-
Supplier: Southland Equipment Service
Description: An economical way to move heavy pallet loads without the use of a fork truck. Includes 2 articulating steering wheels and 2 front load rollers. Steering wheels include precision bearing and dust covers for added life. Nose wheels are located on the front edge of each fork to
- Features: Pallet Truck / Pallet Jack
-
Supplier: Southland Equipment Service
Description: Adjustable fork width from 21" to 27" or anywhere in between. Just loosen and reset front and rear adjusting bolts. One truck does the work of two. Handles loads up to 5500 lbs. Features 3"W. polyurethane load wheels. Adjustable fork connecting rods. Overload bypass
- Features: Pallet Truck / Pallet Jack
-
Supplier: C & C Lift Truck, Inc.
Description: Adjustable fork width from 21" to 27" or anywhere in between. Just loosen and reset front and rear adjusting bolts. One truck does the work of two. Handles loads up to 5500 lbs. Features 3"W. polyurethane load wheels. Adjustable fork connecting rods. Overload bypass
- Features: Pallet Truck / Pallet Jack
-
-
Supplier: Southworth Products Corp.
Description: Handling long loads on skids is no problem with this extended fork skid lifter. Loads of up to 1,650 lbs. (24" L.C.) can be adjusted up and down at the touch of a button. Features: Extra rugged construction 3,300 pound first stage capacity- 1,650 second stage Infinite height adjustment within
- Capacity: 1,650 lbs
- Features: Pallet Jack
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack premium pallet truck has a 5,500 lbs capacity and is offered with either 20.5" or 27" wide forks. The 48" long forks are reinforced with gussets to prevent spreading and feature fork entry and exit roller for easy pallet entry and exit. The
- Features: Pallet Truck / Pallet Jack
-
Supplier: C & C Lift Truck, Inc.
Description: Enter pallet from all four sides. 3-year pump warranty. Safely and easily lift and move pallets. Overload bypass, reinforced forks, rubber-coated handle measures 47" in height. 101° steering and can enter pallet from all four sides. Adjustable fork
- Capacity: 4,000 lbs
- Features: Pallet Truck / Pallet Jack
-
Supplier: Southland Equipment Service
Description: Durable and affordable pallet truck. Features polyurethane load and steering wheels. Safely and easily lift and move pallets up to 5500 lbs. Features adjustable fork connecting rods. Overload bypass. Rubber coated handle. 7.25" raised height. 2.9" lowered height. 6"W.
- Capacity: 5,500 lbs
- Features: Pallet Truck / Pallet Jack
-
Supplier: C & C Lift Truck, Inc.
Description: Durable and affordable pallet truck. Features polyurethane load and steering wheels. Safely and easily lift and move pallets up to 5500 lbs. Features adjustable fork connecting rods. Overload bypass. Rubber coated handle. 7.25" raised height. 2.9" lowered height. 6"W.
- Capacity: 5,500 lbs
- Features: Pallet Truck / Pallet Jack
-
Supplier: Murphy Industrial Products Inc.
Description: JET® PTX and JTX Pallet Trucks One-piece cast pump features high quality seals, hardened and chrome plated ram and piston, top-of stroke and overload bypass valves Rounded fork tips with nylon guide rollers for trouble-free pallet entry and exit Solid steel push rod never needs
- Capacity: 8,000 lbs
- Length: 48 inch
- Width: 27 inch
- Actuation: Hand
-
Supplier: Southland Equipment Service
Description: North American quality at an import price. Designed for rugged, constant, heavy duty performance. Easy to use and maneuverable Pallet Truck features polyurethane wheels and rollers, adjustable push rods, robotic welds, quality bearings throughout, grease fittings and bushings at all
- Features: Pallet Truck / Pallet Jack
-
Supplier: Optimal Handling Solutions
Description: 3 year pump warranty 2 models - polyurethane or nylon wheels Adjustable fork connecting rods Entry / exit rollers Overload bypass Reinforced forks Rubber coated handle Raised height: 8" Lowered height: 3" 7" wide forks 8" moldon polyurethane or 8" nylon steering wheels 3"
-
Supplier: Optimal Handling Solutions
Description: 2 year pump warranty Adjustable fork connecting rods Overload bypass Rubber coated handle 7" moldon polyurethane steering wheels 3" moldon polyurethane load wheels Entry and exit rollers
-
Supplier: Optimal Handling Solutions
Description: Many different pallets and skids in industry today have created a need for unique pallet handling products. The Low Profile series of hand pallet trucks by LIFT-RITE are designed for low clearance pallet or skid openings. **Custom sizing also available** Features: Low
-
Supplier: Optimal Handling Solutions
Description: 3 year pump warranty 6,600 lbs. capacity Adjustable fork connecting rods Entry / exit rollers Overload bypass Reinforced forks Rubber coated handle 7" wide forks 8" moldon polyurethane steering wheels 3" moldon polyurethane load wheels
-
Supplier: Superlift Material Handling Inc.
Description: Adjustable straddle legs (34” – 50” I.D.) 42” adjustable forks 1,500 to 3,000 lbs capacity 68” lift height 5th wheel steering assembly Also available in 132” and 144” lift heights
- Capacity: 1,500 to 3,000 lbs
- Features: Pallet Jack, Stacker / Walkie
-
Supplier: Superlift Material Handling Inc.
Description: Fixed straddle legs (50” I.D.) 42” adjustable forks 2,000 lbs capacity 96” lift height 5th wheel steering assembly Also available in 2,500 and 3,000 lbs capacity
- Capacity: 2,000 to 3,000 lbs
- Features: Pallet Jack, Stacker / Walkie
-
Supplier: Econo Lift Limited
Description: Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher/lower to 2”, wider / narrower Adjustable Forks - 6”-36” Slip on Platform Tray Attachments Larger Back Plates
- Capacity: 4,000 lbs
- Stroke: 33 inch
- Length: 42 inch
- Width: 27 inch
-
Supplier: Econo Lift Limited
Description: Ideal for loading and unloading of skids or containers Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor Telescopic cylinder gives better safer
- Capacity: 2,200 lbs
- Stroke: 28.6 inch
- Length: 45 inch
- Width: 21 inch
-
Supplier: David Round
Description: adjustable Shaft mounted design allows for easy removal and attachments of forks Roller bearing steel wheels and ball bearing swivel casters allow for easy movement Foot parking brake-rubber foot Plexiglas shield for added safety Versatile handle design for easy pushing or pulling
- Capacity: 1,500 lbs
- Length: 44.375 inch
- Width: 38 inch
- Stroke: 70 inch
-
Supplier: Lift Products, Inc.
Description: to the how a standard pallet jack operates. A built-in foot pump is also available and comes standard with the unit. Lowering of the load is accomplished by use of the release lever on the handle. The MXSA features both adjustable forks and adjustable straddle
- Type: Stacker / Walkie
-
Supplier: DME Company
Description: abrasion-resistant epoxy painted blue inside and out. Units may be ordered with or without covers or vacuum entry ports for maximum economy tailored to your needs. The 4” discharge features an adjustable tension slide gate. Four way fork channels, pallet jack rails,
- Volume Capacity: 149.6104 to 448.8312 gallons
- Height: 36 to 76 inch
- Container Type: Bin
- Application: General Use
Find Suppliers by Category Top
Featured Products Top
-
How lithium pallet jack batteries address cold storage energy challenges Stable output in sub-zero aisles Lead-acid packs lose voltage (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
3000 Series Recessed Dock Lifts These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and fork trucks. They (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
Forklift Holders deliver a durable, easy-to-install solution that addresses these challenges, while providing long-term value for enterprise operations. Beyond forklifts, the mounts are versatile enough to be installed on workstation pillars and pallet jacks, making them a multi-use solution for (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today! Special Features: All models are equipped with a hinged (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
stretch wrap film. The Series 200 pallet stretch wrapper is a feature rich machine which goes a long way toward automating the stretch wrapping procedure and producing very consistent loads. Built-to-last, our pallet wrapper machines are suitable for a wide range of applications. Inquire about our (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Pallet Jacks
Few pallet jacks will incorporate an adjustable fork to better fulfill inter-market functionality.
-
Ergonomics and Behavioral-based Interventions for an Aging Workforce
Use conveyor belts, carts (especially adjustable height carts such as scissor lift carts), fork lifts, pallet jacks , chain hoists and other lift devices to avoid manual handling of materials 2.
-
Pallet Jacks - Grainger Industrial Supply
• Pallet Jack, Pallet Jack Style Adjustable , Load Capacity 2200 lb., Features 3 Function Hand Control, Construction Steel, Fork Height Lowered 2-19/20 In., Fork Height Raised 7-11/16 In., Width Across Forks 13 to 27 In., Width Between Forks 4 to …
-
Equipment: Flexicon Introduces Multi-Purpose Low Profile Filler
The low-profile configuration of the filler also allows removal of filled containers using a pallet jack , eliminating the need for a fork truck. Bulk-bag-filling-related features include manual fill head height adjustment to accommodate all popular bag sizes …
-
Compactor Options That Make A Difference
… opening of the container to the compactor, provide a neoprene full door seal, adjustable door hinges, pinning … … and is ideal for when you want to load your compactor with a fork truck or other … Our 5,000 pound deck is great for applications that use hand operated machinery (Walking Pallet Jacks ) to transport waste to the compactor and when the compactor has a dumper resting on the deck.
-
GRAINGER APPROVED Electric Pallet Jack,Ylw/Black,24V - Electric Pallet Jacks - 1CXA3|EPT-2748-45 - Grainger Industrial Supply
Note: Product availability is real-time updated and adjusted continuously. • ItemElectric Pallet Jack • Fork Height Lowered3-1/2" .
-
Materials Handling Handbook 2nd Edition Complete Document
… loading platform that handles any cargo on a level plane in an infinitely adjustable vertical range from … The medium-duty dock lift is designed to handle loads up to 6000 lb and is generally used in conjunction with carts, hand trucks, and pallet jacks . … and are commonly used in conjunction with powered transport equipment such as straddle stackers and fork trucks.
Indicates content that may require registration and/or purchase.