-
Supplier: TSI Incorporated
Description: TSI's Single-Jet Atomizer Model 9302 is the most cost-effective way to generate a polydisperse aerosol stream from a simple compressed air source. It is also our simplest atomizer with a built-in pressure regulator for controlling air from an external source. Model 9302 produces
- Valve Dispensing Technology: Spray Valve
-
Supplier: TSI Incorporated
Description: The Six-Jet Atomizer 9306 is used to generate a polydisperse aerosol in high concentrations for use as seed particles for PIV and LDV measurements. The system has a built-in pressure regulator and pressure gauge, as well as a self-contained dilution system. External controls allow one
- Valve Dispensing Technology: Spray Valve
-
Supplier: TSI Incorporated
Description: A stable and simple way to create polydisperse aerosols, the Constant Output Atomizer Model 3076 is a reliable aerosol generator that is suitable for numerous applications. Model 3076 can generate aerosols from solutions prepared in water or in alcohols; solvents are
- Valve Dispensing Technology: Spray Valve
-
-
Supplier: TSI Incorporated
Description: Easily portable and simple to operate, Aerosol Generator Model 3079A is a great tool to generate submicron aerosols for a variety of applications. Generating a high concentration of polydisperse aerosols, Model 3079A can be used with both water-based and alcohol-based solutions
- Valve Dispensing Technology: Spray Valve
-
Supplier: Tekceleo SAS
Description: Turnkey mister kit including all essential components for plug-and-play mist generation. Designed for aerosol production, precision research, experimental applications and all other related applications.
-
Supplier: U.S. Plastic Corporation
Description: The first and only trigger sprayer to atomize oil! Evo atomizes food oils and pan sprays and evenly coats pans, grills and other cooking surfaces with a consistent measured amount. Use Evo to spray oil directly on grilled meats, fish and vegetables and to mist salads. Nozzle rotates for horizontal
- Container Type: Bottle / Jar
-
Supplier: DME Company
Description: Sure Shot® “The sensible alternative to aerosols”. Ideal for our bulk mold sprays. Uses compressed air as propellant. No CFC’s , Freon or disposal. Completely reusable & refillable. 5 models to suit your needs. Choose your sprayer and spray and say good-bye to aerosols!
- Tank / Cup Capacity: 0.0625 to 0.25 gallons
- Spray Technology: Air Spray (Air Atomized)
- Features: Applicator / Gun, Component / Sub-system, Pressure Feed, Spray / Atomization (Wet Coating), Spray Cup
- Mounting: Handheld
-
Supplier: Brooks Instrument
Description: efficiency Wetted materials made from 316L SS (optionally electro-polished, passivated or titanium) Atomizer generates superfine aerosol droplets (<10µ inch diameter) Optional design without atomizer for fluids that easily vaporize Liquid precursor flow rate controlled by inlet
-
Supplier: Royal Purple, Ltd.
Description: Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist® also exhibits superior
- Kinematic Viscosity (@ 40°C): 100 cSt
- Viscosity Index: 139
- Pour Point: -40 F
- Flash Point: 490 F
-
Supplier: EnviroCare International, Inc.
Description: stack off-gases is comprised of fine solid particles (< 1 micron), and condensed solid and liquid aerosols resulting from the cooling and sub-cooling in the scrubber. These fine particles are problematic in that: They are the most optically active, so that even in low concentration, they
- Pollutants Scrubbed: Acid, Other Pollutants
- Filter Type: Venturi
- Process Type: Wet
Find Suppliers by Category Top
More Information Top
-
Infiltration of supermicron aerosols into a simulated space telescope
The aerosol atomizer is described in Section 3.1.2.
-
PROCEEDINGS OF CONFERENCE ON INHALATION CARCINOGENESIS HELD OCTOBER 8--11, 1969, GATLINBURG, TENN. AEC Symposium Series 18.
An ultrasonic aerosol atomizer . /.
-
Air pollutant penetration through airflow leaks into buildings
Schematic illustration of the custom-built supermicron aerosol atomizer .
-
APPLICATION METHODS FOR CROP PROTECTION CHEMICALS
It has now been shown that the aerosol atomizer as developed by Wilson (1950, 1951)of the US.
-
Processing of Spherical Crystalline Particles via a Novel Solution Atomization and Crystallization by Sonication (SAXS) Technique
The main aim of an aerosol atomizer in the SAXS pro- cess is to produce highly supersaturated spherical constructs of the active pharmaceutical ingredient within a well-defined particle size for controlled crystallization.
-
Characterization of the airborne activity confinement system prefilter material
water, a diffusion dryer was inserted in the system immediately after the aerosol atomizer .
-
http://aaqr.org/VOL14_No5_August2014/19_AAQR-13-10-OA-0319_1527-1533.pdf
The aqueous extract of filter samples and fogwater, obtained as described above, were injected into the High Resolution-Time of Flight-Aerosol Mass Spectrometer (HR- ToF-AMS) (Aerodyne Research Inc., USA) using an aerosol atomizer (TSI, Model No:3079).
-
Pressure‐pulsed inhalation corticosteroid therapy in olfactory disorders: how we do it
The AMSAÒ device (aerosoliseur manosonique autom- atique, Schumacher & Partner, Dausenau, Germany) is a sonorous vibration aerosol atomiser inducing shortly adjustable pressure pulses.
-
Self-induced thermal effects of optical pulses in model aerosol media
The aerosol chamber has a volume of 1.5 m 3 and is fitted with a solid- aerosol atomizer 17 and blower to create a more uniform particle concentration in the medium.
-
Encyclopedia of Microfluidics and Nanofluidics
A large application field in medicine is aerosol atomizers for drug delivery.
Indicates content that may require registration and/or purchase.