-
Supplier: Exide Technologies
Description: Element® blocs utilize GNB valve-regulated lead-acid technology in convenient 12 Volt and 6 Volt, Group 24 and Group 27 battery sizes. GNB® Industrial Power applied their valve-regulated lead-acid (VRLA) technology to convenient bloc sizes. Available in 12 Volt and 6 Volt, Group 24 and Group
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 92 to 220 ampere-hr
- Features: Absorbed Glass Mat (AGM), Bolt-on, Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Mile-X Equipment, Inc.
Description: into the test algorithms further increases the level of accuracy. Precise high-output charging can test, fully charge, and return a battery to service in under 45 minutes. It also provides analysis of a battery's charge acceptance by testing the battery again following the
-
Supplier: Waytek, Inc.
Description: GENIUS1 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 1A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS1
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
-
Supplier: Waytek, Inc.
Description: GENIUS5 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS5
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Waytek, Inc.
Description: GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Mile-X Equipment, Inc.
Description: cycle. It is specifically designed for all forms of the newer AGM (including spiral wound types), gel cell and deep cycle batteries, as well as conventional FLA (lead-acid) batteries. Features: Precise high-output charging - return batteries to service in less than 45 min
-
Supplier: Industrial Magnetics, Inc.
Description: cannot be turned "ON" if battery charge is too low Bail load sensor prevents magnet de-energization when suspended in air Dual push button release Single push button lift Remote has a pocket/belt clip Battery NOT included (AGM Lead acid, deep cycle battery)
- Maximum Load Capacity: 1.5 to 5.5 tons
- Use: Automotive, General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: Ivie Enterprises, Inc.
Description: features such as larger tanks, wet or AGM battery choices, optional chemical mixing systems, on-board chargers, one-touch scrubbing, and easy to adjust squeegees. With BOOST Technology, you greatly improve your cleaning efficiency when you can scrub directly into corners,
- Cleaning Path: 28 inch
-
Supplier: Ivie Enterprises, Inc.
Description: The new Focus II BOOST 32 Mid Size automatic floor scrubber is one of our best scrubbers ever. The Focus II Mid Size models have many advanced features such as larger tanks, wet or AGM battery choices, optional chemical mixing systems, on-board chargers, one-touch scrubbing, and
- Cleaning Path: 32 inch
-
Supplier: Larson Electronics LLC
Description: Enlarge The WAL-LED10W-4S portable light tower incorporates a long list of impressive features including: Power: AGM sealed lead acid battery, 22 amp hour 12 VDC deep cycle with built-in charging system and a 600 charge life cycle or 3-5 year life cycle.
-
Supplier: Larson Electronics LLC
Description: cycle. This unit offers 4 power options, including an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to
-
Supplier: Micropower LLC
Description: Product description The TS Pro charger with 2 m output cable and DIN 14690 plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the
- Battery Type / Chemistry: AGM, Gel Cell
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high
- Input Voltage: 90 to 255 volts
- Charging Current: 10 amps
- Output Voltage: 72 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid, Nickel-Cadmium
-
Supplier: Micropower LLC
Description: Product description The TS Pro charger with flat cable (2 m) and FireCAN plug is specially designed for maintaining and recharging batteries (standard, EFB, AGM, gel, lithium) in technical equipment (e.g. starter batteries of portable pumps or generators). It is supplied from the
- Battery Type / Chemistry: AGM, Gel Cell
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high
- Input Voltage: 90 to 255 volts
- Charging Current: 40 amps
- Output Voltage: 24 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid, Nickel-Cadmium
-
Supplier: SEC America, LLC
Description: SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize
- Input Voltage: 120 volts
- Charging Current: 30 amps
- Output Voltage: 13.5 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid
-
Supplier: SEC America, LLC
Description: SEC America's “smart” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize
- Input Voltage: 120 volts
- Charging Current: 15 amps
- Output Voltage: 13.5 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid
-
Supplier: Xenotronix, Inc.
Description: Endorsed by EnerSys to charge and maintain their line of Odyssey® DrycellTM batteries – models PC310, PC535, PC545, PC625 and PC680 (and variants) Appropriate for Cyclon® D, X, E & J cells & monoblocs (12-volt packs), and Genesis® models 13EP, 16EP, XE13 & XE16 An excellent choice for most
- Input Voltage: 115 volts
- Charging Current: 7 amps
- Operating Temperature: -20 to 50 C
- Power Source: AC
-
Supplier: Analytic Systems
Description: Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC
- Input Voltage: 85 to 265 volts
- Charging Current: 12 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Xenotronix, Inc.
Description: excellent choice for most AGM and Gel Cell, Valve Regulated Lead-Acid Batteries, from 30 to 125 AH in capacity (or more)**
- Input Voltage: 115 volts
- Charging Current: 12.5 amps
- Operating Temperature: -20 to 50 C
- Power Source: AC
Find Suppliers by Category Top
Featured Products Top
-
1 and OEMs can transition to a sintered solution with confidence knowing that Alpha partners are with them every step of the way. Our customer applications labs provide design assistance for both package and module level implementations, as well as sample build assistance and power cycle verification testing. This deep engagement results in drastically reduced development cycle time and a measurable time to market advantage. (read more)
Browse Conductive Compounds Datasheets for MacDermid Alpha Electronics Solutions -
Altech delivers a complete range of DC power technologies designed to keep equipment running safely and reliably. The CBI DC-UPS Series combines a power supply, battery charger (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Altech Corp. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
A Searle & Co
Nosewheel type: up to 680 mm diameter Battery : 2 × AGM deep cycle 12 V 200 Ah Charger : 24 V 20 A Hydraulic system: 24 V power pack, 1.2 l/min at 180 bar Operational duration: 8 hour shift at 25% duty…
-
CR4 - Thread: Battery Saver Chargers Ion-x
Has anyone heard about the battery charger saver ion-x ? these chargers are used with lead acid, agm and gel deep cycle batteries . features are no loss of elect. , no gasing, and no sulfate build up on plates. made by www.hdmsys…
-
WESTWARD On Board Charger,Automatic - Automotive Battery Chargers and Boosters - 3LE87|3LE87 - Grainger Industrial Supply
Also, please note, If the battery is a deep cycle , or Gel/ AGM type, please consider calling Grainger to further discuss other charger options.
-
Shopping In Mechanics Tools - Big Bruin
Electric SC10030A - Schumacher SC-10030A SpeedCharge Automatic Charger and Maintainer Amp charger Charges and automatically desulfates and restores car, truck, RV, farm equipment, AGM , gel cell and deep - cycle batteries Retractable handle for easy portability with cord wrap on back Built-in…
-
British Battery Charge, British Battery Charge Manufacturers
Battery requirements qty 2 Battery requirements volts 12 Battery requirements type Deep cycle Battery recommended formulation AGM or gel cell Battery size 55 AH Battery size class … pack total weight NA Battery pack weight each NA Battery charger On or OffBoard 5…
-
IEEE Guide for Selecting, Charging, Testing, and Evaluating Lead-Acid Batteries Used in Stand-Alone Photovoltaic (PV) Systems
O2 passes through AGM or gel to the negative plate Pb + 1/2O2 ⇔ PbO PbO … PbSO4 + 2H + + 2e ⇔ Pb + H2SO4 The required maintenance on VRLA batteries in stand-alone PV … is less than on deep - cycle vented lead-acid batteries. .... interconnections, removing corrosion, measuring cell or monoblock voltages, and ensuring that the battery charger is working properly…
-
CR4 - Thread: Battery Charger for Battery Bank
I have been using these for marine applications of deep cycle bank in the 600 - 1200 amp hour suizes for five years now. .... These can be used on either 50 or 60hz mains at either 120V or 230V If you are using AGM type batteries you can use multiple chargers in parallel for faster recovery.
-
VDC Electronics charges up a brainstorm | Today's Trucking
The BatteryMINDer— dubbed by the company as the " charger -desulphators with a brain", safely maintains batteries over extended time while continuously conditioning them. .... The units work on all types of batteries, including 12-v and 6-volt deep cycle , maintenance-free, agm , gel, and sealed-valve regulated.
-
12v battery - offers from 12v battery manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : car jumpstart, battery booster, car charger , jump starter power bank ]. .... Sell DM VRLA battery, motive power, 6V|8V|12V AGM Lead acid battery. .... DM Series uses latest AGM technology with longer cycle life, suitable for high current and deep cycle applications.
-
CR4 - Thread: Solar System Problems
…guessing our sales manager Bob would be willing to sell a single quantity charger to you directly .... Make sure you specify whether the battery type is flooded, gel, or AGM . .... (I'm guessing it is probably a flooded cell if it is a deep cycle "marine" battery).
Indicates content that may require registration and/or purchase.