Products/Services for AGV Tape Optical Guidance

  • Automatic Guided Vehicles (AGV)-Image
    Automatic Guided Vehicles (AGV) - (165 companies)
    ...they can navigate. Navigation is achieved by any one of several means, including: following a path defined by buried inductive wires. surface mounted magnetic or optical strips. inertial or laser guidance. Types of Automatic Guided Vehicles (AGV...
  • Adhesive Tapes-Image
    Adhesive Tapes - (933 companies)
    Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
  • Industrial Tapes-Image
    Industrial Tapes - (2087 companies)
    Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications. Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging...
  • Specialty Tapes-Image
    Specialty Tapes - (436 companies)
    ...cellulose film that is optically transparent but photographically impervious. It uses a rubber-based adhesive to mask lithographic printers, plate makers, gravure, and flexo converters. Image credit: Directa. Photographic tape. A black-colored rubber...
  • Cloth Tapes-Image
    Cloth Tapes - (172 companies)
    Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type...
  •  
    Masking Tapes - (265 companies)
    Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come...
  •  
    Tape Dispensers and Tape Dispensing Machines - (233 companies)
    Tape dispensers and tape dispensing machines hold and supply tape for assembly or packaging applications. Dispensing machines can be handheld devices or highly automated robotic systems. Tape dispensers and tape dispensing machines hold and supply...
  •  
    Foam Bonding Tapes - (93 companies)
    Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials. Foam bonding tapes are designed for the adhesive joining of foam materials. They use adhesives that are formulated for specific types of foams and substrates...
  •  
    Foam Tapes - (98 companies)
    Foam tapes have a foam carrier, which can provide conformability and cushioning features. Foam tapes are used for a variety of applications including but not limited to: gasketing, bonding, sealing, weatherstripping, acoustical (sound isolation...
  •  
    Foil Tapes - (168 companies)
    Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire