-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: tank is at full capacity Large 50-Gallon Truck Mountable Horizontal Air Receiver •Provides more air for longer run times on air tools •Optimizes truck space compared to a horizontal tank Uniquely Designed Metal Belt Guard •Improves cooling by as much as 60°F 2 Year Limited
- Flow Capacity: 17.9 to 17 SCFM
- Horse Power: 11 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge ENGINE DESCRIPTION : 8
- Flow Capacity: 17 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron single stage compressor · Durable stainless-steel braided discharge hose for longer life · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head for heat dissipation · Large canister intake filter Generator:
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: much as 60°F Extra Large 120-Gallon Horizontal Air Receiver •Provides more air for longer run times on air tools 2 Year Limited Warranty
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Two Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 15.16" Flywheel, Oil Sight Gauge MOTOR DESCRIPTION : 3.0
- Flow Capacity: 12.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers, Air Cooled Aftercooler
- Flow Capacity: 13.02 to 15.87 SCFM
- Horse Power: 3 to 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor, Other
- Lubrication Style: Lubricated
-
Supplier: Mi-T-M Corporation
Description: belts · Convenient lifting handles · Pneumatic tire with tube and steel hub Components: Regulator and two gauges for tank and outlet pressure · Manual drain valves for proper maintenance · Industrial grade pressure switch · 10-inch flywheel for extra cooling and longer life · Belt tightening
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 68.4 SCFM
- Horse Power: 10 HP
- Features: 2 Stage
-
Supplier: Rogers Machinery Company, Inc.
Description: that can be counted on for up to 15% longer life than a splash lubricated compressor, with no compromise in power or performance. Features Fully pressure lubricated Cast-iron crankcase, cylinder and flywheel High efficiency intercooler Positive displacement oil pump Two Stage Oil
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Single Stage Pump, Flywheel,
- Flow Capacity: 6.74 to 10.1 SCFM
- Horse Power: 1.5 to 3 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: Air Compressors Direct
Description: •Helps reduce water vapor in air system •Prevents tank from rusting from the inside High Dust Filter System •Suitable for shops with high dust areas Low Oil Protection Switch •Protects compressor pump from damage Air Cooled Aftercooler •Reduces discharge air temperature
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: steel valves & ductile iron crankshaft •Reliable prescision balanced flywheel & low pump RPM 10 Horsepower Tri-Voltage NEMA Motor •Totally enclosed metal belt guard •Pre-installed and wired starter 120 Gallon ASME Code Tank •Certified to 200 PSI maximum pressure for safe operation Exceptional
- Flow Capacity: 37.6 to 34.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank. Rugged cast iron
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank. Rugged cast iron
-
Supplier: Caterpillar Oil & Gas
Description: filter/water separator Turbo orientation C9 ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air compressors Air compressor governor Air Inlet System Air cleaner Precleaner Air inlet elbow Air shutoffs Charging
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Air compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings Alternator belt tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: eyes Automatic variable timing — electronic Literature Mandatory Options Flywheel housing and flywheel Throttle position sensor and/or throttle control (non-hazardous environment only) Primary filter/water separator Turbo orientation C9 ACERT™ (Dry Manifold) Optional Equipment
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: FS-Curtis
Description: entrance ports are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the connecting rod. Balanced flywheel supplies a high volume of air flow to cool cylinders and heads. Oil level sight glass prevents over filling and provides for
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
Find Suppliers by Category Top
More Information Top
-
SPEEDAIRE Air Compressor Pump Stage - Air Compressor Pumps - 4B247|4B247 - Grainger Industrial Supply
Air Compressor Flywheel , Number of Grooves 1, 3/4" Bore Dia., 10" Outside Dia.
-
Grainger.com
• Air Compressor Flywheel , Number of Grooves 1, 3/4" Bore Dia., 10" Outside Dia.
-
New Innovation in Sound Intensity: Selective Intensity
In the case of an automobile engine, the sound could be radiating from a number of different components; fan belts, air compressor , flywheels , air ducts, etc.
-
TEX: the next generation of energy storage technology
The base cabinet will house the flywheel , air compressor , TSU, controls, power converters and the turbine/generator assembly.
-
The Use of Knowledge Preconditions in Language Processing
and can be glossed as “the Apprentice intends that the agents collaborate on his obtaining a recipe for the act of removing the flywheel of the air compressor .” .
-
Non‐Ferrous metals/Nichteisenmetalle
Applications of 3HA for flywheels , air conditioner- compressors and iron sole plates are being tested.-C.M.L.S. J.A. Eady. and D.M Smith. Automot. h q . , Dec. 1984.
-
CR4 - Blog Entry: Current "State of the Art" Electric Powered Vehicles
…engines have ruled the propulssion technology in auto industry for a century , fuel prices are jumping as though no gravity is effecting them let alone the environment conservers.alternate power source started popping up , flywheels , hydrogen , air compressors ,other chemical fuels , fuel…
-
Compressor Pumps - Grainger Industrial Supply
Air Compressor Pump, Splash Lubricated, Flywheel Included Y, Cast Iron Construction, Valve Type Finger, Varies by Number of Stages, Max.
-
Grainger.com
Air Compressor Pump, Splash Lubricated, Flywheel Included Y, Cast Iron Construction, Valve Type Finger, Varies by Number of Stages, Max.
-
$4000-$4500 Pneumatics - Grainger Industrial Supply
Air Compressor Pump, Splash Lubricated, Flywheel Included Y, Cast Iron Construction, Varies by Number of Stages, HP, Free Air CFM @ Max.
Indicates content that may require registration and/or purchase.