-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: SAE International
Description: are related to the turbocharger operation, and which may radiate from the high-pressure side from the compressor outlet to the charge air cooler. Medium frequencies may be controlled with the use of different typologies of resonators, but these are not so effective for relatively high
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 34.2 to 46.5 SCFM
- Horse Power: 10 to 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality cast iron two stage compressor with venting system for reduced crankcase temperature and pressure · Splash lubricated cast iron crankcase to extend the hours of performance · Cast iron head and cylinder for extended durability · Stainless-steel braided
- Flow Capacity: 17.8 to 23.3 SCFM
- Horse Power: 5 to 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: tapered main roller bearings to ensure long life Premium finned intercooler maximizes heat dissipation Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Simplex
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Rolair Systems
Description: Idle Control for Economy and Long Service Life, Intake Filter w/Silencer & Replaceable Element, Schmidt Belt Tightening Device, Air-Cooled Aftercooler, Totally Enclosed Steel Belt Guard, Safety Relief Valve OPTIONAL EQUIPMENT : Filter-Regulator-Lubricator Sets, Electric Start
- Flow Capacity: 20.1 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Rolair Systems
Description: Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : Start/Stop Pressure Switch, Roll-Cage Design to Protect Pump/Motor, Safety Relief Valve, Intake Filter/Silencer, 8 Amp Motor, Pressure Relief Solenoid Valve, Decibel Level - Only 60 dB!!,
- Flow Capacity: 2.35 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Rolair Systems
Description: Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank
- Flow Capacity: 18 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Rolair Systems
Description: RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers,
- Flow Capacity: 15.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Power Products Limited
Description: optional constant speed control Dry-type air intake filter/silencers with replaceable paper cartridges Receiver and base-mounted versions Optional receiver sizes & controls Optional aftercoolers, separators, and automatic drain valves Duplex & multiple pump packages available
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 8.1 SCFM
- Horse Power: 3 HP
- Features: 2 Stage
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: DELIVERS MORE CFM PER HORSEPOWER PRECISION-FIT, INDUSTRIAL-GRADE MAIN ROLLER BEARINGS SUPPORT ALL ROTATING PARTS FOR LONGER PUMP LIFE ROBUST INTERCOOLER INCREASES COMPRESSOR EFFICIENCY OIL LEVEL SIGHT GLASS IS CONVENIENTLY LOCATED FOR EASY MONITORING METAL INTAKE FILTER/SILENCER
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.9 to 29.7 SCFM
- Horse Power: 5 to 10 HP
-
Supplier: Air Compressors Direct
Description: quiet Overload Protected With Manual Reset •Protects the air compressor, lets you get back to work quickly Portable & Powerful 95-125 PSI Operating Pressure •Puts out 6.9 CFM @ 100 PSI •Intake filter w/silencer & replaceable element for quiet running Built-In Regulator
- Flow Capacity: 6.9 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: people work at once •Easy to read gauges for controlled air pressure; 4.2 CFM @ 90 PSI Cast Iron Cylinder •Durable & reliable construction includes stainless reed valves •Splash lubricated for long life; includes initial 10 oz. oil fill •Industrial grade ball bearings for greater durability
- Flow Capacity: 4.2 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual tank drain
- Flow Capacity: 17.8 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: provides added safety while in use UL Approved, Thermally Protected 230V Electric Motor •Rugged NEMA design for low power consumption Additional Features •ASME tank and safety valve, UL approved pressure switch •Auto start/stop, no-load starting, metal intake filter-silencer •Manual
- Flow Capacity: 29 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, vibration free compressor pumps to insure longevity of the compressor package. The Value Plus Series is just another
-
Supplier: Westerbeke Corporation
Description: More power, less size. Quiet and Compact Running at 1500 RPM with tuned air intake silencer and 3-cylinder smoothness, the 9.2 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation
- Wattage: 9,200 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Power Test, Inc.
Description: just a few hours. Test Cell Components Power Test Dynamometer and Sub Base/Holding Tank PowerNet LT Data Acquisition and Control System Filtered Test Cell and Engine Air Intake Systems Engine Exhaust Silencer 12/24 Power Supply for Winch and Starting Systems UPS Battery Back-up
-
Supplier: Westerbeke Corporation
Description: A truly low profile 5.7 kilowatts. Quiet and Compact Operating at 1500 RPM with a tuned air intake silencer and four point vibration mounts, the 5.7 BTD runs smooth and quiet. Designed specifically for those installations where height is extremely limited, this generator has one
- Wattage: 5,700 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 3-cylinder, 4-cycle 7.5 BTDA is powerfully quiet. Running at 1500 RPM with a tuned air intake silencer and four point
- Wattage: 7,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 3-cylinder, 4-cycle 8.0 BTDA is powerfully quiet. Running at 1800 RPM with a tuned air intake silencer and four point
- Wattage: 8,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: speed governor Monitoring for Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System Air intake
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Air Intake System – Air intake filter, fitted on the turbocharger – Air bottles, separate Diesel Oil System – Circulating pump fitted on engine – Duplex filter with differential pressure indication Exhaust System – Turbocharger at free end with transition nozzle (0
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: speed governor Monitoring for Unattended Operation Pressure switches, mounted on engine, for: Switches for: Control Cabinet with housings for wall mounting, including: Starting Air System Separate non-return valve for the starting air pipe to the engine Air Intake System
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Safety is the number one priority for the most challenging applications in cement plants operations. That‘s (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
of the final product. It is of paramount importance to keep the product oil-free. Contamination of the bulk material with oil poses a potential hazard, together with the contamination of the installed process air system. Our oil-free machines with discharge silencers without absorption material, in (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best-in-class packages engineered for aggressive (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
provide you with rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best-in-class packages engineered for aggressive rental (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Rental Division can provide you with rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
immediate deployment in the event of a production failure or shortfall, to longer term operational leasing and rent to own, Aerzen Rental is your expert partner. More efficient alternative than using plant air compressors. Our knowledge and experience assures yo of in-depth technical (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
Handbook of Noise and Vibration Control Complete Document
Compressor Air Intake Silencer .
-
IEEE Recommended Practice for System Identification in Fossil-Fueled Power Plants and Related Facilities
The system is made up of compressors which intake air through filter silencers , compress it, and dis- charge it through after coolers to air receivers.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1785 - Safety Evaluation ...
… after coolant, jacket water, and lube oil heat exchanger tubing); filtration (lube oil strainers, air start strainers, valves, piping, tubing, and fittings); structural support to safety-related components (air exhaust silencer, air intake silencer filters, starting air compressor , unloaders, regulator body/bonnet, valves …
-
Federal Register > Monday, December 7, 2009 > [74 FR 64071] Cadeville Gas Storage LLC; Notice of Intent To Prepare an Environmental Assessment for the Proposed...
• construct an integrated compressor station/control facility, comprised of five 4,735 brake horsepower (bhp) natural gas fueled engines, reciprocating compressors equipped with air intake filters/ silencers , critical grade exhaust silencer/catalyst, a triethylene glycol dehydration system, control and safety systems, and associated …
-
Federal Register > Tuesday, July 31, 2007 > [72 FR 41733] Monroe Gas Storage Company, LLC; Notice of Intent To Prepare an Environmental Assessment for the Prop...
Build an integrated compressor station/control facility consisting of three 4,735 brake horsepower (bhp) natural gas fueled engines driving reciprocating compressors equipped with air intake filters/ silencers , critical grade exhaust silencer/catalyst, a glycol ‡dehydration system, control and safety systems, and associated facilities; .
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
Each compressor is provided with an air intake silencer in the intake line.
-
Noise Pollution and Control Measures of Rubber Factory Compressor Room
In accordance with intake air compressor noise characteristics, we design intake silencer (impedance complex silencer), its structure is showed in the figure 2: .
Indicates content that may require registration and/or purchase.