-
Supplier: Airpot Corporation
Description: No Description Provided
- Absorber Stroke: 0.5 to 3 inch
- Compressed Length: 2.25 inch
- Extended Length: 5.25 inch
- Maximum Force (P1): 24 to 30 lbs
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Range of application: Furniture industry Model WAS 1015 self-extending air-cushioned sound-absorbing for 10 mm drill hole Model WAS-Z 0950 without own reset air-cushioned Material: plastic RoHS - compliant: Directive 2002/95/EC
-
Supplier: KYNTEC Corporation
Description: Dashpot (D) damping, is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being imparted to the
- Absorber Stroke: 0.25 inch
- Energy per Cycle: 27 In-lbs
- Rod Diameter: 0.098 inch
- Features: Adjustable
-
-
Supplier: KYNTEC Corporation
Description: to be stopped. Dashpot damping – Is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being
- Absorber Stroke: 1 inch
- Energy per Cycle: 800 In-lbs
- Rod Diameter: 0.25 inch
- Operating Temperature: 15 to 180 F
-
Supplier: F.C. Kingston Inc.
Description: Kingston Horizontal Anti-Hammering Check Valve Model 200 Check Valve is precision machined with a spring-loaded 'dash-pot' piston. The dash-pot piston design reduces the hammering effect caused by exhaust pulsation found in piston-type air compressors. Maximum operating pressure 400 psi
- Valve Type: Check Valves
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The CHATILLON® 8200 Series hanging scales are constructed of chrome-plated steel with machined stainless steel pinions and phosphor bronze rack combinations for low friction performance even at elevated temperatures. The standard double dial head reaches full capacity in three revolutions. Brass
- Capacity: 33.075 lbs
- Display: Analog Display
- Type: Hanging Scale / Balance
-
Supplier: Radwell International
Description: INDUSTRIAL SHOCK ABSORBERS, AIR/OIL RETURN, WITHOUT RETURN SPRING. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Airpot Corporation
Description: No Description Provided
- Absorber Stroke: 0.85 inch
- Cylinder Diameter or Maximum Width: 1.925 inch
- Rod Diameter: 1.75 inch
- Operating Temperature: 500 F
-
Supplier: Isotech, Inc.
Description: The TRK Series are horizontal thrust restraints that control excessive movement of air handling equipment and ductwork. These restraints are ideal for applications where large volumes of air movement or high starting torque occur. The TRK Series are designed to prevent excessive
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Radwell International
Description: ROTARY ACTUATOR, DOUBLE ACTING, DOUBLE PISTON, AIR, 180° SWING ANGLE, SHOCK ABSORBERS. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Efdyn Incorporated
Description: THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR
- Absorber Stroke: 10 inch
- Compressed Length: 26.25 inch
- Energy per Cycle: 940,000 In-lbs
- Rod Diameter: 4 inch
-
Supplier: ACE Controls Inc.
Description: polyurethane). This protection safely encapsulates the ACE rolling diaphragm from the outside environment. Aggressive fluids don't stand a chance. The PMCN range is an excellent alternative if the accessory option of the SP type air bleed collar cannot be used due to a lack of compressed
- Absorber Stroke: 0.5 inch
- Energy per Cycle: 363 In-lbs
- Operating Temperature: 32 to 150 F
- Dampening Method: Hydraulic
-
Supplier: IZMAC Co., Ltd.
Description: energy is dissipated in the air by changed as heat energy. Recoil Spring returns piston rod into its original position when the load is disappeared. FEATURES IAAH is dial type and it can set the speed ranges as 8 steps. Improved energy capacity over 200% and effective weight ranges become
- Absorber Stroke: 2.9527575 inch
- Extended Length: 9.6456745 inch
- Maximum Force (P1): 7.1936 to 19.7824 lbs
- Energy per Cycle: 6,637.16814159292 In-lbs
-
Supplier: Enidine Inc.
Description: equipment life and meet stringent deceleration requirements. Utilizing a special compact design, these shock absorbers smoothly and safely decelerate large energy capacity loads up to 8 million in-lbs. per cycle. These models incorporate an internal, air charged bladder accumulator, replacing
- Absorber Stroke: 6 inch
- Maximum Force (P1): 15,750 lbs
- Energy per Cycle: 80,600 In-lbs
- Cylinder Diameter or Maximum Width: 3.5 inch
-
Supplier: Enidine Inc.
Description: equipment life and meet stringent deceleration requirements. Utilizing a special compact design, these shock absorbers smoothly and safely decelerate large energy capacity loads up to 8 million in-lbs. per cycle. These models incorporate an internal, air charged bladder accumulator, replacing
- Absorber Stroke: 24 inch
- Maximum Force (P1): 124,000 lbs
- Energy per Cycle: 2,478,000 In-lbs
- Cylinder Diameter or Maximum Width: 8.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions.
Enidine offers the broadest range of adjustable shock absorbers and mounting acces...
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect them from wind load, thermal motion, or seismic events.
(read more)
Our seismic dampers are well-suited f...
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine is the OEM supplier of choice for many of the world’s major plastic container and blow molding machine manufacturers.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
ITT Enidine Inc. manufactures custom shock absorbers to match your specifications.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
PXR Series Shock Absorbers
Stable, Reliable Performance in a Small Shock Absorber Package
Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock absorbers provides consistent performance, cycle after cycle. The new PXR models are designed to absor...
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and piston cap. They are an eco-friendly solution for harsh-environment industrial and wash down applications.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine is revolutionizing the industrial shock absorber market with the release of the first environmentally friendly design.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
equipment life and meet stringent deceleration requirements. Utilizing a special compact design, these shock absorbers smoothly and safely decelerate large energy capacity loads up to 8 million in-lbs. per cycle. These models incorporate an internal, air charged bladder accumulator (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
More Information Top
-
MIT OpenCourseWare | Mechanical Engineering | 2.003 Modeling Dynamics and Control I, Spring 2002 | Labs | Lab 1: First Order Spring Damper
This system consists of a spring and a damper, respectively represented by a cantilever and an air dashpot (Figure 1).
-
Air Spring: Rate of Force Rise - Air Spring Characteristic
In an air dashpot , at the beginning of the stroke, the piston will quickly travel a finite distance with relatively little resistance.
-
Embedded controller design for an active damper system
The system employs a NNto learn the characteristics of the air dashpot in terms of the diameter of the orifice and its corresponding damping coefficient, and uses this "kames' pattern to adjust the orifice according to set points determined by the user.
-
Computational Methods in Earthquake Engineering
Damping was applied using air dashpots attached to both sides of the block.
-
AIAA Journal > Identification of nonlinear structural elements by force-state mapping
The force-state characteristics of the air dashpot driven at 20 Hz are shown in Fig. 9, with a '"light" damper setting.
-
Excess-current protection by over-current relays on medium-voltage circuits
Air dashpot or air bellows.
-
The development of voltage and frequency regulators for aircraft electrical systems
An essential refinement consists of a damping device such as an air dashpot , to prevent continuous oscillation in regulators where the inherent damping forces, such as friction and magnetic losses, are insufficient.
-
American Electricians' Handbook, Sixteenth Edition > PROTECTIVE DEVICES
Early switchgear circuit breakers utilized air dashpots , but modern designs use solid-state circuitry and current transformers.
-
Tactile co-activation improves detection of afferent spatial modulation
A precision air dashpot (Airpot, Norwalk, CT) was used to control and smooth the delivery of the contactor to the Wngerpad at a controlled velocity of 20 mm/s.
-
AN ACCURATE, LOW COST FIRMNESS MEASURING INSTRUMENT *
The lowering mechanism, shown in Figures 1 and 2, uses an adjustable air dashpot purchased from the Airport Corporation, Norwalk, Connecticut 06852.
Indicates content that may require registration and/or purchase.