-
Supplier: Garage Equipment Supply
Description: These Optional scissor style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here For more information, see
- Lift Capacity: 3.5 tons
-
Supplier: Garage Equipment Supply
Description: These Optional scissor style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here For more information, see
- Lift Capacity: 6 tons
- Features: Wheels
-
Supplier: Garage Equipment Supply
Description: These Optional scissor-style sliding bridge jacks offer the ultimate in jacking speed and convenience. Exclusive telescoping slide design. Perfect for wheel and suspension work. Stackable pad adapters & axle support plates. Download the Instruction Manual Here For more information, see
- Lift Capacity: 2.25 tons
-
-
Supplier: Garage Equipment Supply
Description: These Optional scissor style rolling bridge jacks offer the ultimate in jacking speed and convenience. Provides you with the ability and added versatility to raise 2 or 4 wheels off the runways for service work such as brake jobs and suspension work. Their exclusive telescoping roller
- Lift Capacity: 9 tons
- Features: Wheels
-
Supplier: Mile-X Equipment, Inc.
Description: AFF 5-1/2 Ton Long-Reach Air End Lift This AFF Air End Lift ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Air Lifts are designed to efficiently lift large truck, trailers, buses, heavy-duty construction equipment and agricultural
-
Supplier: SC Hydraulic Engineering Corporation
Description: scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash compactors, paper and printing paper cutters. Compatible with all hydraulic fluids, plain
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when power is
- Capacity: 3,000 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 20.5 inch
Find Suppliers by Category Top
More Information Top
-
Advances in Material Science, Mechanical Engineering and Manufacturing
…ergonomic safety caps, The head pillow, front seat, Pad tripod, height adjustment tube, flip device, rotation drive handle, the bottom track, the promoting wheel, horseshoe collapsible holder, breaks free hand frame, adjustable lumbar height of the air bag and Scissor traction jack .
-
Journal of Thermophysics and Heat Transfer > Experimental Verification of Thermal Switch Effectiveness in Thermoelectric Energy Harvesting
To represent the thermal switch in the high thermal resistance state, the stepper motor drives the scissor jack down until a desired air gap distance of 8 mm is achieved.
-
Fully polarimetric differential intensity W-band imager
The imager was placed on a scissor jack platform and raised into the air approximately 36 feet (∼11 m), and the imager was depressed at an angle of 22.6° with respect to the horizon.
-
Powder Clear Coat -- A Quantum Leap in Automotive Paint Technology
The carbody is transported by a scissor jack into the combined infrared-and air circulation oven.
-
Frequency-agile CO2 DIAL for environmental monitoring
Modifications made on the van include the addition of two roof-mounted air conditioners for climate control and electronically controlled scissors jacks that will be used to raise and stabilize the van during testing.
-
Surface temperature measurements in a porous media burner using a new laser-induced phosphorescence intensity ratio technique
The burner operated with a lean-premixed methane– air mixture was mounted on a laboratory scissor -type jack (2) to define the coated point coordinates.
-
Experiments on sorption hysteresis of desiccant materials
…gal stainless steel tank filled with deionized water, a 2-kW (llO-V) heater, three 6-kW (480-V) heaters, two temperature con- trollers, a compressed air driven mixer (manufactured by … cs.), and a hydraulic scissor · jack (manufactured by American Manufacturing…
-
Characterizations of the Photocatalytically-Oxidized Cross-Linked Chitosan-Glutaraldehyde and its Application as a Sub-Layer in the TiO2 /CS-GLA Bilayer Photoc...
…photo-reactor cell, (c) applied immobilized photocatalyst of TiO2 single layer or layer-by-layer TiO2/CS-GLA system, (d) ultra-pure water and/or phenol solution, (e) aquarium pump, (f) direct reading air flowmeter,(g) PVC tube … pasteur pipette and (i) scissor jack .
-
States > Minnesota > State > Register > 2010 > [2010 MN Register 830] 08/30/2010
…control gun, welders (gas and electric), grinders, screw guns, tugger, chain fall, come-along, porta-power, roust-a-bout, genie lifts, J.L.G., scissors lift, sawzall, impact wrenches, torque wrenches, air compressors, stressing rams and equipment, jacking systems, power lifts, metal…
-
Suppliers to Nissan Altima
…striker Intier Pressed parts and assemblies ThyssenKrupp Pretreatment PPG Industries Primer Surfacer PPG Industries Quarter sash moldings Decoma Rear Lamp North American Lighting Roof ditch molding Rehau Scissor jack assembly Dura Slide and … Acoustic material Lear Assembled air conditioning hoses Yokohama Rubber…
Indicates content that may require registration and/or purchase.