-
Supplier: Festo Corporation
Description: supply manifold OABM-P-G3-15-8 No. of device positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque=3,3 Nm, Min. tightening torque=0,3 Nm, Product weight=172 g
- Size: 1/8"
- Application: General Purpose, Pneumatic (Vacuum)
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 5
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 4
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 7
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 9
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: IMI Norgren
Description: All Fixed Length Vacuum Manifolds and modules are designed and manufactured to meet specific customer application requirements for new or existing equipment. VMF manifolds offer designers the freedom and flexibility to create the most efficient and economic vacuum manifold
- Valve Power: 24 VDC
- Body Material: Aluminum
- General: Integral Manifold Valves, Parallel
- Features: Other
-
Supplier: FIPA Inc.
Description: Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings Suitable for vacuum and compressed air
- Supply Ports: 2
- Outlet Ports: 2 to 3
- Size: 1", 3/4"
- Features: Other
-
Supplier: IMI Norgren
Description: The VMBV Mid Series Segmented Vacuum Manifolds are individual vacuum pump segments with a common air supply that provides independent vacuum to multiple locations. Segments can be individually configured or they can all be the same. All segments offer integral NC solenoid control for
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 60 to 80 psi
- Temperature Range: -23 to 122 F
-
Supplier: SAS Automation, LLC
Description: Integrated Piab three-stage cartridge - MINI - with extra high initial vacuum flow. Large vacuum flow in relation to energy consumption. Good for handling porous materials or if surface leakage is present. Recommended for high speed applications. Comes with hardware for mounting directly to SAS
- Maximum Pressure: 101.525787550038 psi
- Temperature Range: 14 to 176 F
- Application: Pneumatic (Vacuum)
-
Supplier: FIPA Inc.
Description: Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings Material: Aluminum
- Supply Ports: 2
- Outlet Ports: 4 to 8
- Size: 1/2", 1/4", 1/8", 3/8"
- Body Material: Aluminum
Find Suppliers by Category Top
More Information Top
-
Introduction to Agricultural Engineering Technology
The splitter manifolds divide the seeds into a stream for each shank. .... As air seeder technology has developed, more sophisticated soil opening devices and metering units have been developed, but the basic design is the same.
-
An Experimental Database Dedicated to the Study and Modelling of Cyclic Variability in Spark-Ignition Engines with LES
…Esther) and is visualised through optically transparent intake pipes located between the intake manifold and the cylinder .... To ease LES setting up, the oil seeder is placed upstream of the intake volume (see Figure 1) so that only a global air flow has to be taken into account (pure + seeded air) for the simulation.
-
Characterisation of Flow Structures in a Direct-Injection Spark-Ignition Engine Using PIV, LDV and CFD
The seed density is controlled by limiting the number of Laskin holes in use in the seeder , and by means of an air bypass that allows dilution of the seed with non-seeded air. .... At the low-load engine running condition of 0.5 bar intake manifold pressure, controlling the seeding…
-
A rapidly scanning laser Doppler anemometer
The air flow rate through the seeder was less than 4 m3h -’ and the estimated average concentration of the baby powder was 33 mg m-3. .... a number of spanwise- spaced ports, each connected to a specially designed conical manifold to make all…
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, Part 1.3. Seeders and Planters
The opener tubes emanate from this deflector manifold (Fig. 1.203). .... Injecting the seeds into the air stream with separate feeding as well as with central feeding in .... Seeders and Planters 227Figure 1.203.
-
Performance of Three Wheat Seeders in Conservation Tillage Residue
One shortcoming of this type of air seeder is uneven depth of seed placement. .... acquired production rights to the KSU planter system and introduced a seed distribution manifold , attached directly behind…
-
The Application of Phosphorescent Particle Tracking (PPT) to the Visualisation of Gas Flows in the Cylinder of a 1.8 Litre 4-Valve Engine
This was capable of providing a wide range of sub-atmospheric manifold /cylinder pressures and air flow rates. .... CYCLONE SEEDER A seeder was required in order to inject a suspension of phosphorescent seed material into…
-
NAVAL
POSTGRADUATE
SCHOOL
Main Air Lines. .... Seeder Feed. .... Manifold .
-
Swirl effects on confined flows in a model of a dump combustor
A chemical seeder , first employed by Craig et a121 which produced micron size titanium dioxide (Ti02) particles .... tetra-chioride with the water vapor of saturated air in a separate chamber. .... uniformly seeded flow, the particles were introduced into the upstream throttling manifold of the centrifugal blower.
-
A precision seeding device for true potato seed
Springs were used to hold the manifold disc firmly against the end of the seed head to improve the seal and minimize the air leakage. .... The seed sample for the seeder test was obtained from open-pollinated berries of plants grown in…
Indicates content that may require registration and/or purchase.