-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1900°F / 1083°C The TRENT HM Muffle design box furnace is a small atmosphere furnace used for tool hardening, low-temperature brazing, bright annealing, general metal heat-treating and other processes requiring a controlled atmosphere up to 1900°F. TRENT Folded and
- Process Temperature: 1,010 C
- Height: 380.9997942601111 mm
- Width / Tube O.D.: 304.7998354080889 mm
- Length (Chamber / Tube): 609.5996708161778 mm
-
Supplier: NuAire, Inc.
Description: cabinet and gasket leaks. Uneven particulate loading is prevented by maintaining high-static pressure over the entire filter surface assuring True Laminar Airflow. Dynamic Air Barrier Air exchanges within a Class II, Type A2 Biological Safety Cabinet, can occur 25 times per minute.
- Inflow Velocity: 105 SFPM
-
Supplier: Glenair, Inc.
Description: Military QPL and Commercial Connectors for Harsh Environment Air-Tight-Seal ApplicationsHermetic connectors are a special class of Mil /Aero interconnect that incorporates glass-to-metal or other highly-engineered sealing technology. Hermetic connectors are specified for
- Connector Type: Circular / Cylindrical Connector, D-Sub, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: differences. During the working process the pressure and temperature level inside the box increases. When it cools down the pressure is reduced and the air starts to be sucked out. Upon reaching the ''dew point'' the condensation comes out which causes oxidation of the internal parts.
- Opening Diameter: 1.5 inch
- Material: Brass
- Application: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: condensation inside the product due to the temperature differences.Also,harmful electronics gas being saved inside of the device case. During the working process the pressure and temperature level inside the box increases. When it cools down the pressure is reduced and the air starts
- Opening Diameter: 1 inch
- Material: Brass
- Application: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: condensation inside the product due to the temperature differences.Also,harmful electronics gas being saved inside of the device case. During the working process the pressure and temperature level inside the box increases. When it cools down the pressure is reduced and the air starts
- Application: Cable & Wire
-
Supplier: World-Valve B.V.
Description: The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange Permanent
- Valve Size: 3.149608 to 55.11814 inch
- Pressure Rating: 913.73751 psi
- Media Temperature: -320.8 to 1,292 F
- Features: Bolt Flange, DIN, Fire Service, ISO, Other
-
Supplier: Caterpillar Oil & Gas
Description: psi), LH control Air silencer GENERAL Paint, Caterpillar yellow, with black rails Vibration damper and guard Lifting eyes Engine and generator, three-point mounted to sub-base Lift provisions on base Oil drain extension Engine length drip pan 3516B Optional Equipment AIR INLET SYSTEM
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: requirements, visit www.catoilandgasinfo.com. 3512B Standard Equipment AIR INLET SYSTEM Separate Circuit aftercooler core, corrosion resistant coated (air side) Air cleaner, regular duty Dual Turbochargers, 152 mm (6 in) OD straight connection CONTROL SYSTEM Caterpillar A-III
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Equipment AIR INLET SYSTEM Separate Circuit aftercooler core, corrosion resistant coated (air side) Air cleaner, regular duty Dual Turbochargers, 152 mm (6 in) OD straight connection CONTROL SYSTEM Caterpillar A-III Electronic Engine Control, LH with Electronic Unit Injector
- Volt-Ampere: 738,000 to 1,138,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Douglas Electrical Components
Description: MIL-DTL-38999 Series Connectors MIL-DTL-38999 Series I Box Mount Connector The MIL-DTL-38999 Series I Box Mount Connector is a high-performance connector featuring a box-shaped housing for panel mounting. It is designed for demanding military and aerospace applications,
- Connector Type: Military Connector
-
Supplier: 3X Ceramic Parts Company Limited
Description: filling volume is > 2ml, the upper and lower deviation shall not exceed ± 0.5%. Before leaving the factory, the product has been air tight tested and loaded on the filling machine for filling accuracy test: the accuracy test method uses drinking purified water as the medium and adopts
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Douglas Electrical Components
Description: ensure durability and high performance in harsh environments Air-tight glass-to-metal seal makes it ideal for military and commercial defense and aerospace environments Available in various finishes and multiple pin options and configurations MIL-DTL-26482 Type hermetics are
- Voltage Rating: 1,000 volts
- Connector Type: Military Connector
-
Supplier: Douglas Electrical Components
Description: and supply chain management. Reduce weight and size due to the combination of connector types and materials. Our hermetic epoxy will bond to a variety of connector materials including metals and plastics. Locate a Technical Sales Engineer Features KEY BENEFITS Create hermetic,
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
Designed with a fully split configuration, the AH Type–2 allows for faster installation and maintenance, significantly reducing equipment downtime. Unlike traditional packing glands and stuffing boxes (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
space available inside the containers. "Thanks to the modular nature of Rousseau products, you can create layouts for spaces of all shapes and sizes and maximize use of every square foot available," said Randy Peardon, a defense industry specialist at Rousseau Metal. "For Rousseau, there's a solution (read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
challenges this presents. These lightweight, compact, hands-free gauges are shatter-proof and water-resistant (IP67) making them highly practical in a range of conditions. Plus, twin-crystal and right-angle probes increase flexibility for tight, awkward spaces. Corrosion is a critical threat (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Mars Metal Provide Elevator Contractors? At CECA, Mars Metal is connecting with elevator contractors and service teams that need lead products built around tight spaces, exact fit requirements, and certification and maintenance schedules that cannot stall. For elevator applications, that (read more)
Browse Weights Datasheets for MarsMetal -
, spray foam bonds tightly to building surfaces and prevents unwanted air infiltration. Benefits of Spray Foam Spray foam ranks among the best insulations for metal buildings due to its ability to seal gaps and eliminate drafts. It combines thermal efficiency with noise (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
Fully customizable and featuring proven safety mechanisms, Rousseau drawers support 400lb. each and have a lifetime warranty on the rolling mechanism. Choose Rousseau quality!
(read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
Designed to be attached to adjacent R housings, side cabinets create storage space for larger items. Two versions are available: side access or front access. The front option can be fitted with sliding shelves for easy access to contents.
(read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
For maintenance of vehicles, boats and aircraft, you can combine our shelving, mini-racking and heavy-duty drawers for optimal storage of any type of part.
(read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
For vehicle maintenance, our heavy-duty mobile cabinet is ideal for transporting tools. As well as 10 different heights to choose from, the heavy-duty drawers can hold 400 lb. each
(read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc.
More Information Top
-
OSCILLOMETRY DURING ANÆSTHESIA
Pachon’s oscillometer consists of a large, completely air tight metal box with a glass window (Fig. 1).
-
Soft Matter Gradient Surfaces: Methods and Applications
In our case, we have used an air - tight metal box with dimensions of about 40 × 30 × 15 cm3 .
-
Biofilm population dynamics in a trickle-bed bioreactor used for the biodegradation of aromatic hydrocarbons from waste gas under transient conditions
Then, the dishes were incubated in an air - tight metal box at 30 ◦C.
-
Microbial composition and structure of a multispecies biofilm from a trickle‐bed reactor used for the removal of volatile aromatic hydrocarbons from a waste gas
Then, the dishes were incubated in an air - tight metal box at 30 ◦ C.12 Pure cultures were isolated by striking out single colonies.
-
Metabolic changes associated with shoot formation in tobacco callus cultures
enclosed in each air - tight metal box , and chrunc ograms were allowed .
-
Involvement of sulfhydryl groups of chromosomal proteins in sister chromatid differentiation
a coverglass, and incubated overnight at room temperature in an air - tight metal box containing filter paper saturated with pyridine.
-
The development of a μ-biomimetic uncooled IR-Sensor inspired by the infrared receptors of Melanophila acuminata
The sensor is placed in an air - tight metal box with windows made of acrylic glass.
-
JAMA Network | JAMA | Handbuch der biologischen Arbeitsmethoden.
The author describes an instrument for recording the blood pressure, the instrument, including the recording device, being housed in an air - tight metal box .
-
Surface mount capacitor loop inductance calculation and minimization
Even if an air - tight metal box were a feasible solution,it still would not solveall the EMI problems since any unshielded I/O cable leaving the box can still radiate EMI.
Indicates content that may require registration and/or purchase.