Products/Services for Aircraft Fuel Vent Flame Arrestors
-
Flame Arrestors - (60 companies)Flame arrestors are safety devices for handling combustible gases. They prevent gas from burning back into a device and exploding. Flame arrestors are used in: storage tank vents fuel pipelines gas storage cabinets exhaust systems for internal... -
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Flame Photometers - (27 companies)Flame photometers read atomic emissions to detect the presence of metal salts, principally sodium (Na), potassium (K), lithium (Li) and calcium (CA). Flame photometers read atomic emissions to detect the presence of metal salts, principally: sodium... -
Fuels and Fuel Products - (348 companies)Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases... -
Filler Caps and Fuel Caps - (31 companies)...example. These seal the fuel system's access port to prevent evaporation and contamination. The devices come in two standard configurations, vented and non-vented. Two alternative-style fuel caps that have gained wide acceptance in the industry...
-
Flame Detectors - (183 companies)Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
-
Welding Accessories - (612 companies)...are at the same potential, greatly reducing the risk of electric shock. Flashback arrestors are used in oxyfuel and other gas welding operations. They consist of an element containing narrow passages extending through wire mesh or metal foam. If a flame...
-
Plugs, Stoppers, and Inserts - (417 companies)...and help to provide a secure fit inside a tube. Ribs are available on round, square, and rectangular plugs. Vented - Vented plugs are commonly used in the medical industry. The vent allows air flow during gas sterilization and prevents the cap from blowing...
-
Fall Arrest Systems - (410 companies)Fall arrest systems prevent personnel from falling in construction sites, factories, etc. Image Credit: New Pig Corporation. Fall arrest systems prevent personnel from falling in construction sites, factories, and other industrial locations...
-
Screens - (129 companies)...for a clean environment and flying objects, debris, or insects. Heavy duty screens can be used as a grate or grid, which may provide flooring on stairways or catwalks, or as security grates over open floor vents or drains. Screens are also used in bulk...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
Industrial Flame Arresters for Tank Safety . Installation: Tank Vent Lines, Pipeline Ends, Storage Tank Tops. Suitable Media: Gasoline, Toluene, Kerosene, Crude Oil and Other Flammable Materials. Flange Standards: ANSI B16.5, HG, GB, SH, JIS, EN. Applications. Oil Storage Tanks. Petrochemical Pipeline Systems. Fuel Storage Systems. Chemical Processing Equipment. Flammable Gas and Liquid Handling Systems. Manufacturing Expertise. Thinktank specializes in industrial safety valves and explosion protection equipment. Through advanced flame arresting... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Flame Arrester for Tank and Pipeline Safety The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and liquids. It effectively halts subsonic flame propagation, reducing explosion risks and protecting critical assets. Key Engineering Features. Wide Size Range: 2 " -12 " (DN50 -DN300) for flexible system integration. Corrugated Flame Arresting Core: Reduces flow resistance while maintaining high protection performance. Double Core... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Flame Arrestor Breather Valves for Tanks Industrial storage tanks handling volatile media often face pressure fluctuations, vacuum risks, and fire hazards. Improper venting can lead to tank deformation, vapor loss, or safety incidents in hazardous environments. These breather valves combine pressure control and flame protection. * Accurate pressure and vacuum relief protects tank structure. * Integrated flame arrestor prevents flame propagation. * Durable construction suits harsh industrial conditions. * Wide compatibility for various... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shenzhen Milvent Technology Co., Limited
Fire Arrestor Venting Unit for Battery Packs Product Overview. This battery pack ex-proof valve is a new type of venting unit with a fire arrestor function, designed to protect sealed enclosures from pressure-related failure while adding a layer of flame-arresting safety for battery pack applications. Why Venting Matters. Enclosures and containers are vulnerable to a range of issues, including failed seals, condensation, contamination, leakage, and structural failure. A change in internal pressure -- caused by temperature changes... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Shanghai Thinktank Process Management Co., Ltd
Breather Valves with Integrated Flame Arrestors Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors are designed to maintain safe operating conditions while providing an additional layer of fire protection. The valves automatically relieve excess pressure and prevent harmful vacuum formation, helping... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Control Instruments Corp.
Flame Analyzer to Monitor Vent Stream Admissions A company primarily engaged in the manufacture of industrial inorganic chemicals serving the food, building & construction, health, medicine and transportation markets, was requried to monitor trace levels of EDC (ethylene dichloride) from the vent stream of the PSA system. They came to Control Instruments for a solution and decided on the Model SNR650, Flame Ionization Detector. Read entire case study. Visit our website to find out how we can help you select the safest, most... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Mid-Mountain Materials, Inc.
The Role of Heat Shields in Aircraft Can Heat-Shielding Materials Enhance Aircraft Fuel Efficiency?. Air travel efficiency hinges on various interconnected factors. Altitude, flight duration, occupancy rates, and so on, all impinge on key metrics. But few areas affect aircraft efficiency as directly as fuel. A more accurate assessment might be that fuel efficiency is a central concept to the overall success of aviation. Fuels not only equate to around 30% of an airline 's costs but also contribute to environmentally harmful... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
Pexco
Aircraft Fluid Management Systems What Are Aircraft Fluid Management Systems?. Aircraft fluid management systems, or fluid handling systems, control the movement, regulation, and containment of liquids and gases used throughout an aircraft. These systems support environmental control systems (ECS), lavatory systems, hydraulic systems, fuel handling systems, and other mission-critical aircraft functions. To maintain reliability, aircraft fluid systems depend on precision-engineered components such as seals, valve bodies... (read more)Browse Uncategorized Products Datasheets for Pexco -
MSA Safety
See Flame Detectors in Action Explore MSA's flame detection capabilities with their on-demand demo at their state-of-the-art Detection Experience Center. Observe how MSA's flame detectors are designed to respond to the presence of flame, demonstrating their intended functionality under controlled conditions. Topics Covered Include: Review of facility, equipment, and test plan. Standard Fuel Type Selection. Test Lamp Response Test. Baseline Detection Test. Nuisance Alarm Rejection Tests. Field of View Detection Response... (read more)Browse Flame Detectors Datasheets for MSA Safety -
Mid-Mountain Materials, Inc.
SPECIALTY FLAME RETARDANT FABRICS on the other. The key features of this flame retardant fabric 's key features are that it has low heat and smoke release and is used as a barrier to smoke and fire. ARMATEX (R) NWF CargoTex. ARMATEX (R) NF 14 CARGO TEX was designed for aircraft flexible cargo liners and smoke curtains or anywhere a light weight, flexible and fire retardant fabric is needed. ARMATEX (R) NF 14 CARGO TEX meets or exceeds the requirements of BMS8-343, Type I & Ill and passes the FAAspecification for Radiant Panel Flammability... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
-
CRANFIELD UNIVERSITY
WANG XIAOYANG
Aircraft Fuel System Prognostics and Health Management
A vent valve is installed in each surge tank to allow a direct air connection between the fuel tank ullage space and the outer atmosphere during the refuelling operation or in the event of the innerting system malfunction, or aircraft descended dramatically. .... There are flame arrestors in the vent ports to make sure that a flame does not come inside the fuel tanks through the vent subsystem.
-
Federal Register > Friday, August 15, 2014 > [79 FR 48098] Fuel Tank Vent Fire Protection
…information published by investigating and airworthiness authorities using the Cabin Safety Research Technical Group aircraft accident database. .... Current technology flame arrestors installed in the transport fleet have been designed to have a capability to prevent flame propagation into the fuel tanks for up to 2 minutes and … seconds after flame enters the fuel tank vent and contacts the face…
-
Federal Register > Tuesday, February 2, 1999 > [64 FR 4959] Airworthiness Directives; Boeing Model 737-100, -200, -300, -400, and -500 Series Airplanes
(a) Within 48 months after the effective date of this AD, provide shielding and separation of the fuel system wiring (that is routed to the fuel tanks) from adjacent wiring, in … approved by the Manager, Seattle Aircraft Certification Office (ACO), FAA .... (b) Within 36 months after the effective date of this AD, install flame arrestors and pressure relief valves in the fuel vent system, in accordance with a method approved by the Manager, Seattle ACO.
-
Federal Register > Wednesday, April 22, 1998 > [63 FR 19852] Airworthiness Directives; Boeing Model 737-100, -200, -300, -400, and -500 Series Airplanes
…this AD, install components for the suppression of electrical transients, and/or install components to provide shielding and separation to the fuel system wiring that is routed to the fuel tanks from adjacent wiring … by the Manager, Seattle Aircraft Certification Office (ACO), FAA .... (b) Within 12 months after the effective date of this AD, install flame arrestors and pressure relief valves in the fuel vent system, in accordance with a method approved by the Manager, Seattle ACO.
-
Fuel Flash Point and Airline Maintenance Practices
Slop tanks, drums, etc., which are presently used to trap residual fuel , sump drainings, etc., and are now only partially closed, will have to connect soHdly to the aircraft . .... Vents from these tanks and containers will be required to be fitted with flame arrestors .
-
Federal Register > Friday, July 17, 1998 > [63 FR 38524] Airworthiness Directives; Boeing Model 737-100, -200, -300, -400, and -500 Series Airplanes
…Dorr Anderson, Aerospace Engineer, Propulsion Branch, ANM-140S, FAA, Transport Airplane Directorate, Seattle Aircraft Certification Office, 1601 … to require installation of components for the suppression of electrical transients, and/or installation of components to provide shielding and separation to the fuel system wiring that is … wiring; and installation of flame arrestors and pressure relief valves in the fuel vent system.
-
Federal Register > Thursday, August 21, 2014 > [79 FR 49429] Special Conditions: Airbus Model A350-900 Series Airplane; Airplane Level of Safety Provided by Co...
Service history of conventional aluminum airplanes has shown that fuel-tank explosions caused by ground fires have been rare on airplanes configured with flame arrestors in the fuel -tank vent lines. .... FOOTNOTE 1 Hill, R., and Johnson, G.R., "Investigation of Aircraft Fuel Tank Explosions and Nitrogen Inerting…
-
Federal Register > Thursday, April 3, 1997 > [62 FR 16014] Fuel Tank Ignition Prevention Measures
Two other methods for reducing post crash fires; incorporation of flame arrestors in fuel tank vents and incorporation of a method for shutting down fuel to the engines using both the normal and emergency shutdown means, were recommended by the SAFER Committee. .... Experience on military aircraft was not included in the SAFER committee review.
-
Federal Register > Friday, June 13, 2008 > [73 FR 33740] Airworthiness Directives; Lockheed Model 382, 382B, 382E, 382F, and 382G Series Airplanes
…382-28-20, Revision 4, dated May 21, 2007, which describes procedures for replacing the vent lines of the fuel tank with improved vent line assemblies having flame arrestors , installing ground fault interrupters … wiring to protect the fuel system pumps from short … an acceptable method of compliance if they are approved by the Manager, Atlanta Aircraft Certification Office (ACO…
-
Federal Register > Monday, May 7, 2001 > [66 FR 23086] Transport Airplane Fuel Tank System Design Review, Flammability Reduction, and Maintenance and Inspectio...
If all costs for all U.S. registered aircraft were to be included, the result would be .... As stated in the notice, "Typical transport category airplane fuel tank systems are designed with redundancy and .... The SFAR does not require installation of flame arrestors in fuel tank vents .
Indicates content that may require registration and/or purchase.