Products/Services for Aircraft Pressure Bulkhead Connector
-
Pipe Fittings - (1972 companies)Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting configurations. Piping vs. Tubing and Hose To begin, it may be important...SizeMaterialCategory -
Electrical Connectors - (3299 companies)...characteristic elements of solar modules. Solenoid Valve Connectors Solenoid valve connectors are used to connect solenoid valves and pressure switches. Solenoid valve connectors are often used as environmentally resistant junction boxes. These protective... -
Power Connectors - (807 companies)Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry... -
Cable Glands - (367 companies)...and/or equipment; may include applicable approvals for military and/or aircraft use. Cleanroom cable glands. Suitable for use in a cleanroom environment with the associated properties of maintaining positive pressure, prevention of dust and fluid ingress, etc... -
Tube Fittings - (1139 companies)...fittings can handle higher pressures and a wider range of operating parameters than standard compression fittings. Image Credit: ChiCompany. End fittings provide specific surfaces for connecting tubes. Clamp ends are fittings which allow tubes... -
Hose Fittings - (1196 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
-
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Pressure Test Connectors - (8 companies)Pressure test connectors are mechanical assemblies for leak testing and filling fluids. They comprise a fitting connected to a fluid source, a flow control valve, and a quick connecting fitting to make the connection with the destination assembly...
-
Pressure Sensors - (1184 companies)Pipe (BSP) -- Large diameter pressure connectors needed for lower pressure ranges. National Pipe Thread (NPT) -- Commonly used in automotive and aerospace industries. Unified Fine Thread (UNF) -- Commonly used in automotive and aerospace industries...
-
Gaskets and Gasketing - (1427 companies)Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces. The gasket must be able to maintain a seal under pressure and temperature changes. A number of different gaskets are available: pre-cut compression...
Product News
-
Douglas Electrical Components
PotCon Series Hermetic Bulkhead Connectors The PotCon (R) line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power and signal applications. This simplifies mating and un-mating of electrical connections in hermetically sealed environments such as a UHV testing system or semiconductor processing equipment. Hermetic... (read more)Browse Electrical Connectors Datasheets for Douglas Electrical Components -
PIC Wire & Cable
Aircraft Cable, Connectors & Assemblies PIC Assemblies - A complete solution to your design challenges. Correct cable assembly is key to maximizing the benefits of cable and connector technology. With PIC Assemblies, we take care of assembling cables to maximize their performance. PIC assemblies deliver outstanding mechanical and electrical performance while preserving signal integrity. Full range of cables and connectors. Custom solutions from design to end result. In-house assembly optimizes cable performance and durability... (read more) -
Eteily Technologies India Pvt. Ltd.
RP-SMA (F) Bulkhead to RP-SMA (M) Cable Assembly Eteily Technologies offers the RP-SMA Female Bulkhead to RP-SMA Male Cable Assembly, which is designed for reliable RF communication in wireless systems. This assembly allows flexible routing and secure connections between antennas and devices, including a sturdy RP-SMA female bulkhead connector, a 2 m RG316 coaxial cable, and a right-angle RP-SMA male connector. Its precise design assures little loss and consistent performance across WiFi, cellular, IoT, and broadband applications. Key... (read more)Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
N (F) Bulkhead to Dual SMA (M) Y-Splitter RF Cable Eteily Technologies introduces N-Female Bulkhead to 2 x SMA Male Y-Type Splitter/Combiner Cable Assembly which enables flexible RF routing and signal distribution across various devices. This Y-type assembly, which includes a durable N-female bulkhead connector, a 15 cm RG316 coaxial cable, and twin SMA male connectors, enables signal splitting or combining in wireless systems without the need for cumbersome gear. Suitable for WiFi, cellular, IoT gateways, MIMO systems, and antenna diversity... (read more)Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
PIC Wire & Cable
Custom Aircraft Cable Assemblies Correct cable assembly is key to maximizing the benefits of cable and connector technology. With PIC Assemblies, we take care of assembling cables to maximize their performance. PIC assemblies deliver outstanding mechanical and electrical performance while preserving signal integrity. Full range of cables and connectors. Custom solutions from design to end result. In-house assembly optimizes cable performance and durability. Specially designed tooling and highly skilled technicians ensure your... (read more) -
GGB
Aircraft Bearings for the Aeronautic Industry of aerospace applications from landing gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry: Landing Gear Struts. Wing Flap Actuators. Hydraulic Fuel Pumps. Flight Control Systems. Electric Actuators. Engines. Aircraft Interiors: Seat Mechanisms. Overhead Baggage Compartments. Cargo Bay Floors. Latches. Hinges. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus. Watch > > >GGB -- Your... (read more) -
Pexco
Aircraft Fluid Management Systems and dimensional stability over thousands of flight cycles. Aircraft lavatory systems depend on a network of vacuum waste management components that operate under pressure differentials with exposure to aggressive cleaning chemicals and wastewater. Precise Aerospace manufactures critical components including toilet vacuum impellers, valve bodies, seals, seal assemblies, bushings, and structural mounting hardware that ensure leak-free and efficient system operation. By leveraging advanced materials... (read more)Browse Uncategorized Products Datasheets for Pexco -
GGB
Bearings interior aircraft applications Aerospace Bearings. In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed regulations and safety requirements, they also help provide exceptional ride quality for passengers. That 's why they 're trusted by everyone in the aerospace industry --including all major manufacturers of commercial and military aircraft, as well as their Tier-1 suppliers. From productivity... (read more) -
Technetics Group
Critical Sealing Solutions for Commercial Aircraft Commercial Aircraft Market. In the commercial aircraft market, Technetics provides seals for critical applications such as engine mainshafts and engineered components for systems such as APU inlets and exhaust. With decades of experience, our solutions can withstand extreme temperatures, pressures, and other harsh conditions an aircraft experiences. These products help improve the safety and efficiency of commercial aircraft and provide cost savings through increased longevity and reduced... (read more)Browse Inflatable Seals Datasheets for Technetics Group -
GGB
Boosting Aircraft Efficiency with GGB Bearings Optimizing aircraft efficiency with lightweight GGB bearing solutions. In aerospace engineering, weight reduction is key to performance and efficiency. GGB's lightweight bearings offer excellent wear resistance, eliminate external lubrication and deliver measurable impact on overall aircraft efficiency. Connect with us on our social media channels: LinkedIn. Twitter. Watch > > >GGB -- Your Bearing Solutions Provider. About GGB Bearing Technology. GGB is the world 's leading manufacturer... (read more)
-
The airworthiness and reliability of aircraft electrical systems
The use of plug-and-socket connectors at fuselage pressure bulkheads is of doubtful advantage in civil aircraft , since major repairs to wings and the replacement of damaged cables should be very infrequent.
-
Fiber Optics Application To A-7 Aircraft
Since the bulkhead - pressure require- ment of the A -7 aircraft is only 30 psi, the pressure integrity of this connector is more than sufficient.
-
Conformal phased array antenna design
The combination electrical con- nector and central support hub provides the major support for the panel and installed in a doubler mounted bulkhead type fitting with O … … surfaces to provide a pressure tight feed- through into the interior of the aircraft .
Indicates content that may require registration and/or purchase.