Products/Services for Akm Temperature Indicators
-
Temperature Indicators - (429 companies)Temperature indicators are designed for temperature monitoring and analysis. Temperature indicators either come equipped with an integral sensor, or require sensor input. Approximately 16% of all process instrumentation measures, indicates...Input OptionsLocal InterfaceDisplay Type -
Biological Indicators - (42 companies)...include: strips. discs. suspensions. test tubes. ampoules. Spore strips are biological indicators that are packaged in a pouch made of glassine, a paper that is resistant to moisture and air at ambient temperatures and pressures. Spore discs... -
Damage Indicators - (31 companies)...mechanical device, or electronic event recording device. As their name suggests, damage indicators provide a visual indication (such as a change in color) to signal that a product or package has been exposed to adverse conditions of temperature...
-
Temperature Indicating Coatings and Materials - (53 companies)...paints and materials are leuco dyes, thermochromic liquid crystals, and chemical indicators. Leuco Dyes. Leuco dyes contain molecules that exhibit two forms, one of which is colorless. They undergo a reversible color change that occurs over a temperature... -
Flow Computers, Totalizers, and Indicators - (284 companies)Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may... -
Noncontact Infrared Temperature Sensors - (375 companies)...or transducers. Gauges or indicators. Instruments or meters. Specifications. Operating specifications for noncontact infrared temperature sensors include technology type and electrical outputs. Common technologies include: Thermal-based bolometers...
-
Temperature Sensors - (625 companies)...temperature probe that can be connected to a programmable controller or indicator. o Temperature and liquid level sensor combination units are designed for use with liquid level switches. These temperature sensors may incorporate RTD or thermocouple...
-
Grounding Indicators - (19 companies)Grounding indicators are used to monitor and verify the presence of grounding systems. The purpose of a grounding indicator is to continually verify that a connection to ground is maintained in areas where potentially flammable materials are stored...
-
Pilot Lights and Indicator Lights - (383 companies)...for higher temperature filaments which can produce more light given the same energy (higher color temperature). This favors their use as daytime indicators and warning lights which require brighter light. Product Specifications. Important specifications...
-
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified. Dimensional indicators and comparators are instruments for comparative measurements where the linear movement of a precision...
Product News
-
HydraCheck Inc.
Inline Flow Indicator With Temperature Sensor Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2 " (63 mm) diameter dial ensures that quick checks can be made to determine pump performance and setting of flow control valves. They can be used on mobile and industrial hydraulic circuits. Also, lubrication and coolant systems using oil. These direct-acting flow indicators can be installed in hazardous areas or on applications... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
PCE Instruments / PCE Americas Inc.
Power Indicator PCE-ND30 in up to 10 groups with 8 measurement parameters. In addition to displaying the current measured values, the power display can also represent maximum and minimum values. Two built-up relays can be used for alarming at reduced or crossing borders. Optionally, the user still a 0/4 ... 20 mA analog output and two inputs for PT100 temperature sensors. Also, the power indicator can be equipped with an 8 GB memory and Ethernet interface. The network interface can be accessed on a web interface... (read more)Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Altech Corp.
Broad Range of Altech Digital Indicators Altech 's low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and reliable operation matter. 7 segment LED displays. * Compact sizes. * Multiple color options. * Voltage ranges include 65 to 280 V AC, 80 to 150 V AC, and 10 to 26 V DC. * +-1% voltage accuracy. * Current indicator ranges include 0... (read more)Browse Pushbutton Switches Datasheets for Altech Corp. -
Parker Sporlan Division
See-All Moisture Indicator The Sporlan Type See-All moisture liquid indicator combines two functions of moisture and liquid indication into a single economical product. The indicator is a porous filter paper that is sensitive to moisture. A green dark color indicates the refrigerant is dry. A yellow color indicates the refrigerant is wet. The indicator is formulated so that it changes color at the moisture levels generally accepted as the safe operating range. Also, one can see through the sight glass to determine... (read more)Browse Sight Windows Datasheets for Parker Sporlan Division -
Osborne Industries, Inc.
Power Function Indicator Light The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented system indicates proper operation of connected devices with varying voltages with consistent LED light brightness. Lights will not dim as output power varies in connected devices. Applications include: Heat tapes on pipes, gutters, and other surfaces like heated walkways. Engine block heaters... (read more) -
OTTO Controls
Indicator Lights with Legends Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform panel appearance in your applications. Choose up to 70 different standard legends, 6 lens colors, 5 legend colors and 4 LED colors with 4 voltage options. (read more)Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
Hottinger Brüel & Kjær A/S
Handheld Indicator for Precise Mobile Calibrations To support engineers working within demanding industrial and metrological environments, HBK has created a portable device which simplifies complex set ups and helps maintain measurement accuracy across diverse systems - DA110 Handheld Indicator. The tool has been designed to address these challenges by providing a complete, versatile and configurable measurement chain. Engineered to seamlessly integrate with a wide variety of strain gauge sensors (full bridge, 4- or 6-wire, 80 to 5000 O... (read more)Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
BinMaster, Inc.
New Rotary Paddle Level Indicators Measure. Detect. Alert. Meet BinMaster --an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level indicators. Proudly made in Lincoln, Nebraska, USA, BinMaster ensures quality and reliability, following ISO-9001:2015 processes. BinMaster rotaries are offered with a wide variety of voltages and hazardous location approvals. And you can choose from... (read more)Browse Level Sensors Datasheets for BinMaster, Inc. -
Tronics Microsystems
MEMS accelerometer that focus on key indicators When used to continuously monitor vibrations of rotative equipment, large bandwidth 20 000Hz Digital MEMS accelerometer can deliver raw data up to 1Mb/s. Existing IIoT networks often offer 100kb/s or less band pass. With embedded computation capabilities, Edge accelerometer computes locally key machine heath indicators and transmits them in a reduced data transfer form down to kb per hour. Bearing or gearing mechanical issues of rotative equipment can create vibrations up 20 000Hz. Thanks... (read more) -
BinMaster, Inc.
BinMaster's ATEX-Approved Rotary Level Indicators BinMaster, a leading innovator in bulk material level measurement solutions, proudly announces the launch of its ATEX-approved rotary level indicators, designed for installation in hazardous environments. Select models of the BMRX-100, BMRX-200, and BMRX-300 models are now certified to meet Class I and Class II ATEX standards, ensuring safe and reliable operation in explosive atmospheres where flammable dust and gases are present. Engineered for performance in industries such as agriculture... (read more)Browse Level Sensors Datasheets for BinMaster, Inc.
-
Thermodynamics of the dissipative two-state system: a Bethe Ansatz study
…of the DTSS model, solving the BA equations for ar- bitrary asymmetry and temperature for both α … such as scal- ing, strong coupling limit, energy scales, etc. appear in the AKM and the DTSS .... As we shall see, there are clear indicators in the specific heat, C(T ), for dis- tinguishing…
-
Signature effects of spin clustering and distribution of spin couplings on magnetization
behaviour in Ni–Fe–Mo and Ni–Fe–W alloys
E-mail: akm @bose.res.in (A K Majumdar) . .... Spontaneous magnetization as a function of temperature is investigated for a number of disordered Ni–Fe–Mo and Ni–Fe–W … that these distinctive features corresponding to the three important temperature regimes provide macroscopic indicators of signature effects…
-
Drinking Water Treatment
…Multistage flash distillation, 56, 57 Multi-use device, 52 Multi-wick solar still, 170, 171 Munir AKM . .... stills, 165, 166, 180, 189 Pasteur F (1928), 164 Pasteurization, 8, 9, 10, 13, 22, 29, 35, 36, 37, 216, 217, 226, 227, 228 Pasteurization device, 38, 43, 46, 50, 51, 53 Pasteurization indicator , 50, 51 Pasteurization temperature , 23, 24, 25, 26…
-
Clay mineralogy of archaeological soil: an approach to paleoclimatic and environmental reconstruction of the archaeological sites of the Paharpur area, Badalga...
…of Geosciences, Lu Mo Road 388, Wuhan 430074, People’s Republic of China e-mail: akm .masudalam@gmail.com. .... Singer (1978, 1980, 1984, 1987, 2002), etc. have used clay min- erals as paleoclimatic and environmental indicators . .... In addition, the paleoclimatic data thus obtained is compared with the global paleo- temperature curves as proposed…
-
Gas chromatographic–mass spectrometric investigation of metabolites from the needles and roots of pine seedlings at early stages of pathogenic fungi Armillaria...
(1989) Trehalose synthesis in mycorrhizae of Norway spruce: an indicator of vitality. .... (1978) Effect of soil temperature and atmosphere on growth of Armillaria rhizomorphs. .... Robinson RM, Sturrock RN, Davidson JJ, Ekramoddoullah AKM , Morrison DJ .
-
Removal of dust from sinter gases in two-stage gas cleaners
…312 sintering machines of No. 2 Sintering Plant of Karaganda Combine, on the AKM -85/160 sintering machine .... The water supply system for the gas cleaner includes automatic and remote measurement and con- trol of the consumption of water at each point of water consumption, indicators of the levels of … and measurement of the temperature and vacuum of the…
-
9K33 Osa
…the temperature within the vehicles at between +15°C and +30°C when the outside temperature is between +35°C .... Retia (Czech Republic) OSA- AKM Modernisation includes: IFF Mark 12 interrogator integration including IFF antenna Modernisation of … type by commander by gunner commander's override Main armament traverse angle speed acceleration indicator Cupola traverse Main…
-
Compositions and sources of extractable organic matter in Mesopotamian marshland surface sediments of Iraq. I: aliphatic lipids
Pertanika J Sci Technol 6:171–182 Al-Saaidi HA, Antoin SE, Nurul-Islam AKM (1981) Limnology investigation .... Isolation of 2,6,10,14-te- tramethylpentadecane by high temper- ature gas-liquid chromatography. .... (1978) Organic geochemical indicators of palaeoenvironmental con- ditions of sedimentation.
-
Effect of microstructure on elevated-temperature fracture behaviour of two-dimensional carbon/carbon composites
…larger cumulative wake component of the ACC-4 is evident in the greater AKm and AKR quantity. .... At elevated temperature , these quantities separate even further, with the ACC-4 improving considerably. .... A second indicator of wake zone tough- ening effectiveness may be obtained from the high- temperature behaviour…
-
Microbiological analysis of Panchagavya, vermicompost, and FYM and their effect on plant growth promotion of pigeon pea (Cajanus cajan L.) in India
(2009) Pseudomonas sp. strain AKM - P6 enhances tolerance of sorghum seedlings to elevated temperatures . .... (1994) Soil enzyme activities as indicators of soil quality.
Indicates content that may require registration and/or purchase.