-
Supplier: Accuratus Corporation
Description: an excellent combination of properties and an attractive price, it is no surprise that fine grain technical grade alumina has a very wide range of applications. Aluminum oxide, commonly referred to as alumina, possesses strong ionic interatomic bonding giving rise to it’s desirable
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Dielectric Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 78nm; 180nm; 136nm
- Particle / Feature Size: 78 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: Matexcel
Description: Storage: Store at room temperature Concentration: 85% Alpha, 15% Gamma Size: 48nm
- Particle / Feature Size: 48 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
-
Supplier: Matexcel
Description: Storage: Store at room temperature Concentration: 0.22 Size: 28nm
- Particle / Feature Size: 28 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and
- Applications: Abrasive / Erosive Wear Protection
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Advanced Abrasives Corp.
Description: (gamma), 0.1 µm (alpha/gamma), 0.3 µm (alpha), and 1.0 µm (alpha) Applications: Lapping and polishing of Ceramics, glass, precision optics, Quartz, Sapphire, Silicon, Germanium, Gallium Arsenide, Cadmium Telluride, Piezo Electric crystals and metallographic specimen preparation.
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Optics / Optical Grade
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Description: Durafrax 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax 2000 is our most
- Density: 3.5199977784327547 g/cc
- Max Use / Curie Temperature: 1,250 C
- Thermal Conductivity: 18 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.3 µm/m-C
-
Supplier: Saint-Gobain NorPro
Description: Some catalyst carriers in this series are available in monomodal, bi-modal or tri-modal pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances,
- Specific Surface Area: 0.0275 to 4.5 m²/g
- Pore Size: 75 to 75,000 nm
- Material: Aluminum Oxide
- Features: Specialty / Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain Ceramic Materials' Polycrystalline Alumina Polishing Slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 Nano Slurries, 9240nanometers. The unique composition of extremely small crystals, primarily alpha alumina, results in an
- Materials / Substrates Finished: Aluminum, Ceramics / Glass
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Saint-Gobain Innovative Materials
Description: For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst
- Diameter: 0.1181103 to 19.68505 inch
- Density: 0.844891715255975 to 1.6597872749407316 g/cc
- Width / O.D.: 0.1181103 to 19.68505 inch
- Mechanical Qm: 0
-
Supplier: ASTM International
Description: glass and glass-ceramic biomaterials in bone and soft tissue has been demonstrated in clinical use (1-12)2 and laboratory studies (13-17). 1.3 This specification excludes synthetic hydroxylapatite, hydroxylapatite coatings, aluminum oxide ceramics, alpha- and beta-tricalcium
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: automotive clear coat polishing Appropriate for polishing of metals Appropriate for polishing of ceramics High purity alpha Al2 O3 slurries Readily available in commercial quantities Provides fast MRR and controlled surface finish Fine crystal size for improved gloss performance Elimination
- Compound / Abrasive Type: Aluminum Oxide
- Materials / Substrates Finished: Coatings / Paint
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: batch-to-batch. Our soft alumina slurry has shown that when used in select chemistry packages, it can provide good rates and selectivity for Cu CMP applications with superior defectivity performance. The hardness of this particle is slightly lower than an alpha alumina particle, which may be
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
- Materials / Substrates Finished: Semiconductors / Electronics (Wafers)
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making
- Length: 24 inch
- Width / O.D.: 24 inch
- Thickness / Wall Thickness: 1 inch
- Max Use / Curie Temperature: 1,650 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making
- Length: 24 inch
- Width / O.D.: 24 inch
- Max Use / Curie Temperature: 1,650 C
- Coeff. of Thermal Expansion (CTE): 0.000007 µm/m-C
-
Description: Hexaloy® SA SiC outperforms tungsten carbide and aluminum oxide in all chemical categories. The ability of Hexaloy® SA SiC to resist corrosion along with its excellent surface finish characteristics makes it ideallu suited to applications involving heat exchangers,mechanical
- Density: 3.1 g/cc
- Max Use / Curie Temperature: 1,900 C
- Thermal Conductivity: 125.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.02 µm/m-C
-
Description: reaction-bonded SiC's, tungsten carbides and aluminum oxides.
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
- Applications: Wear Parts / Tooling
-
Description: 1500 ° C without mechanical load; Biological inertia, food compatibility. Aluminum Oxide Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Aluminum
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: The ceramics end effector with High functional, high temperature durability, high wear resistance is used for a long time in a high temperature environment without causing damage, and the wear of the material to be moved is also reduced to a minimum, effectively controlling the diffusion of impure
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
- Applications: Refractory / High Temperature Materials
-
Description: Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al₂O₃) and Aluminum
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Aluminum Nitride, Other, Specialty / Other, Specialty Ceramic
- Applications: Electronics / RF-Microwave
-
Description: Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
- Shape / Form: Tube Stock
-
Description: Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: MCH heater (Metal Ceramic Heater, a high-performance ceramic heating solution specifically designed for mass spectrometers and analytical instruments) can be used as a source heater or a gas channel heating element. It rapidly and uniformly heats liquid or gas samples to an gaseous state, allowing
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
-
Description: Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic tube is the essential insulating
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Description: Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and is available in pore sizes ranging from 6 to 90 microns. Maximum Temperature Up to 1000C for
- Max Use / Curie Temperature: 1,000 C
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Carbide Materials, Other, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
-
Description: Feeling as the polished jade, fine and smooth texture. Chemical corrosion resistance, water resistance, oxidation resistance. Powerful wear resistance, long-term maintenance of appearance. No metal ions emit, No reaction with cosmetics. Carefully designed tip according to human engineering,
- Alumina / Aluminate Type: Alumina / Aluminum Oxide, Alumina-Zirconia
- Features: Specialty Ceramic, Zirconia
-
Supplier: MPF Products, INC.
Description: Package = 1 Foot Length”
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Knowles
Description: High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services!
- Length: 1 to 4 inch
- Width / O.D.: 1 to 4 inch
- Thickness / Wall Thickness: 0.025 inch
- Coeff. of Thermal Expansion (CTE): 0.55 to 10.1 µm/m-C
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Ceramic structural parts is a general term for various complex shapes of ceramic parts, material option: alumina ceramics, zirconia ceramics, silicon nitride ceramics, aluminum nitride ceramics, silicon carbide ceramics, porous ceramics. Made of high purity ceramic raw materials, through dry
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Aluminum Nitride, Carbide Materials, Other, Silicon Carbide, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
- Applications: Structural
-
Description: According to the demands of customers,printing the circuit on the Al₂O₃/AIN ceramic tapes,after lamination, slicing, high temperature co-firing, brazing, gold plating and other processes, a ceramic and metal integrated package structure with a certain high air tightness is formed.(HTCC)Features1.
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Insaco, Inc.
Description: These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004″, pumping is possible without use of flexible seals. Applications include cryogenic
- Alumina / Aluminate Type: Alumina / Aluminum Oxide, Sapphire
- Shape / Form: Fabricated / Custom Shape
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: The application of silicon carbide ceramic guide rails are: silicon carbide ceramic guide rail, is one of the core components of semiconductor lithography machine, applied to: Silicon carbide ceramic air flotation motion platform, silicon carbide ultra-precision moving platform, silicon carbide
- Length: 62.99216 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other, Silicon Carbide
Find Suppliers by Category Top
More Information Top
-
Direct conversion of methane to C sub 2 's and liquid fuels
In Procedure X, a 9 weigh t percent silver on alpha aluminum oxide catalyst is made .
-
Metallographic Polishing by Mechanical Methods
Also recommended is a preliminary polishing stage using a slurry of a 1 μm grade alpha alu- minum oxide followed by a finishing stage using a 0.01 μm grade gamma aluminum oxide, with a short napped suede polishing cloth being recom…
-
Processing parameter effects on the reaction bonding of aluminum oxide process*
Although there is no large (>4 vol %) amount of ZrO2 addition, alpha aluminum oxide ceramics with 97% TD have been produced by optimizing the processing parameters such as fine (<1.5 µm) Al particles and slower heating rate during the liquid…
-
Journal of Propulsion and Power > Analysis of crystalline phase aluminum oxide particles from solid propellant exhausts
Fig. 2 Alpha aluminum oxide infrared absorption spectra.
-
Dictionary of Gems and Gemology
Synthetic corundum is produced from pure alpha aluminum oxide free from potash (corresponds to white sapphire, which is known as walderite) in an oxyhydrogen flame.
-
Selected Patents Related to Thermal Spraying
The thermally sprayed powder contains from 45 up to 99 mass% chromium dioxide and from 1 up to 55 mass% alpha aluminum oxide , and less than 50 shares per one million of the alkaline metals and the alkaline earth metals stabilizing chromium…
-
High‐Temperature Mechanical Properties of Ceramic Materials: II, Beta‐Eucryptite
O n the Growth of Alpha Aluminum Oxide Platelets from the Vapor .
-
CERAMIC ABSTRACTS
J.J D. Growth of alpha aluminum oxide platelets from vapor.
-
Dictionary of Gems and Gemology
Synthetic corundum is produced from pure alpha aluminum oxide free from potash (corresponds to white sapphire, which is known as walderite) in an oxyhydrogen flame.
-
Fabrication Methods for Precision Optics
It is produced from very pure (>99%) fused alpha aluminum oxide stock.
Indicates content that may require registration and/or purchase.