-
Supplier: Accuris
Description: SILICON CARBIDE, ALPHA, SINTERED
-
Supplier: Thermal Ceramics
Description: MORSIL nitride bonded is refractory grade alpha silicon carbide. The alpha silicon carbide crystals impart high thermal conductivity and refractoriness, low thermal expansion and outstanding abrasion/erosion resistance. To manufacture MORSIL nitride bonded,
- Features: Specialty / Other
-
Description: Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal
- Applications: Armor / Ballistic Protection, Refractory / High Temperature Materials, Wear Parts / Tooling
- Features: Carbide Materials, Other
- Shape / Form: Fabricated / Custom Shape
- Carbide Type: Silicon Carbide
-
-
Description: silicon carbides and tungsten carbides, Hexaloy® SP SiC contains no free silicon phase or metallic binder subject to corrosive attack. This material is a fine grain, single phase SiC product produced via pressureless sintering of submicron silicon
- Features: Carbide Materials, Other
- Shape / Form: Fabricated / Custom Shape
- Carbide Type: Silicon Carbide
- Applications: Wear Parts / Tooling
-
Supplier: Saint-Gobain Innovative Materials
Description: materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120
- Diameter: 0.1181103 to 19.68505 inch
- Density: 0.5599282373294034 to 1.3598257192285512 g/cc
- Width / O.D.: 0.1181103 to 19.68505 inch
- Features: Carbide Materials, Granular Fill / Bed Media, Other, Silicon Nitride, Specialty / Other, Specialty Ceramic
-
Supplier: Saint-Gobain NorPro
Description: materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120
- Diameter: 0.1181103 to 19.68505 inch
- Density: 0.5599282373294034 to 1.3598257192285512 g/cc
- Width / O.D.: 0.1181103 to 19.68505 inch
- Applications: Chemical / Materials Processing
-
Description: Hexoloy® silicon carbide is one of the hardest high-performance materials available. Hexoloy sintered alpha silicon carbide will outperform other commercially available ceramics or metal alloys, including superalloys. Hexoloy silicon carbide is ideal
- Applications: Armor / Ballistic Protection
- Features: Carbide Materials
- Shape / Form: Fabricated / Custom Shape, Spout / Nozzle (Launder Pouring / Atomization), Tile
- Carbide Type: Silicon Carbide
-
Description: Technical Data Hexoloy® SA SiC is a pressureless, sintered form of alpha silicon carbide, with a density greater than 98 percent theoretical. It has a very fine grain structure (4 - 10 microns) for excellent wear resistance and contains no free silicon, which makes it
- Density: 3.1 g/cc
- Max Use / Curie Temperature: 1,900 C
- Thermal Conductivity: 125.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.02 µm/m-C
-
Supplier: Conax Technologies
Description: Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering
- Diameter or Width Range: 0.002 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Plug or Quick Connect
- Features: Thermocouple
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SILICON CARBIDE MOSFET, ENHANCEM Product overview: AOK065V120X2 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- PD: 187,500 milliwatts
- TJ: -55 to 175 C
- Features: MOSFET, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1200V SILICON CARBIDE MOSFET Product overview: AOM065V120X2Q from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- PD: 187,500 milliwatts
- TJ: -55 to 175 C
- Features: MOSFET, Other
-
Supplier: Win Source Electronics
Description: Active Package / Case: TO-247-3 Supplier Device Package: TO-247 Base Product Number: AOK065 FET Type: N-Channel Technology: SiC (Silicon Carbide Junction Transistor) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 40.3A (Tc) Drive Voltage (Max Rds On, Min
- PD: 187,500 milliwatts
- TJ: -55 to 175 C
- Features: MOSFET
- Polarity: N-Channel
-
Supplier: Epsilon Technology Corp.
Description: side cut-out or with other support brackets. The standard temperature version (to 1200 °C) is supplied with high purity alumina rods. The high temperature option is furnished with alpha grade silicon carbide rods. Rods are made to order to the length required for your furnace.
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Deflectometers and Extensometers - High Temperature Fracture Mechanics Clip-On Gage -- Model 3548CODSupplier: Epsilon Technology Corp.
Description: grade silicon carbide rods. Rods are made to order to the length required for your furnace. Mounting brackets may be integrated with the furnace cut-out. Epsilon can also provide optional load frame mounting brackets to fit your test frame. Contact edges on the test sample should be
- Test Temperature: 2,192 F
- Test Standard: ASTM
- Test Fixture Type: Extensometer
- Application: Tensile
Find Suppliers by Category Top
Featured Products Top
-
Manufacturing of Silicon Carbide (SiC) Silicon carbide (SiC) mirrors are advanced optical components known for their high stiffness, thermal stability, and lighweight properties, making them ideal for custom precision space optics, large telescopes, high-speed scanning (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
. C24-SASIC37-AL-U-T5CI(PG4BL)–6.00" Tungsten-rhenium Type C assembly with sintered alpha silicon carbide sheath tubewell for use in metal sintering applications. S24-AL18-AL-B-PJ-48.00"–SP Thermocouple for monitoring surface temperature during the manufacturing (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies
More Information Top
-
Pressure‐Sintered Silicon Carbide
Such plaques were produced by hot-pressing commercial alpha silicon car- bide under 10,000lb. per sq. in. at a maximum temperature of approximately 4600'F.
-
Effect of Lateral Cracks on Fracture Toughness Determined by the Surface‐Crack‐in‐Flexure Method
A series of tests were conducted on sintered alpha silicon carbide with different amounts of material removed after indentation.
-
Sintering of nano crystalline α silicon carbide doping with aluminium nitride
In this paper, we report studies of sinterability of nano crystalline alpha silicon carbide with addition of alumi- nium nitride, its effect on microstructure and the mecha- nism of sintering.
-
Static Fatigue in High-Performance Ceramics
The paper will focus on the two high-performance ceramics, hot-pressed sil- icon nitride (HPSN) (NC-132 grade, Norton Co., Worcester, Mass.) and sin- tered alpha silicon carbide (SASC) (Carborundum Co., Niagra Falls, N.Y.), for which the greatest body of…
-
Lifitime Prediction for Ceramic Tubular Components
In this paper, a methodology to predict the lifetimes for sintered alpha silicon carbide (SASC) tubes, expected to fail due to SCG mechanism, will be shown.
-
Performance analysis of matrix fuel for a passive pressure tube light water reactor
The fourth type of specimen tested was sintered alpha silicon carbide .
-
Solar thermal hydrogen production process: Final report, January 1978-December 1982
The method of attaching the flanges and nozzle will probably be determined by the supplier; reaction sintered silicon carbide bodies can be brazed, using elemental silicon as the braze material, while sintered alpha silicon carbide bodies can be mated in the green…
-
Advanced Turbine Technology Applications Project (ATTAP) and Hybrid Vehicle Turbine Engine Technology Support project (HVTE-TS): Final summary report
Carborundum Alpha Silicon Carbide Ceramic Combustor for Use with Baseline Turbine Scroll....5-2 Figure 5-2.
Indicates content that may require registration and/or purchase.