-
Supplier: BNB INT. Co., Ltd.
Description: This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable) Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc.
- Diameter / OD: 0.0787402 to 2.00000108 inch
- Ceramic Material: Alumina
- Features: Ceramic Balls, Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
- Applications: Sprayers / Pumps
-
Supplier: Union Process, Inc.
Description: 99.9% Balls Specific Gravity: 3.9 Hardness: Hv 1750 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 10mm
-
Supplier: Union Process, Inc.
Description: 99.5% Balls Specific Gravity: 3.4 - 3.7 Hardness: Hv 1350 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 8mm, 10mm, 15mm, 20mm
-
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: NANO ALUMINA CERAMIC GRINDING BALL Alumina beads are specially used for high-energy mills which require high degree of precision. They are a spherical shape with with high mechanical properties and high wear resistance. Application Metal industry, zirconium silicate industry,
- Length: 0.787402 inch
- Density: 2.1999986115204715 g/cc
- Material Type: Alumina / Aluminum Oxide
-
Description: The Zirconia Ceramic Ball mill jar is one part of all kinds of grinding and mixing materials equipment. During the various types of ball mill jars, horizontal and planetary ball mill equipment are mostly used. Now let's explore the differences between these two types of
- Applications: Electronics / RF-Microwave
- Features: Specialty / Other
-
Supplier: Boca Bearings Company
Description: Balls
- Features: Specialty / Other, Aluminum / Aluminum Alloy (UNS A), Ceramic Balls, Metal Balls
- Ceramic Material: Alumina
-
Description: Advantages Of Alumina Spherical Parts Alumina Spherical Parts have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Ceramic Insulator Alumina Ceramic plunger Alumina Ceramic Nozzle Alumina Ceramic Piston / Plunger Alumina Ceramic Ball Material Datasheet of Alumina Ceramic : Properties - Units - 95% Alumina - 99% Alumina - 99.5% Alumina
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Description: Advantages Of Alumina Ceramic Bolt Alumina ceramic bolt have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: Alumina (Aluminum oxide) is extremely hard and has a very high melting point. Alumina ceramic is the most common and traditional technical material. High purity alumina has excellent electrical insulation properties, as well as high chemical resistance and low thermal expansion.
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: thermal conductive ceramic chips is increasing. While 95 alumina ceramics are highly sought after, it also gives birth to the rapid development of alumina ceramic manufacturers and companies. Alumina ceramic ball and a series of related business companies came into being
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Applications: Electronics / RF-Microwave
-
Description: Advantages Of Alumina Ceramic Positioning Pin Alumina ceramic positioning pin have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance,
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: environments Roller and ball bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality
- Oxide Type: Alumina / Aluminum Oxide
-
Description: Mechatronics Optical applications Machine-construction Positioning Guide parts Coatings, Transport ceramic rollers Ceramic Dies Textile machine parts, Furnace parts Rotating equipment Ceramic Sliding Bearings Ceramic Ball bearings Mechanical seals Ceramic Plungers Ceramic Valves / fittings,
- Material Type: Alumina / Aluminum Oxide
- Performance Features: Coated
- Shape / Form: Fabricated / Custom Shape, Liner - Modular / Sectional, Spout / Nozzle (Launder Pouring / Atomization)
- Applications: Optics / Optical Grade, Wear Parts / Tooling
-
Supplier: Saint-Gobain Innovative Materials
Description: Denstone® 99 high-alumina support media are 99+% alpha alumina and a maximum of 0.2 wt% SiO2. This high degree of purity makes Denstone 99 alumina balls ideal for high-temperature systems with an influx of steam such as secondary reformers in ammonia plants where leached
- Diameter / OD: 0.1181103 to 2.9527575 inch
- Ceramic Material: Alumina
- Features: Ceramic Balls, Specialty / Other
-
Description: environments Roller and ball bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: Saint-Gobain NorPro
Description: Denstone® 99 high-alumina support media are 99+% alpha alumina and a maximum of 0.2 wt% SiO2. This high degree of purity makes Denstone 99 alumina balls ideal for high-temperature systems with an influx of steam such as secondary reformers in ammonia plants where leached
- Diameter / OD: 0.1181103 to 2.9527575 inch
- Ceramic Material: Alumina
- Features: Ceramic Balls, Specialty / Other
-
Description: Advantages Of Alumina Ceramic Disc Alumina ceramic disc have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina ceramics have
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: BNB INT. Co., Ltd.
Description: Alumina bearings are manufactured mainly at 99% or higher purity, with good corrosion and chemical resistance. It has excellent high-temperature resistance, electric insulation, hardness, and wear resistance.
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plastic
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Description: Alumina is one of the most cost-effective and widely used engineering ceramic materials. The raw materials used to manufacture this high performance technical grade ceramic are readily available and reasonably priced, resulting in good value for money in fabricated alumina shapes. It
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: Swiss Jewel Company
Description: Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications
- Ceramic Material: Alumina, Silicon Nitride, Zirconia
- Features: Ceramic Balls, Corrosion Resistant, Dielectric / Electrically Insulating, Refractory / High Temperature, Specialty / Other
- Applications: Electronics / Electrical
-
Supplier: CoorsTek
Description: zirconia ball blanks are available in many sizes. Alumina CoorsTek alumina (aluminum oxide) ball blanks are abrasion resistant, high hardness, and thermally stable at temperatures up to 1800° C — useful in oil & gas down-hole, chemical pump applications, and as part of
- Ceramic Material: Alumina, Zirconia
- Features: Ceramic Balls, Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Oil & Gas / Mining, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
-
Catalyst Supports and Carriers - Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/SilicaSupplier: Saint-Gobain Innovative Materials
Description: materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120
- Specific Surface Area: 0.02 to 1.5 m²/g
- Pore Size: 0.7 to 150 nm
- Material: Aluminum Oxide, Silica / Glass
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
-
Supplier: Saint-Gobain Innovative Materials
Description: material that is >90% theta-alumina. Materials Alumina carriers can be made from: Theta Delta Eta
- Specific Surface Area: 175 to 260 m²/g
- Pore Size: 7 to 55 nm
- Material: Aluminum Oxide
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
-
Description: Ceramic structural balls are typically used in bearings and have a supporting function. Ceramic bearing balls are a crucial component of deep groove ball bearings, angular contact bearings, self-aligning ball bearings, thrust ball bearings, etc.
- Density: 3.1999979803934133 to 5.99999621323765 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
- Performance Features: Hard
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Machining Zirconia Cermaic or 99% Alumina Ceramic Ball Valve Seat Besides some advantages of metal valve, ceramic ball valve seat can also resist corrosion, high temperature,wear and erosion.Ceramic Ball Seat can be used in different kinds of acids bases
- Density: 2.6999982959569424 to 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 3.2 to 10 µm/m-C
- MOR / Flexural Strength: 15,663.978650577275 to 166,792.36526077654 psi
- Compressive / Crushing Strength: 70,777.97760631214 to 362,592.0983929925 psi
-
Supplier: Boca Bearings Company
Description: Radial Full Ceramic Bearings
- Bore Size: 1.181103 inch
- Outside Diameter: 1.4566937 inch
- Overall Width: 0.1574804 inch
- Bore: 1.181103 inch
-
Description: Ceramic hip Joint ball Head & Liner Material:· Ball Head: Made from high-strength Zirconia- Toughened alumina (ZTA) ceramics, offering excellent wear resistance, reduced friction, and long-term stability.· Liner: Made from high-strength Zirconia- Toughened alumina (ZTA)
- Applications: Biocompatible / Bioceramics
- Features: Specialty Ceramic
-
Supplier: Saint-Gobain Innovative Materials
Description: Denstone® deltaP® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results.
- Diameter / OD: 0.1181103 to 0.7480319 inch
- Ceramic Material: Alumina
- Features: Ceramic Balls, Hollow, Specialty / Other
-
Supplier: Saint-Gobain NorPro
Description: Denstone® deltaP® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results.
- Diameter / OD: 0.1181103 to 0.7480319 inch
- Ceramic Material: Alumina
- Features: Ceramic Balls, Hollow, Specialty / Other
-
Supplier: Saint-Gobain NorPro
Description: Denstone 2000 support media is the product of choice for maximizing performance. Denstone 2000 balls, developed specifically for hydrocracking applications, is a patented formulation coupled with state of the art manufacturing techniques. High crush strength and an engineered microstructure
- Diameter / OD: 0.1181103 to 1.968505 inch
- Ceramic Material: Alumina, Aluminum Silicate / Sillimanite
- Features: Ceramic Balls, Specialty / Other
-
Supplier: U.S. Refractories
Description: U.S. Refractories™ specialize in prototype through small production quantities in a wide variety of sizes, shapes and materials. 210 gallon ball mills Materials include mullites, cordierites, alumina, and porcelain Custom shapes to fit your application Temperatures to 3400°F Cast parts
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Material Type: Alumina / Aluminum Oxide
- Features: Preforms / Precast
-
Supplier: CoorsTek
Description: your specific requirements. Check Valve Components CoorsTek ball valve and seat components are made from abrasion, erosion, and corrosion resistant alumina. These valves are commonly found in environments where flow control and sealing is critical to the application. Ball valves
- Features: Ball / Disk Check Valves, Other
- Valve Type: Check Valves
- Media: Gas, Specialty / Corrosive Gases
-
Description: used as planetary ball mill jar, laboratory grinding pot for milling finely soft or tough materials. Innovacera provides the standards zirconia mill jars including the jars, seal and lids, size is from 100ml to 3L, customized drawing design is accepted. Main Features: Good stability High
- Applications: Electrical / HV Parts
- Features: Specialty / Other
-
Supplier: Saint-Gobain NorPro
Description: flow distribution for use in slurry or moving bed reactors, especially where coking and constant catalyst generation is required. Accu spheres are available in multiple formulations, compositions and properties, including an expanded variety of chemistries and mixed oxides (alumina, silica,
- Carrier Shape: Balls / Spheres
- Material: Silica / Glass, Titania, Zirconia
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Alumina Ceramics: High-Performance for Industrial Applications Alumina (Al2O3) is a top choice in precision ceramics, known for its plasma (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
, mechanical contact, and abrasive environments. Great Ceramic supplies custom alumina ceramic balls and spherical components in different diameters, grades, and surface finishes. Products can be manufactured according to technical drawings, samples, or specific application (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
It's Here! Vlier’s NEW Posi-Hex Ceramic Plungers Our new Posi-Hex Ceramic Ball Plungers are self-contained ball and spring devices for use in indexing, locating or positioning in a variety of applications. Made from alumina oxide, these parts possess unique (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
In precision motion and bearing systems, ball quality directly affects performance, noise, and service life. Stainless steel balls provide stable operation under load and speed conditions (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
302 stainless steel balls are known for their high hardness, rust resistance, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Our hollow stainless steel balls are precisely crafted from high-quality 201 and 304 stainless steel, making them an excellent choice for engineers and OEM (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
HRC≤28, our 302 stainless steel balls deliver exceptional durability, ensuring long-lasting performance even in high-wear environments. Anti-Rust and Anti-Corrosion: Precision-crafted to offer robust (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Forged steel balls are precision-forged and heat-treated to deliver superior hardness and wear resistance for demanding grinding applications. With chromium content of 0.1–0.5% and low carbon (<1%), these balls undergo optimized heat treatment to achieve (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Engineered from 62% copper (Cu) and 38% zinc (Zn), these high-strength brass balls deliver reliable performance in demanding valve applications. Their robust composition ensures excellent durability and corrosion resistance, while the ease of drilling and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
operational costs and reduce output quality. These forged steel balls deliver a robust and cost-effective solution: (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Processing and Characterization of Spherical Alumina Pellets Coated with BaTiO 3 and Li 0.10 Ti 0.02 Ni 0.88 O Dielectric Materials
The novelty of this work lies in the prepa- ration of dielectric deposits on spherical alumina balls with a nonthermal plasma application method.
-
Lubrication Studies with Alumina‐on‐Alumina, Steel‐on‐Steel, and Steel‐on‐Alumina Bearing Systems
Wear scar diameter versus test time for an alumina ball rotating on three alumina disks with TBP as the lubricant under 20-kg load.
-
Effects of deep cryogenic treatment on mechanical and tribological properties of AISI D3 tool steel
In addition, the untreated and treated AISI D3 samples exhibit the lower friction coefficients for the alumina ball than for the steel ball because of their smaller contact with the harder alumina ball during the sliding [21].
-
Tribology of Ceramics and Composites: Materials Science Perspective
The results summarized here were obtained when S-sialon ceramic was subjected to fretting tests against steel, sialon, and alumina balls in gross-slip conditions (load 8 N, with displacement of 100 μm at a frequency of 8 Hz for 105 cycles).
-
Improving the analytical sensitivity of alpha-emitting impurities in grinding high purity silica
The source of silica contamination was found to be attributed mostly to alumina balls .
-
Fused Magnesium Aluminum Spinel / Alumina for Refractory from Henan RuiShi Investment Group Co.,Ltd., China
Activated Alumina Ball .
-
Handbook of Bioceramics and Biocomposites
…in some European countries (Austria, France, Germany, Italy, and Swit- zerland), more than 50 % of the hip implants are making use of ceramic ball heads, and in Asian countries, e.g., Korea, 72 % of THRs have an alumina ball head.
-
Study of the effect of porous particles on vapor‐liquid equilibrium using the headspace gas chromatography
Four kinds of porous particles were studied: molecular sieves (3 Å, 4 Å, 5 Å, and 13 X), activated carbons (columnar activated carbon, powdered activated carbon), activated alumina balls , and nonpolar adsorption resins (D4006, D4020).
-
High‐Temperature Tribological and Self‐Lubricating Behavior of Copper Oxide‐Doped Y‐ TZP Composite Sliding Against Alumina
In this study, high temperature friction and wear of CuO– TZP system against an alumina ball are systemically investi- gated.
-
Friction and tribocorrosion of 316L stainless steel against UHMWPE or alumina in saline solution
Tribocorrosion of 316L stainless steel was also studied when sliding in saline solution against an alumina ball .
Indicates content that may require registration and/or purchase.