-
Supplier: CeramSource Inc.
Description: alumina brick alumina content range from 36% to 90% Additional material grades are available for special and customized requirements. Here are just a few examples: Mullite Brick Low Creep High Alumina Brick Cordierite Brick Andalusite Brick Silica Brick Corundum Brick Fire Clay
- Max Use / Curie Temperature: 1,300 to 1,790 C
- Compressive / Crushing Strength: 3,553.40256425133 to 11,602.9471485758 psi
- Features: Alumina / Aluminum Oxide, Cordierite, Fireclay, Other, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Block
-
Supplier: Restek
Description: (KCl deactivation) Restek's lowest polarity alumina column. Low moisture sensitivity reduces the need for frequent regeneration. Acetylene elutes before n-butane. Methyl acetylene (impurity in 1,3-butadiene) elutes before 1,3-butadiene. Similar Phase(s): HP PLOT Al2O3, GC-Alumina KCl,
- Column Length: 30 m
- Inner Diameter (ID): 250 to 530 µm
- Film Thickness: 4 to 10 µm
- Column Type: Capillary Column, Porous Layer Open Tubular (PLOT)
-
Supplier: Restek
Description: Improved inertness for chlorofluorocarbon (CFC)-type compounds. Highly selective alumina-based column, separates most CFCs. High retention and capacity for CFCs.
- Column Length: 30 m
- Inner Diameter (ID): 530 µm
- Film Thickness: 10 µm
- Column Type: Capillary Column, Porous Layer Open Tubular (PLOT)
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Spacer Block We custom make ceramic spacer block according to customer drawings . Ceramic spacer can be made in alumina ceramic , zirconia ceramic , silicon nitride , and machinable glass ceramic material. Comparing with other types of ceramic material ,
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Restek
Description: separations. Extended temperature range up to 250 °C for fast elution of high molecular weight (HMW) hydrocarbons and accelerated column regeneration following exposure to water. Rt®-Alumina BOND/MAPD PLOT columns are made specifically for the analysis of petrochemicals and downstream
- Column Length: 30 to 50 m
- Inner Diameter (ID): 320 to 530 µm
- Film Thickness: 5 to 10 µm
- Column Type: Capillary Column, Porous Layer Open Tubular (PLOT)
-
Supplier: 3X Ceramic Parts Company Limited
Description: Glass ceramic is a kind of high temperature resistant insulating material, and it is also a kind of corrosion-resistant electrical insulating material widely used in the field of ultra-low temperature. Its application range is from - 270 ℃ to + 800 ℃. Because mica crystal in glass
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Restek
Description: Restek Rt®-Alumina BOND columns are highly selective for C1–C5 hydrocarbons and separate all unsaturated hydrocarbon isomers above ambient temperatures. The reactivity of the aluminum oxide stationary phase is minimized to improve column response for polar unsaturates, such as dienes, and the
- Column Length: 30 to 50 m
- Inner Diameter (ID): 250 to 530 µm
- Film Thickness: 4 to 10 µm
- Column Type: Capillary Column, Porous Layer Open Tubular (PLOT)
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision tolerance of the products, here is a brief introduction of its processing technology and
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: ASTM International
Description: 1.1 This test method covers the sieve analysis of common raw materials for glass manufacture, such as sand, soda-ash, limestone, alkali-alumina silicates, and other granular materials used in glass batch. 1.2 The values stated in SI units are to be regarded as the
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Width / O.D.: 0.25 to 1 inch
- Thickness / Wall Thickness: 0.125 to 1 inch
- Max Use Temperature: 371.1111111111111 C
- Thermal Conductivity: 0.41 W/m-K
-
Supplier: CeramSource Inc.
Description: and other impurities Lightweight and energy-efficient Lower heat storage than denser refractories Heats quickly and economically to operating temperature Cools fast to speed periodic operations. Typical Applications of Insulating Firebrick: - Glass Industries - Ceramics Industries -
- Density: 0.5769260588197603 to 1.0248686486832832 g/cc
- Max Use / Curie Temperature: 1,260 to 1,648.9999999999998 C
- Thermal Conductivity: 0.18 to 0.44 W/m-K
- Compressive / Crushing Strength: 260 to 363 psi
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- O.D. / Width: 6 inch
- Wall Thickness: 0.09 to 0.2 inch
- Material Types: Alumina
- Crucible Type: Cover / Lid, Crucible - Cylindrical (Straight wall)
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Carbide Materials, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Boron Carbide, Boron Nitride, Ceria / Cerium Oxide, Graphite, Hafnia / Hafnium Oxide, Magnesia / Magnesite, Metal Boride (ZrB2, TiB2), Silicon Carbide, Silicon Nitride, Titania / Titanate, Tungsten Carbide (WC), Zirconia
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Ceramics material usually includes Alumina, Zirconia, Aluminum Nitride,etc. which are widely used in semiconductors, electronics, photonics industries, and many R&D projects. Because of the special characters of this material, ceramics couldn't be processed with traditional methods, laser is
- Materials: Alumina (Al2O3), Carbon / Graphite, Composite, Glass Ceramic, Metal Boride (TiB2, ZrB2), Metal Carbide / Hard Metal (WC, TiC), Mullite (Al2O3-Si02), Nitride (AlN, BN), Sapphire, SiAlON
- Services: Ceramic Part Fabrication, Material Selection, Materials Development / R&D
- Features: East Asia / Pacific Only, Specialty / Other
- Application / Industries Served: Electrical / HV, Electronics / RF-Microwave, Foundry / Metal Processing, Optical Components, Structural Components
-
Supplier: Top Seiko Co., Ltd.
Description: customers in Aerospace Industry. Our drilling capability enables to achieve dimensional deviation between precision holes within 2 microns in Alumina material. Looking for Ways to Reduce Weight and Power consumption? Or Ways to Increase Manufacturing Yield? Ceramics can be the solutions. Just
- Materials: Alumina (Al2O3), Composite, Glass Ceramic, Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porous Ceramic, Sapphire, SiAlON (Al2O3-Si3N4), Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride
- Services: Ceramic Part Fabrication, Material Selection, Materials Development / R&D, Testing / Inspection
- Features: East Asia / Pacific Only
- Process: Grinding, Machining
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or
- Materials: Alumina (Al2O3), Glass Ceramic, Metal Boride (TiB2, ZrB2), Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porcelain, Sapphire, Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride (Si3N4), Zirconia
- Services: Bonding / Assembly, Design Assistance, Material Selection
- Application / Industries Served: Chemical Processing, Electronics / RF-Microwave, Optical Components, Structural Components, Wear Parts / Tooling
- Process: Grinding, Machining
-
Supplier: Thermal Ceramics
Description: demanding applications. The MORSIL® nitride bonding system allows nitride bonded refractories to out-perform other silicon carbide based refractories using silicate, alumina silica, silicon oxynitride and beta silicon carbide bond systems. As with silicon carbide refractories, the base
- Features: Specialty / Other
-
Supplier: Bullen Ultrasonics, Inc.
Description: Bullen offers custom, precision ceramic machining and finishing of tight tolerance components to a broad range of high technology markets. We employ a wide range of ceramic machining methods and specialize in working with clients to arrive at solution options that offer the best value for their
- Materials: Alumina (Al2O3), Composite, Fibrous Ceramic, Glass Ceramic, Metal Boride (TiB2, ZrB2), Mullite (Al2O3-Si02), Nitride (AlN, BN), Porcelain, Porous Ceramic, Sapphire, SiAlON
- Services: Bonding / Assembly, Design Assistance, Material Selection, Materials Development / R&D, Reverse Engineering
- Application / Industries Served: Electronics / RF-Microwave, Optical Components, Structural Components
- Process: Grinding, Machining
-
Supplier: PremaTech Advanced Ceramics
Description: PremaTech supports our customers with fabrication capabilities. The ceramics can be metallized, brazed and attached to provide a combination of machining and sub-assembly/assembly services to meet your application requirements
- Materials: Alumina (Al2O3), Composite, Fibrous Ceramic, Glass Ceramic, Metal Carbide / Hard Metal (WC, TiC), Mullite (Al2O3-Si02), Nitride (AlN, BN), Porcelain, Porous Ceramic, Sapphire, SiAlON (Al2O3-Si3N4),
- Services: Bonding / Assembly, Ceramic Part Fabrication, Design Assistance, Material Selection, Reverse Engineering
- Application / Industries Served: Electronics / RF-Microwave, Optical Components, Wear Parts / Tooling
- Process: Grinding, Machining
Find Suppliers by Category Top
Featured Products Top
-
of soda-lime glass, borosilicate glass, ceramic glass, alkaline earth silicate glass and aluminium silicate glass products. It additionally covers insulated glazing, including its glass and materials. (read more)
Browse Datasheets for AENOR
More Information Top
-
SYSTEMATIC STUDY OF EFFECT OF OXIDE CONSTITUENTS ON VISCOSITY OF SILICATE GLASSES AT ANNEALING TEMPERATURES *
Abstract Experimental low‐temperature viscosity data obtained by the fiber‐elongation method are presented for simple three‐ and four‐component alkali‐alkaline earth‐ alumina silicate glasses .
-
CERAMIC ABSTRACTS
Daybell, M., Overton, W. C., Jr., and Laquer, H. L. Faraday effect at low temperatures in terbium alumina silicate glass , (6) 176g.
-
Development Of New Gradient Index Glasses By Ion Exchange
Alumina silicate glasses .
-
Design Of A Gradient Index Binocular Objective
Also used is an alumina silicate glass designed for diffusion by Bausch and Lomb (nd= 1.502, V= 57.4).
-
Research on Coordination of Al in High-alumina Silicate Glass with XPS--《Journal of Materials Science and Engineering》2013年05期
Research on Coordination of Al in High- alumina Silicate Glass with XPS .
-
Effect of Electric Field/Current on Liquid Phase Sintering
35 U. S. Bertoli, “Electrical Field-Assisted Viscous Flow in Soda Alumina Silicate Glass ”; M. S. Thesis.
-
CERAMIC ABSTRACTS
9 : Faraday effect at low temperatures in ter- Phase separation in thebium alumina silicate glass .
-
Fabrication of large-diameter radial gradient-index lenses by ion exchange of Na+ for Li+ in titania silicate glass
Both titania silicate and alumina silicate glasses show strong promise as fast diffusing glasses with maximum diffusion coefficients ranging from 0.8 × 10−7 (Refs. 22 and 24) to 9 × 10−7 cm2 ∕s (Ref. 28).
-
Line Shape Effects in the Operation of Thulium and Erbium Doped Fiber Amplifiers
Figures 1 and 2 show the absorption and emission Gaussian fitted values for the erbium and thulium doped yttria alumina silicate glass fiber amplifier, respectively. . Emission . Absorption . (i) . ai . λi(nm) . Δλi(nm) . ai . λi(nm) . Δλi(nm) .
-
http://etd.auburn.edu/bitstream/handle/10415/269/IRIMIA-VLADU_MIHAI_52.pdf?sequence=1
[34] reported that alumina silicate glass showed better results than Pyrex glass whereas .
Indicates content that may require registration and/or purchase.