Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: SCHOTT AG

    Description: Given its high temperature compatibility and resistance to thermal shock, SCHOTT's aluminosilicate glass tubing is a perfect fit for use in halogen lamps in the automotive industry. The tubes, which are alkali-free and whose coefficient of expansion matches the molybdenum

  • Supplier: IRD Glass

    Description: IRD Glass is a World Class Supplier of precision glass, optical and ceramic components. For over twenty five years, IRD Glass has served the aerospace, defense, sensor, machine vision, laser, technical glass, optical, process control and medical industries (to name just a

    • Size Capabilities: 0.3149608 to 20 inch
    • Materials Processed: Aluminosilicate, Borosilicate, Dichroic, Fluoride Glass, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
    • Secondary Operations: Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing, Screen Coating, Silvering / Metallizing
    • Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication, Inspection / Testing, Material Selection

  • Description: 1720 Tubing (Aluminosilicate)

    • Width / O.D.: 0.25 to 0.27 inch
    • Thickness / Wall Thickness: 0.031 to 0.039 inch
    • Coeff. of Thermal Expansion (CTE): 4.2 µm/m-C
    • Glass Type: Aluminosilicate

  • Description: nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.

    • Width / O.D.: 0.25 to 1 inch
    • Thickness / Wall Thickness: 0.125 to 1 inch
    • Max Use Temperature: 371.1111111111111 C
    • Thermal Conductivity: 0.41 W/m-K

  • Description: nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.

    • Max Use / Curie Temperature: 2,204.4444444444443 C
    • Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
    • Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
    • Specialty Ceramic Type: Magnesia / Magnesite


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire