-
Supplier: SCHOTT AG
Description: Given its high temperature compatibility and resistance to thermal shock, SCHOTT's aluminosilicate glass tubing is a perfect fit for use in halogen lamps in the automotive industry. The tubes, which are alkali-free and whose coefficient of expansion matches the molybdenum
-
Supplier: Houde Glass of NJ, Inc.
Description: 1720 Tubing (Aluminosilicate)
- Width / O.D.: 0.25 to 0.27 inch
- Thickness / Wall Thickness: 0.031 to 0.039 inch
- Coeff. of Thermal Expansion (CTE): 4.2 µm/m-C
- Glass Type: Aluminosilicate
-
Supplier: NewAge Performance Products | NAPP
Description: Very low moisture absorption: 1.4% max at 73°F Will not become brittle or swell because of water Excellent resistance to flexural fatigue, tube vibration, and movement Lightweight with excellent bend radii and pressure ratings Resists crushing, abrasion, and cracking Heat and light stabilized Free
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.5 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 265 psi
-
-
Supplier: MP Metal Products
Description: Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and
- Features: Aluminum, Copper, Other, Stainless Steel, Steel, Welded
- Type: Metal Tubing, Structural / Mechanical Tubing
- Shape: Oval, Rectangle, Round, Specialty Shape, Square
-
Supplier: NewAge Performance Products | NAPP
Description: Available in ester or ether formulations Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces Extremely resistant to weathering, tearing, impact, radiation, and abrasion Transparent, flexible, resilient, tough; resistant to
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.063 inch
- Wall Thickness: 0.031 inch
- Pressure Rating: 135 psi
-
Supplier: NewAge Performance Products | NAPP
Description: Made from FDA-compliant ingredients; suitable for food contact Hytrel liner does not contain plasticizers Hytrel liner resists high temperatures and oils, making it ideal for hot beverage vending machine applications Low permeability to refrigerant gases, hydrocarbons and moisture Superior barrier
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Wall Thickness: 0.04 inch
- Design Units: English
-
Supplier: NewAge Performance Products | NAPP
Description: Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent resistance to oils, fuels,
- Outside Diameter / Size: 0.15625 inch
- Maximum Inside Diameter / Size: 0.03125 inch
- Wall Thickness: 0.0625 inch
- Temperature Range: 400 F
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle stocks both seamless and welded fractional stainless steel tubing for a variety of applications. Fractional tubing is ordered to the outside diameter (OD) and wall thickness. Eagle’s ISO quality management certifications ensure you of building a high quality component.
- Outside Diameter / Size: 0.062 to 8 inch
- Maximum Inside Diameter / Size: 0.042 to 6 inch
- Wall Thickness: 0.01 to 1 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: RS Components, Ltd.
Description: RS PRO 006158TN Metal Tube
- Maximum Inside Diameter / Size: 1.75 inch
- Design Units: English
- Type: Metal Tubing
- Shape: Square
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent
- Outside Diameter / Size: 0.062 to 8 inch
- Maximum Inside Diameter / Size: 0.042 to 6 inch
- Wall Thickness: 0.01 to 1 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Metric steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 304 is the most popular grade of stainless steel tubing containing 18 percent chromium and 8 percent nickel. Type 304 L stainless steel is an extra-low carbon version of the 304 steel
- Outside Diameter / Size: 0.0393701 to 0.9842525 inch
- Maximum Inside Diameter / Size: 0.000787402 to 0.0372047445 inch
- Wall Thickness: 0.009842525 to 0.0787402 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Pexco
Description: Our PTFE Molded Cylinders are generally used as machining stock to create shapes for any number of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are required. Applications include seals, submersible pump components, lining systems and many
- Outside Diameter / Size: 1.125 to 31.75 inch
- Maximum Inside Diameter / Size: 0.5 to 24.75 inch
- Application: Chemical, Oil / Fuel, Water
- Design Units: English
-
Supplier: Kuriyama of America, Inc.
Description: A Specially Formulated Anti-static PVC Tubing for the Loading of Ammonium Nitrate/fuel oil Blasting agents used in the Mining and Construction Industries. Conductivity - effectively limits build-up of static electricity; provides path for its safe dissipation to ground. Bleeds off static
- Outside Diameter / Size: 0.859375 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Pressure Rating: 120 psi
- Temperature Range: -31 to 149 F
-
Supplier: Kuriyama of America, Inc.
Description: A Specially Formulated Anti-static PVC Tubing for the Loading of Ammonium Nitrate/fuel oil Blasting agents used in the Mining and Construction Industries. Conductivity - effectively limits build-up of static electricity; provides path for its safe dissipation to ground. Bleeds off static
- Outside Diameter / Size: 1.328125 inch
- Maximum Inside Diameter / Size: 1 inch
- Pressure Rating: 120 psi
- Temperature Range: -31 to 149 F
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Fractional stainless steel tubing is generally ordered to outside diameter (O.D.) and wall thickness. Type 316 is a popular grade of stainless steel tubing containing chromium-nickel stainless steel that contains between two and three percent molybdenum. The molybdenum content
- Outside Diameter / Size: 0.062 to 8 inch
- Maximum Inside Diameter / Size: 0.042 to 6 inch
- Wall Thickness: 0.01 to 1 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Kuriyama of America, Inc.
Description: A Specially Formulated Anti-static PVC Tubing for the Loading of Ammonium Nitrate/fuel oil Blasting agents used in the Mining and Construction Industries. Conductivity - effectively limits build-up of static electricity; provides path for its safe dissipation to ground. Bleeds off static
- Outside Diameter / Size: 1.0625 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Pressure Rating: 120 psi
- Temperature Range: -31 to 149 F
-
Supplier: Pexco
Description: Backyard/outdoor pest control tubing Variety of tubing colors and sizes available Commercial Pneumatic High pressure tubing Abrasion resistant tubing Recoil tubing options
- Outside Diameter / Size: 0.125 to 0.5 inch
- Maximum Inside Diameter / Size: 0.065 to 0.32 inch
- Wall Thickness: 0.03 to 0.09 inch
- Pressure Rating: 2,000 to 2,800 psi
-
Supplier: ICO RALLY
Description: • Flexible, resilient, abrasion resistant; resistant to weathering and radiation • Suitable for a wide variety of liquids, oils, grease, and fuels • Contains no plasticizer which can cause flow contamination or tube hardening • Does not impart taste or odor
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.03125 inch
- Pressure Rating: 95 psi
-
Supplier: U.S. Plastic Corporation
Description: These PVC hollow square tubes are priced per foot, sold in 10' sections only. 10' lengths are nominal. The color is dark gray.
- Outside Diameter / Size: 1.375 inch
- Features: PVC
- Type: Plastic Tubing
- Shape: Square
-
Supplier: Tadlock Pipe & Rental, Inc.
Description: largest inventories of tubing workstrings from 1" to 3 1/2", and our specialty... high pressure premium workstrings. For your convenience Tadlock provides convenient 24 hour rental service, seven days a week. Tadlock Pipe carries a large selection of tubing, drill pipe and handling
- Outside Diameter / Size: 2.875 inch
- Type: Metal Tubing
- Application: Oil / Fuel
- Features: Other
-
Supplier: Hoover Steel, Inc.
Description: Stock Length: 24 FT. Other sizes and lengths available upon request.
- Outside Diameter / Size: 3 inch
- Design Units: English
- Type: Metal Tubing
- Shape: Square
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Bijur Delimon International
Description: Bijur lubrication systems are designed and engineered to deliver optimum performance. To help us ensure that you receive only trouble-free performance from your equipment’s lubrication system, the Bijur part numbers are listed in this publication. Parts are easily identified by part number. For
- Outside Diameter / Size: 0.125 inch
- Wall Thickness: 0.02 inch
- Design Units: English
- Application: General Purpose, Oil / Fuel
-
Supplier: Total Plastics, Inc.
Description: Opaque gray Tygon® LP1000 Low Permeation Marine Fuel Line Tubing is one of several new CARB and EPA certified products offered by Saint-Gobain Performance Plastics with a thermoplastic liner. This thermoplastic liner creates better fitting retention and an easier/faster assembly process.
- Design Units: English
- Application: General Purpose, Oil / Fuel
- Type: Plastic Tubing
- Shape: Round
-
Supplier: Princess Auto Limited
Description: 1-1/2" x 1-1/2" x 3/32" Aluminum Square Tubing
- Outside Diameter / Size: 1.5 inch
- Features: Aluminum, Other
- Type: Metal Tubing
- Shape: Round, Square
-
Supplier: Grayline, Inc.
Description: Grayline fuel & oil resistant tubing is available in a variety of polymer materials and constructions. Grayline fuel & oil resistant tubing is commonly used in applications such as small engine fuel lines, coolant transfer lines, lubrication lines, portable gas caddies, lawn & garden
- Temperature Range: -90.4 to 159.8 F
- Color / Clarity: Multi-colored, Solid
- Features: Nylon / Polyamide
- Application: Oil / Fuel
-
Supplier: Accu-Glass
Description: Accu-Glass manufactures custom designed small diameter thin-walled precision glass tubing which, by design, exhibits capillary action. Capillary action is the movement of a liquid into a tube based on its surface tension. Heavy-wall or thin wall capillary tubing can be
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.001 to 0.02 inch
- Color / Clarity: Clear
- Design Units: English
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Outside Diameter / Size: 0.375 to 0.75 inch
- Wall Thickness: 0.092 inch
- Pressure Rating: 1,400 psi
- Temperature Range: -40 to 200 F
-
Supplier: Advanced Technology Products
Description: cross section. Stripped ends can still be used with push-to-connect fittings. Add Electric. ATP offers a standard, polyurethane-coated, five-conductor, 22-gauge wire. Choose from fractional or metric tubing in any of our standard sizes and colors. Straight tubing available in 25 to
- Features: Coiled / Spiral, Polyurethane (PU)
- Design Units: English, Metric
- Application: General Purpose, Oil / Fuel, Water
- Type: Plastic Tubing
-
Supplier: ICO RALLY
Description: • Polyester braiding within the wall of flexible clear polyurethane hose • Offers greater working and burst pressures than unreinforced polyurethane • Flexible, resilient, abrasion resistant; resistant to weathering and radiation • Suitable for a wide variety of liquids, oils, grease, and fuels •
- Outside Diameter / Size: 1.3 inch
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.15 inch
- Pressure Rating: 320 psi
-
Supplier: Grayline, Inc.
Description: Grayline fuel & oil resistant tubing is available in a variety of polymer materials and constructions. Grayline fuel & oil resistant tubing is commonly used in applications such as small engine fuel lines, coolant transfer lines, lubrication lines, portable gas caddies, lawn & garden
- Temperature Range: -22 to 194 F
- Color / Clarity: Clear, Multi-colored
- Application: Oil / Fuel
- Features: PVC
-
Supplier: Total Plastics, Inc.
Description: Transparent Our rigidly controlled manufacturing process makes Tygothane® Precision Polyurethane Tubing the flexible polyurethane tubing that has consistently tight tolerances from lot to lot. Precision tolerances and high elasticity provide the user with an easy, worry-free attachment
- Outside Diameter / Size: 0.125 to 1.25 inch
- Maximum Inside Diameter / Size: 0.0625 to 1 inch
- Wall Thickness: 0.03125 to 0.125 inch
- Temperature Range: -100 to 200 F
-
Supplier: Princess Auto Limited
Description: 1" x 1" x 0.100" Square Hollow Tubing
- Outside Diameter / Size: 1 inch
- Type: Metal Tubing
- Shape: Square
- Features: Steel
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases.
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Creative Composites Group
Description: Square Tube - FRP FRP Square Tube available in Isophthalic Polyester (I), Isophthalic Fire Retardant (IFR) and Vinyl Ester Fire Retardant (VFR) Resins
- Outside Diameter / Size: 1 to 4 inch
- Wall Thickness: 0.125 to 0.25 inch
- Design Units: English
- Type: Fiberglass / Composite Tubing, Plastic Tubing, Structural / Mechanical Tubing
Find Suppliers by Category Top
More Information Top
-
P‐100: Dielectric Property and Hg‐Consumption with Glass Tubes of External Electrode Fluorescent Lamp
The aluminosilicate glass tube sample showed high luminance, high efficiency, and high pinhole stability.
-
Intracellular calcium and its sodium‐independent regulation in voltage‐clamped snail neurones.
Miicropipettes were pulled from filamented boro- or aluminosilicate glass tubing and backfilled with 2 M KCI for recording membrane potentials or passing current.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80893/857792364-MIT.pdf?sequence=2
Solid pieces of alloy are placed in a closed-end aluminosilicate glass tube with 4 mm inner diameter and a working temperature of ~1250 ºC.
-
Analyzing sediment dissolved oxygen based on microprofile modeling
We used aluminosilicate glass tubes with a 3-mm inner diam- eter and a 4-mm outer diameter.
-
Morphological and Electrophysiological Properties of Hair Cells in the Bullfrog Utriculus
Hair cellswere impaled, under visualguidance, with microelectrodes pulled from thin-walled aluminosilicate glass tubing , and bent near their tips to allow near- vertical penetrations of hair cells.
-
Improved Aging Characteristics of NTC Thermistor Thin Films Fabricated by a Hybrid Sol–Gel–MOD Process
Films were deposited onto aluminosilicate glass tube sub- strates (Sutter Instruments, Novato, CA) by dip coating and withdrawing at a rate of 3 mm/s.
-
The effects of intracellular pH changes on resting cytosolic calcium in voltage‐clamped snail neurones
These were prepared as described by Kennedy & Thomas (1995) except that 1.2 mm diameter unfilamented aluminosilicate glass tubing was used.
-
Antisense inhibition of neuronal nicotinic receptors in the tobacco‐feeding insect, Manduca sexta
Intracellular recording electrodes were made from aluminosilicate glass tubing (outside diam- eter 1 mm, inside diameter 0.68 mm, Sutter In- strument, Novato, CA), pulled to resistances of 90–110 MW with a Flaming/Brown micropipette puller (model P-87, Sutter Instrument), and filled …
-
Effects of low doses of caffeine on [Ca2+]i in voltage‐clamped snail (Helix aspersa) neurones.
Microelectrodes Conventional micropipettes were pulled from 1-5 mm filamented borosilicate or aluminosilicate glass tubing and backfilled with either 2 M KCl (for passing current), or 1 M KCl plus 10 mm penta- potassium fura-2 (for recording membrane potential and pressure …
-
Demonstrations
Pull 3-5 micropipettes from 1P5 mm unfilamented thin- walled aluminosilicate glass tubing .
Indicates content that may require registration and/or purchase.