Products/Services for Aluminum Clad Styrofoam Roof Panels
-
Roofing Materials - (600 companies)Engineered solutions consisting of bituminous membranes, thermoplastics, mastic asphalt, fabric, polyester or related materials Solar photovoltaic panels. These panels do not provide weatherproofing. However, they generate electricity Green roofs...ApplicationTypesMaterial -
Structural Insulated Panels (SIP) - (118 companies)...pressure-treated plywood, steel, aluminum, and cement panels. Exotic materials such as fiber-reinforced plastic, Magnesium Oxide, and stainless steel may also be used. Structural insulated panels are also available with cores made from agricultural...
-
Ceiling Tiles and Panels - (134 companies)Cathedral ceilings follow the roof 's pitch and angle upward from walls to peak. Coved ceilings are rounded at the corners of the room. Decorative ceilings are covered or clad with wood paneling or pressed metal. Dome ceilings or ceiling domes are designed...
-
Wallplates - (85 companies)...of material depends on the application, operating environment, and aesthetics of the environment. Some choices for materials include: Aluminum. Brass. Bronze. Copper. Nickel. Steel. Ceramic. Plastic. Porcelain. Wood. Standards. DIN 49075-1--Cover plates...
-
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Roof Coatings - (106 companies)...repeatedly when heated and solidify when cooled. Thermoset roof coatings undergo a chemical reaction during the cure cycle when heated. Depending on the technology, coatings can be used with substrates made of aluminum, steel, or other metals; fibers...
-
Composite Panels - (163 companies)...to stiffness or strength of the panel. These cores may be made of balsa, aluminum honeycomb, corrugated paper, foamed plastic, or similar materials and the saturated fabric is molded to each face of the core. Consequently, the high strength surface material...
-
Bimetals and Clad Alloys - (58 companies)Bimetals and clad alloys consist of two or more different alloy layers that are integrally bonded together; usually into a metal plate, strip, sheet, or other stock shape. How to Select Bimetals and Clad Alloys. Bimetals and clad alloys consist...
-
Roof Curbs - (45 companies)Choices include metal roof curbs, flat curbs, pipe curbs, pitch curbs, and skylight curbs. Curb adapters and expansion joint roof curbs are also available. Metal roof curbs may be installed under or atop a building 's roof panels. Components include...
-
Roof Hatches and Floor Hatches - (70 companies)...hatch consists of a heavy-duty cover, locking handle and inside handle, gasket and insulation, inner liner, hold-open arm, compression spring, hinges, and a curb cab. Roof hatch covers are made of aluminum, galvanized or stainless steel, or other...
Product News
-
Hartzell Air Movement
Direct Upblast Roof Ventilator Series 61. The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close weathertight when the fan is shut down. When the unit is in operation, the force of the discharge air effectively prevents the entry of rain or snow. "H " (heavy industrial) duty construction features motor supports... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Hammond Manufacturing Company Inc.
PBPA Series Aluminum Rack Panels Hammond 's PBPA series aluminum rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in six finish options including unfinished, and are designed to mount within a standard 19 " rack cabinet. Depending on height, panels include 4 or 8 mounting points and rounded edges. Available powder coat finishes are matte black, semi-gloss black, smooth light gray and dark gray, matte... (read more)Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
MP Metal Products
Let us clad and cover print your parts Cover Printing. At MP Metals we have the capability to clad your parts with a made-to-fit sleeve from a variety of materials and inkjet them with part numbers, descriptions or other information inline. Materials include vinyl, plastic, etc. MP Metal Products. Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming... (read more) -
MP Metal Products
0.020 " thick x 4” x 10”, B-148 roof tab B-148. 0.020" thick x 4 " x 10 ", B-148 roof tab. This profile is formed in pre-painted or mill finish aluminum. The part typically fits below roof shingles to direct and drain water off a roof. If desired, the finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be smooth or textured to match a wood-grain pattern. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements... (read more) -
MP Metal Products
High-rib aluminum batten B-113. The 1.5" x 2.2" B-113 high-rib aluminum batten is designed for exterior cladding, trim, and architectural accent applications where durability, clean lines, and long-term weather resistance are essential. Its pronounced rib profile provides visual depth and strong shadow lines, making it ideal for board-and-batten siding systems, fa cade enhancements, and panel transitions. Formed from pre-painted aluminum, the B-113 resists corrosion and fading, and can be supplied primed for field... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Advance Lifts, Inc.
Advance Lifts VRC roof access platform VRC For Roof Access. A Case History. A large manufacturing company in North Carolina installed a VRC lift to take equipment and maintenance items up to their roof. BENEFITS: 1. Greater Efficiency. Prior to the installation of this VRC, anything that weighed less than 300lbs was hand carried up 46 stairs to the roof. Often, items were chained to a pole and thrown over a shoulder. Work on the various HVAC components, blowers, ducts, chimneys and filters could take multiple employees multiple... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Isabellenhutte USA
Roll cladded current sensing resistor WAT (2512). Roll cladded current sensing resistor. 30% better TCR than comparable products. The latest addition to our performance-driven WAx series brings power and stability to the 2512 format. Dramatically better TCR than other solutions. 25% higher power capacity at higher temperature too. All of this is welcome news to automotive and eMobility engineers looking to push their designs further while optimizing for performance, cycling stability and durability. Applications. Automotive... (read more)Browse Resistors Datasheets for Isabellenhutte USA -
MP Metal Products
Stamped aluminum batten end cap B-125. 1.5" x 2.2", B-125 stamped aluminum batten end cap. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be smooth or textured to match a wood-grain pattern. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. Custom Roll Forming for Building Applications. CONSTRUCTION PARTS are shapes often used... (read more)Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
MP Metal Products
Roll formed aluminum light reflector. expecting quality parts delivered on time. Roll Forming. Stamping. Embossing. Press Braking. Welding - TIG & MIG. Slitting. Bending. Perforating. Pre-punching. Post-punching. Cover Printing. Cladding. Inkjet Labeling. In line operations. Secondary operations. Assembly. Packaging. MP Metal Products has been dedicated to Roll Forming metal shapes since 1965. Why Roll Form?. What exactly is Roll Forming? Find out the basics...watch this short instructional video produced by Dalarna University... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
STEGO
ROOF FILTER FAN ROOF FILTER FAN. RFP 018 | UP TO 575 M ^3/H. The roof filter fan ensures uniform air circulation in the enclosure or casing. The resulting air flow cools the electrical components. Note: The application of roof filter fans always requires pressure compensation. Either in combination with an inlet filter or an inlet filter fan. Low installation depth. Quiet in operation with a high air through-flow rate. High operational reliability. Time-saving installation and filter mat replacement. COOLING... (read more)Browse Electronic Cooling Fans Datasheets for STEGO
-
A Form to Follow Function: Recladding A Regional Healthcare Facility
…by Superior Products International II, a product line developed for the coatings and roofing industry, was recommended … encase existing vertical and horizontal curtain wall framing members at their joints with the metal spandrel panels . .... 1 8 in. ͑3 mm͒ thick aluminum sheetb R=n/a. .... Dow Corning CavityMate™ Styrofoam ™ insulationc 3 in. ͑75 mm͒thick, R=15 ͑RSI=2.65͒. .... FORNER ON RE- CLADDING A REGIONAL HEALTHCARE FACILITY 5 .
-
Hydroponics for the Home Grower
…but not easily with glass as that would require a lot of framing for the glass panels . .... and shapes available to t your budget and also most are constructed of aluminum framework so are .... Most come with two roof vents operated by solar vent openers that do not require electricity. .... coVering ( cLAdding ). .... can be done to reduce some heat loss is to install 2 thick Styrofoam on the greenhouse…
-
wall insulation - offers from wall insulation manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : insulative, decorative, wall cladding , wall panel ]. .... [ Related Keywords : prefabricated insulated wall, polyurethane insulation, aluminum , copper ]. .... Wall Insulation, Inverted Roof Insulation, Floor Insulation, Sanwich Panel, Steel Plate Sandwich Panel, PVC Sandwich ... .... [ Related Keywords : External Wall Insulatio, xps foam board, foam board, styrofoam ] .
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…rodents roebuck roguery roguish roiling roister rolling rollers rollick romance romaine romping rompers roofing rookery rookies rooming … alluvial alluvium almanacs almighty almoners alphabet altering althorns although altitude altruist altruism aluminas aluminum alveolar alveolus alyssums … citadels citation citified citifies citizens citrates citruses citywide civility civilian civilize clabbers clacking cladding claiming claimant clambers … paltered paltrier pampered pamphlet panaceas panaches panatela pancaked pancakes pancreas pandered pandemic pandowdy paneling panelist pangolin panicles … stuffings stumbling stupefied stupefies stupidity stupidest stuporous sturdiest sturgeons stuttered stylistic stylizing stymieing styrofoam suavities subaltern subatomic…
-
Towards a post-industrial architecture : design and construction of houses for the information age
of the panels . .... Built almost entirely of aluminum , the house exhibits the 'Five Points toward a New Architecture' in a … the aesthetic character was imitated in the form of steel-cage office buildings clad in pre-fabricated .... Roof drainage through center of house for economy of required piping and to prevent freezing. .... The irony, of course, isthat even the Styrofoam moldings and pre-stamped composite siding are undeniably the…
-
Building sealing materials
Anodized aluminum . .... Plates . .... can come however by unsuitable combinations for drying delays and tacky stay on the coated sealed fabric. .... Elastic adhesions: In the inner region for example adhesion of panels, sandwich elements, door frames, staircases, base and other strips, polystyrene foam , mirrors, decorative elements. .... verwahr un gene on chimneys, window cornices, drip sheet metal connections on flat roofs , oriels and balconies…
-
Manual for Technical product design
…dyeing 396 belmadur 185 building gypsums 363 building glass 143 gasoline 400 mountain crystal 344, 359 amber 236, 337, 360 professional clothing 306 coating 293 coated wood plates 192 coating 84 inscription … 62, 63 concrete 365 concrete roofing tiles 369 emphasizing glasses … 338 rainbow obsidian 257 umbrella stringing 304 rubbing 496 friction welding 547 pure aluminum 47 rice flour … 289 knitting game 289 knitting product waxes synthetic to 289 structure effects 283 structured natural stone facade 339 structural foam 118 chair 86 styrene / acrylonitrile-copolymer (SAN) 93 styrene-butadiene-natural rubber (SBR) 114 polystyrene foam 93, 227 Suberin 202…
-
Manual for Technical product design
…41 aluminum dioxide 145 aluminum pressure casting 372 aluminum die casting 36 aluminum fine casting 371 aluminum alloys 36 aluminum nitride 120 alumina 120, 138 aluminum foam 56 aluminum titanate 120 Amazonit 319 … Antistatisch, 104 works 155 worktop 177 Arboform 184 architecture … Bay blend 236 pickling 162, 462 belmadur 167 building gypsums 336 building glass 123 mountain crystal 317, 332 amber 214, 310, 333 professional clothing 283 coating 270 coated wood plates 175 coating … to 50 concrete 338 concrete roofing tiles 341 emphasizing glasses … knitting machine 267 knitting game 267 knitting product 267 natural stone facade structured to structure effects 261 312 structural foam 103 chair 72 styrene-butadiene-natural rubber (SBR) 99 styrene / acrylonitrile-copolymer (SAN) 79 polystyrene foam 79, 208 Suberin 186…
Indicates content that may require registration and/or purchase.