-
Supplier: Newark, An Avnet Company
Description: 1" Large Flange Aluminum Dome Tweeter - 6 Ohm; Driver Type:Tweeter; External Diameter - Metric:103.9mm; Impedance:6ohm; Power Rating Nom:50W; Sound Level SPL:91dB; External Diameter - Imperial:4.091"; Frequency Response Min:1.53kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 1" Small Flange Aluminum Dome Tweeter - 6 Ohm; Driver Type:Tweeter; External Diameter - Metric:71.7mm; Impedance:6ohm; Power Rating Nom:40W; Sound Level SPL:88dB; External Diameter - Imperial:2.823"; Frequency Response Min:1.47kHz RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: OWI, Inc. • Impedance: 8 Ohms. • 6.5" Dual Voice Coil w/ Twin Tweeters. • 60 Watts maximum power and 30 Watts minimum power. • 6.5" Poly carbonate rubber surround woofer, twin hard dome tweeter. • Kwik KlampsTM for fast and easy installation. • Indoor. • Paintable. •
-
-
Supplier: Boston Acoustics, Inc.
Description: 6½" copolymer cone woofer with neodymium magnet 1½-inch voice coil RadiaVent® cooling and Twinstage™ heat sink for increased power handling Cast aluminum woofer basket 1" Type-M1 anodized alloy dome tweeter with full AMD™ Separable and dockable crossovers VariMount™ adapter
- Nominal Input Power: 125 watts
- Impedance: 3 ohms
- Frequency Response: 50 to 22,000 Hz
- Speaker Size: 6.5 inch
-
Supplier: Boston Acoustics, Inc.
Description: 4-1/2" woofer and 1" aluminum dome tweeter with AMD™ Vented enclosure for deep bass response Unique wedge-shaped, 2-way loudspeaker features multiple mounting options. Omnidirectional mounting bracket included Black or white textured ABS with matching metal grille
- Nominal Input Power: 15 to 125 watts
- Impedance: 8 ohms
- Sensitivity: 89 dB
- Frequency Response: 80 to 20,000 Hz
-
Supplier: Visual Sound, Inc.
Description: OWI, Inc. • Impedance: 8 Ohms. • 2-way and 3-way models. • 40W - 80W Power (202), 50W - 100W Power (203). • Weatherized aluminum diecast housing and grill. Extreme temperature tested. • 4" Polypropylene woofer, 2" tweeter, 1/2" super dome tweeter (203 only). • "U" bracket
-
Supplier: Boston Acoustics, Inc.
Description: 6½" copolymer DCD™ woofer offers extended excursion with maximum bass response 1" Kortec® soft dome tweeter delivers a smooth and natural high-frequency response Die-cast tweeter heatsink Enclosures, grilles, hardware, cones, surrounds, and gaskets stand up to weather and
- Nominal Input Power: 15 to 150 watts
- Impedance: 8 ohms
- Sensitivity: 89 dB
- Frequency Response: 65 to 20,000 Hz
-
Supplier: Boston Acoustics, Inc.
Description: Single chassis three channel system One 4½-inch Neo magnet woofer per channel One 4½-inch passive radiator per channel One 1-inch VR® aluminum dome tweeter with AMD™ per channel MagnaGuard® magnetic shielding Supplied wall bracket One pair of 5-way binding posts per channel
- Nominal Input Power: 15 to 125 watts
- Impedance: 8 ohms
- Sensitivity: 90 dB
- Frequency Response: 80 to 20,000 Hz
-
Supplier: Visual Sound, Inc.
Description: OWI, Inc. • Impedance: 8 Ohms. • 2-way, 5.25" and 6.5" models. • 25W - 50W power (IC6), 20W - 40W power (IC5). • 0.5" hard dome tweeter, ferrofluid cooled. • Kwik KlampsTM for fast and easy installation. • Works in covered outdoor. • Paintable. • Aluminum grill material. •
-
Supplier: TelephoneStuff.com
Description: surround, 1" voice coil woofer - 5.25" woofer with mica mix cone - 1" soft dome tweeter - 18dB/octave crossover network - Tweeter protected by poly switch - 89dB (1W/1M) sensitivity - 100 Watts power handling - 6 ohms impedance - 45Hz - 20kHz ± 3dB frequency range
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Audio Products International Corp.
Description: Strong, deep bass from dual 4.5-inch woofers Clean, accurate highs from .75-inch aluminum dome tweeter help you hear every part of the soundtrack clearly The CC-5 is small in every way but its performance. The .75-inch aluminum dome tweeter and dual 4.5-inch
- Impedance: 4 ohms
- Sensitivity: 89 dB
- Frequency Response: 65 to 20,000 Hz
- Weight: 4,852.607709750567 g
-
Supplier: Audio Products International Corp.
Description: With its 1-inch hyperbolic aluminum dome tweeter and 5.5-inch woofer, the CB-10 makes a big impact for a mid-sized bookcase speaker. These versatile speakers are ideal for a compact music system or as part of a home theater or gaming system. Compact speakers provide big, amazing
- Impedance: 4 ohms
- Sensitivity: 92 dB
- Frequency Response: 66 to 20,000 Hz
- Weight: 4,036.2811791383224 g
-
Supplier: Audio Products International Corp.
Description: With its .75-inch hyperbolic aluminum dome tweeter and 4.5-inch woofer, the CB-5 makes a big impact for a mid-sized bookcase speaker. These versatile speakers are ideal for a compact music system or as part of a home theater or gaming system. Compact speakers provide big,
- Impedance: 4 ohms
- Sensitivity: 89 dB
- Frequency Response: 71 to 20,000 Hz
- Weight: 2,993.1972789115644 g
-
Supplier: TelephoneStuff.com
Description: protected cabinet resists sun fade - 14 AWG gold plated terminal posts - 1" soft dome tweeter - 18dB / octave crossover network - Tweeter protected by poly switch - Sensitivity: 87dB (1W/1M) - 10 to 150 watts power handling - 6 ohms impedance - 55Hz - 20kHz ± 3dB frequency range
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: Audio Products International Corp.
Description: High-quality black ash finish Strong, deep bass from dual 5.5-inch fiberglass woofers Clean, accurate highs from aluminum dome tweeter help you hear every part of the soundtrack clearly It's OK to be compact when you have power and performance this big. The 1-inch dome
- Impedance: 8 ohms
- Sensitivity: 92 dB
- Frequency Response: 60 to 20,000 Hz
- Weight: 7,891.156462585033 g
-
Supplier: TelephoneStuff.com
Description: display - Equipped with dual glass fiber woofers and aluminum dome tweeter - Power Handling: 100 W - Frequency Response: 75-20 kHz - Impedance: 8 ohm
- Application: Music / Audio Systems
-
Supplier: TelephoneStuff.com
Description: moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - glass fiber woofers provide superior power capacity for a stronger, deeper sound - 1" aluminum dome tweeter - Made of tough, non-corroding enclosure with aluminum
- Features: Weatherproof / Outdoor Rated
-
Supplier: Visual Sound, Inc.
Description: appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IC6 model provides a pair of 2-way in-ceiling loudspeakers featuring 6-1/2 inch woofers and 20 mm dome tweeters. Power handling is an impressive 75 Watts (program), with a wide
-
Supplier: Biamp Systems, Ltd.
Description: and outdoor use, even under extreme weather conditions. The MASK6C has a powerful 6.5” coated paper cone woofer and a 1” silk dome tweeter which results in a high SPL and extremely low distortion. This ensures an unprecedented clarity over the whole frequency spectrum. The built-in
- Application: Loudspeaker / Public Address, Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: enclosure is optimized to deliver useable low-frequency extension below 70 Hz. The high frequency device is a co-axial, post mounted 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The coaxial post is mounted slightly off center in relation to the low-frequency
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Biamp Systems, Ltd.
Description: powerful 6.5” coated paper cone woofer and a 1” silk dome tweeter which results in a high SPL and extremely low distortion. This ensures an unprecedented clarity over the whole frequency spectrum. The built-in 3-step protection and the high-quality components make the MASK6CT an ultra-
- Nominal Input Power: 60 watts
- Impedance: 16 ohms
- Application: Loudspeaker / Public Address, Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Low Frequency : 200 mm (8 in) polymer-coated aluminum cone, pure butyl rubber surround. High-Frequency : 25 mm (1 in) pure-titanium dome with cloth suspension on low-diffraction swivel-mount with -10 degree aimability. Terminations : Screw-down Euroblock-type connector. Max wire size
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Low Frequency : 165 mm (6.5 in) polymer-coated aluminum cone. High-Frequency : 25 mm (1 in) pure-titanium dome with cloth suspension on low-diffraction swivel-mount with -10 degree aimability. Terminations : Screw-down Euroblock-type connector. Max wire size 14 AWG (1.5 mm)2 Crossover
- Speaker Size: 6.5 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: to deliver useable low frequency extension below 70 Hz. An additional humbucking magnet provides AV shielding. The high-frequency device is a 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The dispersion of the high frequency is 100° by 100°. The AD-S32T measures 85
- Speaker Size: 3 inch
- Application: Music / Audio Systems
Speakers
(728 Companies)
Aluminum and Aluminum Alloys
(748 Companies)
Aluminum Extrusion Services
(202 Companies)
Aluminum Framing Systems
(150 Companies)