Products/Services for Aluminum Extrusions Off The Shelf
-
Cabinets and Casework - (797 companies)Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials. How to Select Cabinets and Casework. Cabinets and casework are storage units and storage... -
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum... -
Extrusion Services - (859 companies)Extrusion services manufacture metals or alloys into bars, rods, angles, channels, tees, or other profile shapes through a process called extrusion. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium... -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Metal Extrusions - (141 companies)Metal extrusions are metals or alloys that are extruded into bars, rods, angles, channels, tees, or other profile shapes. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium, zinc, and steel. How...
-
Extrusion Machines - (335 companies)To Miter Cut Aluminum Extrusions?. CR4 Community --Aluminum Extrusion. Engineering360 --Automatically Adjusting a Horizontal Extrusion Die. Engineering360 --New Techniques Could Remove Barriers to 3-D Printing. Image credit: Swoolverton / CC BY-SA 3.0...
-
Power Take-offs (PTO) - (58 companies)Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO...
-
Downstream Extrusion Equipment - (96 companies)...and finish all kinds of extruded products, including plastic and metal piping, rods, or wires; rubber hoses and gaskets; aluminum and steel; and other types of sheet metal. Suppliers of downstream extrusion equipment differ in terms of capabilities...
-
Impact Extrusion Services - (21 companies)...impact extrusion services often use relatively soft metals such as aluminum, lead or tin. Applications include the production of collapsible tubular sections or cans. Long extrusions with a constant cross-section have a high strength-to-weight ratio...
-
Casters - (537 companies)...of equipment to allow movement and carry loads. There are two basic types of industrial casters: rigid and swivel. Both rigid and swivel industrial casters are made out of materials such as aluminum, brass, chrome, copper, iron, steel, plastic...
Product News
-
Cooner Wire Company
Multiconductor Cable Available “off the shelf” Multiconductor Cable. Extra flexible multiconductor cable is available "off the shelf " from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable, high temperature cable, flexible control cable and instrumentation wire, as well as complex cable and hybrid cable designs. Utilizing fine wire stranding, fine wire shielding and thin wall... (read more)Browse Multiconductor Cables Datasheets for Cooner Wire Company -
New England Tubing Technologies
Beyond Off-the-Shelf Medical Tubing Why Custom Medical Tubing May Be Right For You. Off-the-shelf or custom? What's right for you?. There are hundreds of uses for medical tubing, each with different physical requirements and often times requiring custom configurations. In these situations, New England Tubing provides development and prototype services which allow customers to modify existing designs or create custom tubing to meet new applications. This customization assures that the tubing will serve their specialty application... (read more)Browse Medical Equipment and Supplies Datasheets for New England Tubing Technologies -
Nicomatic North America
AMM - Off-The-Shelf connectors AMM connector with 1mm pitch connector is the solution for the most demanding space constraint issues. This high-reliability connector offers 5 standard layouts including 06, 10, 20, 34, and 50 contacts distributed over two rows. It has a minimal footprint, is easy to configure with 5 termination types: male and female straight through PCB, male and female SMT on PCB, female on cables (read more)Browse Board Mount Connectors Datasheets for Nicomatic North America -
Isabellenhutte USA
Our new small spools are available off the shelf Big news about tiny spools... Small-batch resistance alloys. No minimum order quantity. Starting today, we're ready to serve the market with SMALL-SPOOL orders of our resistance and other specialized alloy wires -- for use in your most demanding applications. Our new small spools are available off the shelf (5 lbs and 100 feet) and also, spooled to order, with no minimum required. Offering resistance values from 0.01 ?/ft to 76.2 ?/ft and available in a variety of diameters (16 GA to 24 GA... (read more)Browse Metal Wire Datasheets for Isabellenhutte USA -
National Bolt & Nut Corporation
Off-the-shelf & customized fasteners from NBN for close to 30 years. With a commitment to excellence and customer satisfaction, they offer a wide range of custom fasteners and off-the-shelf capabilities. Partnering with NBN can help avoid potential delays or complications that might come with overseas alternatives. NBN 's commitment to quality, fair pricing and onshoring practices make them a reliable choice for businesses looking to eliminate supply chain risks. Making the switch to a domestic supplier will ensure a positive experience... (read more)Browse Screws Datasheets for National Bolt & Nut Corporation -
Cooner Wire Company
"Off-the-Shelf " Extra Flexible Cable Available Extra flexible multiconductor cable available "off-the-shelf" from Cooner Wire. In a variety of materials, colors and constructions, our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable, high temperature cable, flexible control cable and instrumentation wire. With over 100,000 specialty wire and cable items in stock, Cooner Wire remains the first choice for major custom cable applications... (read more)Browse Multiconductor Cables Datasheets for Cooner Wire Company -
DieQua Corporation
Gearbox - When “off the shelf” just doesn’t cut it Custom industrial gearbox designs are common at DieQua Corporation. With our vast variety of standard components and machining capabilities, a custom-designed and manufactured gearbox for distinct applications is something we do all the time. Make DieQua your go-to custom gearbox supplier/manufacturer and inquire about a special design below. (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
MP Metal Products
Commercial Shelving: 23 Gauge galvanized SHELF P-108 Commercial Shelving: 23 Gauge galvanized SHELF. This panel can be roll formed in a variety of materials, usually hot dipped galvanized steel, pre-painted, aluminized or galvalume, for corrosion protection. It is commonly used as a shelf component in a commercial or retail application. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths and widths are available to meet OEM requirements. Custom Roll Forming for Building Applications... (read more) -
Avantier Inc.
Off-Axis Parabolic Mirrors Avantier manufactures custom and stock OAP mirrors in aluminum, nickel-plated aluminum, fused silica, Zerodur, ULE, and silicon carbide, supporting applications from compact infrared instruments to large-aperture spaceborne optical systems. Key Capabilities Why Choose OAPs. Apertures from 0.4 mm to 600 mm. Aluminum, Zerodur, ULE, SiC. Diamond Turning and Precision Polishing. Surface Figure up to l/40. Custom Coatings for UV -LWIR. Custom Manufacturing Capabilities. Material selection depends... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Faztek, LLC
Construction-grade T-slot extrusion materials Looking for a cost-effective way to build your next project without compromising on strength or durability? Faztek is offering a limited-time opportunity to save on construction-grade T-slot extrusion materials. (read more)Browse Aluminum Framing Systems Datasheets for Faztek, LLC
-
http://dspace.mit.edu/bitstream/handle/1721.1/88827/45408560-MIT.pdf?sequence=2
constructed out of off the shelf aluminum extrusions with the exception of the roof, hood, and dash panel.
-
The Application of Bonded Aluminum Sandwich Construction Technology to Achieve a Lightweight, Low Cost Automotive Structure
An aluminum frame was constructed from general purpose off -the- shelf aluminum extrusions welded together to represent specific cross-sections.
-
Cold background, flight motion simulator mounted, infrared scene projectors developed for use in AMRDEC Hardware-in-the-Loop facilities
The supporting frame structure was assembled from off -the- shelf modular extruded aluminum industrial erector set components.
-
The {mu}Mural : a six-projector tiled display.
Accordingly, the blending hardware in the µMural was designed as a very inexpensive system of adjustable bars based on off -the- shelf lightweight extruded aluminum components.
-
Solar buildings program contract summary, calendar year 1999
The net result is expected to be a highly accurate parabolic trough solar collector consisting of a few simple pieces made from off -the- shelf aluminum sheets and extrusions .
-
Lotus Engineering Receives Interest from Customers for Evora Chassis
Significance: Lotus has a recent history of supplying its Elise architecture which uses bonded and riveted folded aluminium sections and extrusions , as an " off -the- shelf " alternative for specialist applications.
-
Optimization of a Thermoelectric Cooler-Heat Sink Combination for Active Processor Cooling
Using the method proposed, the performance of an off -the- shelf TEC used together with a fan-cooled extruded aluminum heat sink in cooling a Pentium processor package is analyzed and compared with the performance of only the heat sink.
-
Federal Register > Wednesday, July 29, 2015 > [80 FR 45184] Implementation of Determinations Under Section 129 of the Uruguay Round Agreements Act: Aluminum Ex...
Implementation of Determinations Under Section 129 of the Uruguay Round Agreements Act: Aluminum Extrusions From the People's Republic of China; Certain … … People's Republic of China; Certain Kitchen Appliance Shelving and Racks From the … … China; Certain New Pneumatic Off -the-Road Tires From …
-
Practice knowledge welding technique
… running voltage 19, 21, 24, 603 idle running loss 25 power density 277 power factor cos 25 circuit board 490 light arc hand … … coating method 316 soldering of aluminum 316 sounding connecting strength … … spraying 229 light beam- extrusion welding 194 (LRS) .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… 20 Prototype design, bottle fabrication, 160 Pull-up prefinishing approach, extrusion blow molding, 143 Pulp … … trap gas chromatographymass spectrometry, off -odor analysis, 840 Push … … jars, 274–275 Q10 analysis, shelf life studies, 1103–1104 QLF … … deposition, 512–513 Q-pouch, aluminum foil, 530 Qualifications, 1049 …
Indicates content that may require registration and/or purchase.