-
Supplier: Waterman Industries, Inc.
Description: hammer. Mechanical joint compression couplings are provided on each end allowing the unit to provide the additional function of a flexible coupler in many installations. Gaskets are available for O.D., I.D. and SDR-35 pipe sizes. Units can be fusion epoxy coated inside, including hinge
- Valve Type: Check Valves
-
Supplier: RS Components, Ltd.
Description: RS PRO 07RS0130838A Door Rain Reflector
- Width: 0.816929575 inch
- Material: Aluminum
- Features: Other
- Gasket Type: Weatherstripping
-
Supplier: RS Components, Ltd.
Description: O-Ring SSA 38999 Shell 17 & 18 Smpl 1pk
- Thickness: 0.07086618 inch
- Operating Temperature: -67 to 320 F
- Material: Aluminum
- Features: Other
-
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9012 are available in circular, obround, and oval shapes, and and come in the standard thicknesses of 0.175". This style largely alleviates the need for sealing compound and are especially suitable where old and pitted faces have rendered other gasket ineffective. These metal
- Thickness: 0.175 inch
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9322, a double-jacketed gasket with additional shell offers greater strength and rigidity to withstand higher compressive loads common in high pressure applications. Norminal gasket thickness is 1/8”, and the most popular material for this style is Copper or Stainless
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9310 is a single-jacketed metal gaskets, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is also ideal for smooth surface applications, with comparatively narrow flange widths in circular
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9310 is a single-jacketed metal gaskets with overlap, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is also ideal for smooth surface applications, with comparatively narrow flange widths
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
380 GPH with a maximum head of approximately 67 ft, providing the pumping capacity needed for household drainage, outdoor water transfer, garden irrigation, pool and pond maintenance, and emergency water (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
lines, etc. Taking the typical product "oil cup" as an example: its cylinder body is drawn from aluminum profiles and precision machined, the end cap is processed from profiles, the threads are formed through pipe turning, the (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
smaller than the sealing gasket. When in use, the metal seal ring should be installed in the matching installation groove, and the depth of the installation groove is slightly smaller than the pipe diameter of the seal ring to ensure that the seal ring has the required deformation for (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
smaller than the sealing gasket. When in use, the metal seal ring should be installed in the matching installation groove, and the depth of the installation groove is slightly smaller than the pipe diameter of the seal ring to ensure that the seal ring has the required deformation for (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
the sealing gasket. When in use, the metal seal ring should be installed in the matching installation groove, and the depth of the installation groove is slightly smaller than the pipe diameter of the seal ring to ensure that the seal ring has the required deformation for sealing after pre (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
smaller than the sealing gasket. When in use, the metal seal ring should be installed in the matching installation groove, and the depth of the installation groove is slightly smaller than the pipe diameter of the seal ring to ensure that the seal ring has the required deformation for (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
: Seals and O-Rings Gaskets Tubing and Pipe Bushings and Bearings Tank and Hose Liners These products are all designed to perform under extreme temperatures and (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Land disposal of pharmaceutical manufacturing wastes
A centrifugal pump rated at 1700 gal./min. was used to pump the beer from the storage tank through the irriga- tion system. The main line consisted of 40-ft. lengths of 5-in. alu- minum pipe and the laterals of 30-ft. lengths of 4-in. aluminum pipe, with quick coupler connections and rubber gaskets which seal under pressure.
-
DISTRIBUTION, CHARACTERISTICS, AND BIOTIC AVAILABILITY OF FALLOUT, OPERATION PLUMBBOB.
For this purpose, a 4 in. aluminum water irrigation pipe was used as the main boom material. … irriga- tion saddles were attached at the de- sired sample locations with Neoprene gaskets surrounding pre-drilled …
-
Chapter 16. Design and Operation of Sprinkler Systems
Aluminum pipe with rubber gaskets were first produced in the late 1940s while an early version of the side roll machine was first produced in the 1950s. Producers quickly recognized that controlling an irrigation system was essential for proper performance.
-
Gamma radiation effects on fruits and vegetables
This chamber is constructed from a 2 fo'ot section of 7 inch diameter aluminum irri- gation pipe . The top consists of an aluminum lid made tight by a rubber gasket .
-
Chapter 11. Delivery and Distribution Systems
Portable surface pipelines for low-pressure irrigation water distribution are commonly constructed of aluminum or rigid or flexible plastics. Low-pressure aluminum pipe is generally available in 127-, 152-, 203- and 254-mm (5-, 6-, 8 … … rolled or cast female coupling is provided on each pipe length to contain flexible, pressure sealing gaskets .
-
An Automated Single-Pipe Irrigation System
Pipe Both aluminum and PVC gated pipe were used. One irrigation set will usually consist of several lengths of pipe, wherein the total set width is … -Alum End Plate a Flange t * 6 mm (1/4 m.) [ Bolt together w/ gasket Side Section View …
Indicates content that may require registration and/or purchase.