-
Supplier: Pfaltz & Bauer, Inc.
Description: Magnesium Aluminum Silicate
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-00450 CAT Number: 13-00450 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Certification: USP
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-00460 CAT Number: 13-00460 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Certification: USP
-
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-00455 CAT Number: 13-00455 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Certification: USP
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-00452 CAT Number: 13-00452 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Certification: USP
-
Supplier: ASTM International
Description: conform to specified requirements as to combined magnesium and calcium silicates content, calcium oxide content, aluminum and iron oxides content, loss on ignition, moisture and other volatile material, color, coarse particles, water-soluble matter, oil absorption, consistency,
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox? and Super-Heat ceramics include compositions based on alumina, alumino-silicates
- Applications: Chemical / Materials Processing, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Refractory / High Temperature Materials, Wear Parts / Tooling
- Compressive / Crushing Strength: 12000 psi
- Density: 2.71 g/cc
- MOR / Flexural Strength: 4500 psi
-
Description: Cordierite Ceramic, which is a magnesium aluminum silicate material, is widely used for kiln furniture, foundry and casting applications, where temperatures is high and rapid temperature changes take place. Cordierite Ceramic, which is a magnesium aluminum
- Applications: Other
- Compressive / Crushing Strength: 55114 psi
- Density: 2.3 to 2.4 g/cc
- MOR / Flexural Strength: 15954 psi
-
Description: Cordierite Ceramic, which is a magnesium aluminum silicate material, is widely used for kiln furniture, welding, foundry and casting applications, where temperatures is high and rapid temperature changes take place. Because Cordierite Ceramic has particularly good thermal shock
- Compressive / Crushing Strength: 55114 psi
- Density: 2.3 to 2.4 g/cc
- MOR / Flexural Strength: 15954 psi
- Silicate and Clay Based Material Type: Cordierite
-
Description: Cordierite Ceramic, which is a magnesium aluminum silicate material, is widely used for kiln furniture, welding, foundry and casting applications, where temperatures is high and rapid temperature changes take place. Because Cordierite Ceramic has particularly good thermal shock
- Applications: Other
- Compressive / Crushing Strength: 55114 psi
- Density: 2.3 to 2.4 g/cc
- MOR / Flexural Strength: 15954 psi
-
Description: Cordierite Ceramic, which is a magnesium aluminum silicate material, is widely used for kiln furniture, welding, foundry and casting applications, where temperatures is high and rapid temperature changes take place. Cordierite Ceramic has low thermal expansion coefficient, which
- Applications: Other
- Compressive / Crushing Strength: 55114 psi
- Density: 2.3 to 2.4 g/cc
- MOR / Flexural Strength: 15954 psi
-
Supplier: Armakleen Company (The)
Description: Silicated non-corrosive alkaline cleaner/rust inhibitor designed for aerospace applications. This is the product of choice when cleaning sensitive alloys like aluminum and magnesium.
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 10 to 20 %
- Features: Foam Free / Low Foaming, VOC Compliant
- Temperature (As Used): 120 to 160 F
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide,
- Dissimilar Substrates: Yes
- Features: Conformal Coating, Thermal Compound / Interface (Thermally Conductive)
- Industry: Electronics
- Substrate / Material Compatibility: Ceramic / Glass, Textiles / Fabrics
-
Supplier: Aremco Products, Inc.
Description: , aluminum oxide, alumino-silicates, boron nitride, glass-ceramics, magnesium oxide, and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Material Type: Zirconia, Specialty Ceramic
- Performance Features: Machinable
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium, calcium
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium, calcium
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium, calcium
-
Supplier: Eaton
Description: Special products for the fining of beverages. They remove positively charged protein substances from musts, wines, fruit juices and vinegar. Bentonite is a fine montmorillonite clay consisting of aluminum silicate anions (Al2O3.SiO2)(H2O)n neutralised by cations such as sodium, calcium
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide,
- Applications: Refractory / High Temperature Materials
- Material Type: Specialty Ceramic
-
Standards and Technical Documents - Standard Specification for Portland Cement -- ASTM C150/C150M-20Supplier: ASTM International
Description: ; processing additions; and air-entraining addition for air-entraining portland cement. Portland cement of each of the eight types must have the following chemical compositions: aluminum oxide, ferric oxide, magnesium oxide, sulfur trioxide, tricalcium silicate, dicalcium
-
Standards and Technical Documents - Standard Specification for Portland Cement -- ASTM C150/C150M-09Supplier: ASTM International
Description: sulfate, or both; limestone; processing additions; and air-entraining addition for air-entraining portland cement. Portland cements must meet various physical and chemical requirements which are detailed in this specification. Examples include limits on aluminum oxide, ferric oxide,
-
Supplier: ASTM International
Description: ; processing additions; and air-entraining addition for air-entraining portland cement. Portland cements must meet various physical and chemical requirements which are detailed in this specification. Examples include limits on aluminum oxide, ferric oxide, magnesium oxide, sulfur
Find Suppliers by Category Top
More Information Top
-
Handbook of Rheology Modifiers
Aluminum magnesium silicate .
-
Practical Pharmaceutics
1 g Aluminium magnesium silicate .
-
Handbook of Pharmaceutical Additives
See Magaldrate Aluminum magnesium silicate .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Aluminum magnesium silicate .
-
Harry's Cosmeticology
Synergistic effects can also be achieved by the combination of some of the natural gums with clay products, such as the use of xanthan or guar gum with aluminum magnesium silicate .
-
Handbook of Green Chemicals
Aluminum magnesium silicate .
-
Handbook of Paper and Pulp Chemicals
Aluminum magnesium silicate .
-
Handbook of Textile Processing Chemicals
See Polyaluminum chloride Aluminum magnesium silicate .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/health.2010.210179
2006) Effect of synthetic aluminium magne- sium silicate on pestes des petits ruminants and newcas- tle disease virus.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Aluminum magnesium silicate .