-
Supplier: Solimar Pneumatics
Description: Solimar’s 20" Manhole Cover offers simplicity and convenience. No struggling with six hold-down clamps. Provides tight, secure seal for liquid tank applications such as oil or asphalt. Low profile cast aluminum - No protruding clamping lugs to trip on - Meets DOT-407
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9012 are available in circular, obround, and oval shapes, and and come in the standard thicknesses of 0.175". This style largely alleviates the need for sealing compound and are especially suitable where old and pitted faces have rendered other gasket ineffective. These metal gaskets
- Thickness: 0.175 inch
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: SlipNOT Metal Safety Flooring
Description: vault covers. Product Information: Aluminum access hatch thicknesses: ¼” and up Aluminum access hatch widths: Customer specific Aluminum access hatch lengths: Customer specific Aluminum access doors can be custom fabricated to meet job specifications Available
- Application: Access Doors, Commercial
- Material: Aluminum
- Features: Other
-
-
Supplier: ASTM International
Description: conveyance of sanitary or industrial wastes. The steel sheet used in fabrication of the manhole structures has a protective metallic coating of zinc (galvanizing), aluminum, 55% aluminum-zinc alloy, or zinc-5% aluminum-mischmetal alloy, or a polymer pre-coating. This
-
Supplier: Godwin, a xylem brand
Description: Abrasion-resistant, solid-silicon carbide mechanical seal to increase durability and protection High-grade ductile iron volute and wear plate to lower wear and maintenance Chrome cast iron impeller to reduce wear and maintenance Removable, lightweight die-cast aluminum cover to remove
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Larson Electronics LLC
Description: cord terminating in an 1523 5-15p Class 1 Division 1 explosion proof straight blade plug. The lamp assembly includes a 70 watt metal halide bulb, internal ballast and aluminum finish reflector in a copper-free cast aluminum housing with a thermoset powder coat finish. The shell,
Find Suppliers by Category Top
Featured Products Top
-
your workload and let you easily tackle challenging projects. Let’s dive into when, why, and how you should upgrade your pipeline tools. What We’ll Cover: When should I upgrade my (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Valve Exhaust - Valve Exhaust Manufacturers, Suppliers (Page 21)
Manhole Cover for Tank Truck , F-20L-702 Aluminum Manhole Cover .
-
I Beam Steel - I Beam Steel Manufacturers, Suppliers (Page 7)
steel of Aluminum alloy Manhole Cover Carbon steel or Aluminum alloy API manhole cover ,500mm Bottom Volume Aluminum API Pneumatic Bottom Valve Discharging Valve Diameter is 3 or 4...
-
CR4 - Thread: Early warning cable theft alarm
One small team managed to steal 10,000 of the new Aluminium alloy telecoms manhole covers .
-
$3500-$4000 Safety - Grainger Industrial Supply
• Manhole Cover Lid Lifter, Capacity 1200 lb., Material Aluminum , Color Yellow, Overall Height 50 In., Overall Length 75-1/2 In., Overall Width 13-3/8 In., Collapsed Height 15-1/4 In., Collapsed Length 41 In., Collapsed Width 13-3/8 In., Features Adjustable…
-
$3000-$3500 Safety - Grainger Industrial Supply
• Manhole Cover Lid Lifter, Capacity 1200 lb., Material Aluminum , Color Yellow, Overall Height 50 In., Overall Length 75-1/2 In., Overall Width 13-3/8 In., Collapsed Height 12-1/4 In., Collapsed Length 41 In., Collapsed Width 13-3/8 In., Features Adjustable…
Indicates content that may require registration and/or purchase.