-
Supplier: Accuris
Description: PLATE: ALUMINUM OXIDE CERAMIC (FOR USE IN ARMOR COMPOSITES)
-
Supplier: CoorsTek
Description: microstructures to ensure durable performance, and consistently reliable defense to unexpected threats. Performance & Assembly Advantages CoorsTek CeraShield™ ceramics offer many advantages over conventional materials. Our specially formulated ceramic armor materials provide:
- Material Type: Alumina / Aluminum Oxide, Boron Carbide, Carbide Materials, Silicon Carbide
- Applications: Armor / Ballistic Protection
-
Supplier: CoorsTek
Description: produces ceramic armor components used as the ballistic armor strikeface of lightweight composite armor systems. CeraShield™ ceramics work with appropriate backing systems to neutralize various ballistic threats including armor-piercing rounds and IED
- Density: 3.5999977279425903 g/cc
- Thermal Conductivity: 16.7 W/m-K
- MOR / Flexural Strength: 49,022.4517027326 psi
- Modulus of Elasticity: 40,030,167.6625864 psi
-
-
Supplier: CoorsTek
Description: ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. CoorsTek provides armor components to armor integrators building: Military
-
Supplier: CoorsTek
Description: NEXT-GENERATION CERAMIC TORSO PLATES For over three decades, CoorsTek has worked with top armor integrators to develop the next-generation of advanced ceramic body armor components. Superior Protection Using Next-Generation Ceramic Torso Plates CoorsTek offers
-
Supplier: Morgan Advanced Materials
Description: Alumina ceramic of 98.6% Al2O3 content. Well proven as a lightweight hard-faced armor tile material for battlefield vehicles and structures.
- Density: 0.000000003889501505734607 g/cc
- Thermal Conductivity: 25 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Alumina / Aluminum Oxide
-
Description: Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron
- Oxide Type: Alumina / Aluminum Oxide
-
Description: a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN)
- Oxide Type: Alumina / Aluminum Oxide
-
Description: a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN)
- Oxide Type: Alumina / Aluminum Oxide
-
Description: Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible Alumina Ceramic Ring Alumina
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Electric Ceramic Insulator Bushing Electrical insulating ceramics have good thermal conductivity, low conductivity and constant dielectric small number, low dielectric loss, high mechanical strength, good chemical stability, etc, It is widely used in bath of molten metal, container of
- Density: 3.8999975386044725 g/cc
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Alumina / Aluminum Oxide
-
Description: Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Battery / Fuel Cell, Biocompatible / Bioceramics, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Wear Parts / Tooling
- Features: Alumina / Aluminum Oxide, Cordierite, Sintered / Fired, Specialty Ceramics, Steatite
- Specialty Ceramic Type: Aluminum Nitride, Glass Ceramic, Silicon Carbide, Silicon Nitride, Tungsten Carbide (WC), Zirconia
- Performance Features: Hard
-
Description: Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and
- Length: 59.05515 inch
- Diameter: 0.37401595 inch
- Density: 3.69 to 3.89 g/cc
- Max Use / Curie Temperature: 1,700 to 1,750 C
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and
- Bore Diameter (I.D.): 0.75196891 inch
- Length: 82.67721 inch
- Diameter: 1.00000054 inch
- Density: 3.69 to 3.89 g/cc
-
Supplier: Accuratus Corporation
Description: Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and
- Bore Diameter (I.D.): 0.06299216 inch
- Length: 59.05515 inch
- Diameter: 0.12598432 inch
- Density: 3.69 to 3.89 g/cc
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: pressed ceramic products which require good conductivity such as aluminized evaporation boat, etc ● Used as cathode’ s coating material of industrial aluminum reduction cell ● Used to produce hot pressed titanium diboride armor ●Used as titanium diboride based cermet material
- Density: 4.499997159928238 to 4.519997147305697 g/cc
Find Suppliers by Category Top
Featured Products Top
-
Beryllium Oxide (BeO) Ceramics — High Thermal Conductivity Insulator Overview Beryllium oxide (BeO) is a high-performance ceramic material that uniquely combines metal-like thermal conductivity with excellent electrical insulation (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
dissipation effect is better than that of the super copper and aluminum. Ceramics are insulated, resistant to high temperatures, oxidation, acid and alkali, cold and thermal shock, and low coefficient of thermal expansion, ensuring stability in high and low temperatures or other harsh environments (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
materials used to support, connect, dissipate heat, and protect them. With independent R&D system and comprehensive production processes, Innovacera offers high-performance ceramic products for a variety of applications, including 96% aluminum oxide (Al2O3), aluminum nitride (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Alumina ceramic parts are precision components manufactured from aluminum oxide (Al?O?)materials. They provide excellent hardness, electrical insulation, wear resistance, corrosion resistance, high temperature stability, and dimensional accuracy, making (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Alumina, or aluminum oxide (Al?O?), is a high-performance ceramic material known for its strength and versatility. It plays a crucial role in industries such as electronics, aerospace, and (read more)
Browse Ceramic Fabrication Services Datasheets for Top Seiko Co., Ltd. -
Product Overview 99% alumina ceramic positioning rings are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials. They provide excellent hardness, wear resistance, electrical insulation, corrosion resistance, and dimensional (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Key Features of Alumina Ceramic Substrates: High Purity Aluminum (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
design, black aluminum oxide can absorb and reflect electromagnetic waves while maintaining electrical insulation, achieving effective electromagnetic interference (EMI) shielding. It not only prevents internal signals from leaking out but also guards against external interference waves, ensuring (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Compared with traditional aluminum oxide materials, the working life of ceramic components made of hexagonal (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
insulating ceramic material. Typically, it is used in applications where high load-bearing capacity, thermal stability and wear resistance are required. Sialon (Silicon Aluminium Oxynitride) is a silicon nitride ceramic with a small percentage of aluminum oxide added. It is a nonporous (read more)
Browse Production Machining Datasheets for Top Seiko Co., Ltd.
More Information Top
-
Size‐Scaling of Tensile Failure Stress in a Hot‐Pressed Silicon Carbide
Sherman5–7 has considered such bending in detail with the modeling of an impacted aluminum oxide armor ceramic .
-
ORNL Quasi-Static Mechanical Characterization and Analysis: FY09 Annual Report to TARDEC
Sherman [7.5-7.7] has considered such bending in detail with the modeling of an impacted aluminum oxide armor ceramic .
-
Transparent ceramics for armor and EM window applications
Polycrystalline aluminum oxide is an armor ceramic material that is used in opaque armor systems.
-
COMBAT VEHICLE ARMOUR PROGRESS
Thus, against 7.62mm bullets, the steel‐aluminium combination has Em = 1.2 to 1.3, whereas aluminium armour faced with aluminium oxide ceramic tiles has Em = 2.3 to 2.8.
-
Ballistics 2008
The development of aluminium oxide (Al2O3) ceramic armour in combination with layers of steel or aluminium during the 1960s was aimed at a mass efficient means of protection against shaped charge attacks and resulted during the 1970s in the application of the…
-
Study of the Structure and Properties of the Ceramic Material of Composite Armor Panels
I. Bokhan, “Method of stabilizing tough ceramic armor based on oxides of aluminum and zirconium,” Yu.
-
Foreword: Introduction
Alexander looks at a comparison of the dynamic response of materials in the aluminum oxide family, another common ceramic armor material.
Indicates content that may require registration and/or purchase.