-
Supplier: SpeedBear Fasteners
Description: 1100 aluminum body and aluminum mandrel rivets. Grip ranges from 0.031 to .500 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.376 to 0.5 inch
- Shear Strength: 85 lbs
- Features: Other
-
Supplier: SAE International
Description: No scope available.
-
Supplier: RS Components, Ltd.
Description: POP AD54ABS Rivet
- Body Diameter: 0.1574804 inch
- Material: Aluminum
- Rivet Type: Blind
- Features: Other
-
-
Supplier: Air Compressors Direct
Description: For Tough Jobs •Provides up to 2,000 lbs. Effortless Trigger Action •Eases the repetitive action of popping rivets Max Rivet Size •Pop rivets up to 3/16" in size Versatile •Can be used with both aluminum and steel rivets •Rivets can range from 3/32"
Find Suppliers by Category Top
Rivets
(653 Companies)
Riveters and Riveting Machines
(148 Companies)
Push-in Rivets
(30 Companies)
Aluminum and Aluminum Alloys
(748 Companies)