Products/Services for Ammonia Absorption Chiller
-
Chillers (industrial) - (545 companies)Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes. They do this by cooling process fluids or by dehumidifing air using refrigeration technology. Applications include the controlled cooling...Power SourceApplication / IndustryInstallation -
HVAC Chillers - (207 companies)Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser... -
Atomic Absorption Spectrometers - (52 companies)Atomic absorption (AA) spectrometers use the absorption of light to measure the concentration of gas-phase atoms. Atomic absorption (AA) spectrometers use light absorption to measure the concentration of gas-phase atoms. An analyte, usually a solid... -
Heat Pumps - (286 companies)Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. -
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. -
Air Conditioners - (657 companies)Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Scrubbers - (389 companies)Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image...
-
Nitrification and Denitrification Systems - (15 companies)Nitrification systems are used to control ammonia levels. Denitrification systems are used to turn nitrate into gaseous nitrogen species. Nitrification systems and denitrification systems are used to control ammonia levels and turn nitrate...
-
Air Strippers - (44 companies)Air strippers are used to remove volatile organic compounds (VOCs), ammonia, hydrogen sulfide, and other contaminants from groundwater and wastewater. The Air stripping is a technology that uses an air stripper for VOC removal from ground water...
Product News
-
Hexnovas Heat Exchanger Technology Co., Ltd
Industrial Falling Film Chiller The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant. The unit is designed to cool process water from 13 C down to 0.5 C at a flow rate of 75 m ^3/h, delivering consistent low-temperature performance under continuous industrial operation. The falling film design... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Lake Shore Cryotronics, Inc.
Recirculating Chillers Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements. Always use a flow restrictor or manual valve in the CCR compressor line to control coolant flow. Recirculating Chiller Features. Optimized for demanding applications. Reliable, easy to maintain, and easy to use. Wide range... (read more)Browse Chillers (industrial) Datasheets for Lake Shore Cryotronics, Inc. -
MSA Safety
Solutions for Ammonia Gas Detection White Paper: Solutions for Ammonia Gas Detection - A Comparison Summary. The measurement of low ammonia (NH3) concentrations is a key objective for the safety of personnel and industrial infrastructure. Learn the strengths, weaknesses, and advancements of some of the most common gas sensing technologies used for detecting ammonia. Download Now (read more)Browse Gas Instruments Datasheets for MSA Safety -
Electro Optical Components, Inc.
Best, Longest Life Ammonia Sensors Electro Optical Components offers the most sensitive ammonia sensors and they have longer life than conventional electrochemical sensors. When we come into contact with ammonia, it corrodes our skin, eyes and lungs. Inhaling ammonia is dangerous because it can irritate the throat, nose and lungs. Although ammonia is harmful, it has many industrial applications. Ammonia can be used as a refrigerant in the production of fertilizers, plastics, dyes and textiles. Can ammonia be smelled? Yes, humans... (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
WATTCO
Role of Electric Heaters in Chillers Refrigeration White paper: Role of electric heaters in chillers refrigeration heater. Description: This white paper details how heat plays an essential role in the chilling process, making electric heaters an ideal solution for chilling applications. Download today! (read more)Browse Electric Heaters Datasheets for WATTCO -
Filtertech, Inc.
ABS Absorption Filter Many rolling applications require the use of light oil in place of the typical water-soluble coolant. Traditionally clarification of the roll oils has been done with disposable cartridge filters or diatomaceous earth filters. These methods, while effective, are maintenance intensive and require disposable guard filters. To address these issues, Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters... (read more)Browse Filtration Equipment Datasheets for Filtertech, Inc. -
Enidine Inc.
Flexible Solution to Energy Absorption Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Energy Absorption Products for Automotive Enidine has provided automotive manufacturers with several key energy absorption products to help maintain plant operations throughout the industry. Most automotive manufactures require smooth operation of power and free conveying systems during engagement and disengagement of the carriage tow bars. Smoother movement of the carriages reduces damage to the conveyor and the automobiles that they carry. Enidine has developed the towbar snubber to meet this challenge of reliability, smooth... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Changchun Yutai Optics Co., Ltd.
Absorptive Neutral Density (ND) Filters How absorptive neutral density filters work?. Absorption mechanism: through the properties of the material itself (e.g., light-absorbing substances in glass, polymers, or metal coatings) absorbs part of the incident light, converting the light energy into heat and thus reducing the intensity of the transmitted light. Spectral neutrality: ideally, the ND filter attenuates all visible wavelengths to the same degree, avoiding the introduction of color deviation (actual products may show slight... (read more)Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
Enidine Inc.
Standard and Custom Energy Absorption Solutions With the newest innovations in energy absorption technology, Enidine offers the widest selection of Industrial Shock Absorbers in the world. Protecting industrial machinery from potential damage and workers from personal injury, Enidine shock absorbers allow machines to operate faster while throughput and efficiency is improved. Enidine Industrial Products offer the widest range of standard and custom energy absorption, vibration isolation and noise attenuation solutions available today... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
-
Micro-CHP Systems for Residential Applications
LiBr : lithium bromide chiller Ammo: ammonia absorption chiller .
-
Energy Systems of Complex Buildings
In buildings where a lower temperature is required ammonia absorption chillers are applied.
-
Boosting Energy Efficiency Using Waste-Heat-Powered Absorption Chillers
Modeling of ammonia absorption chillers integration in energy systems of process plants.Appl. Therm.
-
Modelling Methods for Energy in Buildings
Modeling of ammonia absorption chillers integration in energy systems of process plants, 1297–328, .
-
Federal Register > Wednesday, June 16, 2010 > [75 FR 34017] Protection of Stratospheric Ozone: Notice 25 for Significant New Alternatives Policy Program
• Ammonia absorption chillers or vapor compression with secondary loop (new equipment .
-
User's Manual for CTCOOL: A Computer Model for Evaluating Combustion Turbine Inlet Air Cooling
Aqua/ Ammonia Absorption Chillers : -20 ‘F evaporator temperature= $3000/ton +20 ‘F evaporator temperature= $2800/ton +32 ‘F evaporator temperature= $2700/ton.
-
Gene expression programming strategy for estimation performance of LiBr–H2 O absorption cooling system
2012) LCA of a solar heating and cooling system equipped with a small water– ammonia absorption chiller .
-
Renewable Energies and CO
This study analyses a SHC plant equipped with a water– ammonia absorption chiller to estimate the energy and environmental performances of the plant during its life cycle.
-
Nearly Zero Energy Building Refurbishment
2011) LCA of a solar heating and cooling system equipped with a small water– ammonia absorption chiller .
Indicates content that may require registration and/or purchase.