-
Supplier: Hach
Description: Electrode with three ammonia membrane modules, electrode filling solution, and a manual.
- ISE Concentration Range: 0.05 to 17,000 ppm
- Response Time: 180 seconds
- Maximum Diameter / Width: 0.5 inch
- Maximum Length: 5.5 inch
-
Description: Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers
- Maximum Diameter / Width: 0.6299216 inch
- Maximum Length: 4.724412 inch
- Electrode Type: Ammonia (NH3), Ammonium (NH4+), Bromide (Br-), Cadmium (Cd2+), Calcium (Ca2+), Carbon Dioxide (CO2), Chloride (Cl-), Chlorine (Cl2), Cupric (Cu2+), Fluoride (F-), Fluoroborate
- Sample Type: Aqueous
-
Supplier: Hach
Description: (No Suggestions); ISENH3181 is a digital, combination gas-sensing ammonia ion selective electrode (ISE) with a replaceable membrane module, refillable outer body, double junction reference and built-in temperature sensor. The Intellical ISENH3181 probe is available with a
- ISE Concentration Range: 0.01 to 14,000 ppm
- ISE Accuracy: 0.05 ±% Full Scale
- Maximum Diameter / Width: 0.047 inch
- Maximum Length: 8.66 inch
-
-
Supplier: Hach
Description: and odor issues, giving you total confidence in your process. The analyzer offers an easy-to-operate, low-maintenance solution to help you maintain the proper chlorine to ammonia ratio and assure there is no free ammonia in your system that could lead to nitrification. We removed the
- ISE Concentration Range: 0.01 to 2 ppm
- Electrode Type: Ammonia (NH3)
- Sample Type: Aqueous
-
Supplier: Analytical Technology, Inc.
Description: selective ion electrodes methods better suited to laboratory measurements. Others are automated colorimetric devices or instrumental methods that are difficult to justify on a cost basis. ATI has developed a completely new approach to on-line monitoring of ammonia that is
-
Supplier: SWAN Analytical USA, INC.
Description: Ammonium-sensitive electrode system for measuring in potable water and effluents. Swansensor Ammonium (NH4-N) and RefTemp Ammonium sensor: Sensor with ion sensitive membrane in mechanically and chemically inert plastic case (IP 68) with excellent life time. Reference electrode
- Maximum Diameter / Width: 0.4724412 inch
- Operating Temperature Range: 32 to 122 F
- Operating Pressure Range: 29.00754 psi
- Electrode Type: Ammonia (NH3), Potassium (K+)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Ion selective panels measure fluoride and ammonium. It can be either a single or dual measurement version and the dual sensor versions can be combined with monochloramine. • CONFIGURABLE FOR THE MEASUREMENT(S) YOU NEED Fluoride, Ammonia, Ammonia and MCL or Ammonia
- pH Range: 0 to 9.5 pH
- Electrode Type: Ammonium (NH4+), Fluoride (F-)
- Sample Type: Aqueous
-
Supplier: Hach
Description: Hach's Amtax sc digital on-site analyzer with gas sensitive electrode is designed for the high precision determination of ammonium concentration directly at the tank. The analyzer offers a high degree of accuracy due to selective GSE instrumentation and needs only minimal supervision
- ISE Concentration Range: 38.6727511795 to 773,455.02359 ppm
- Electrode Type: Ammonia (NH3)
- Sample Type: Aqueous
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of ammonia nitrogen, exclusive of organic nitrogen, in water. Two test methods are included as follows: Section Test Method A-Direct Nesslerization 7 to 15 Test Method B-Selective Ion Electrode 16 to 24 1.2 Test Method A is
Find Suppliers by Category Top
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/2433/cattle07pg125-128.pdf?sequence=1
AMMONIA ION SELECTIVE ELECTRODE AND INDOPHENOL METHODS CAN BE USED SUCCESSFULLY TO EVALUATE MEAT CONTAMINATED BY AMMONIA .
-
Standardization of the Ammonia Electrode Method for Evaluating Seafood Quality by Correlation to Sensory Analysis
Determination of volatile bases in seafood using the ammonia ion selective electrode : collaborative study.
-
Mitigation of Hydrogen Gas Generation from the Reaction of Water with Uranium Metal in K Basins Sludge
0.6 mM UO2Cl2 (a) Ammonia measured indirectly as NaOH co-product by pH in Test Series 1, 2, and 3 and with ammonia ion selective electrode in Test Series 4, 5, and 6.
-
Thermo Fisher Scientific Announces Breakthrough Detection Limits From The Orion Ammonia Ion Selective Electrodes
Thermo Fisher Scientific Announces Breakthrough Detection Limits From The Orion Ammonia Ion Selective Electrodes .
-
Evaluation of Various Ammonia Assays for Testing of Contaminated Muscle Food Products
ABSTRACT: The indophenol method, ammonia ion selective electrode (ISE), Reflectoquant® test strips, and salicylate methods were evaluated to determine those that can be used for in‐plant rapid testing of meat contaminated by ammonia refrigerant leaks.
-
TVB‐N Correlation with Odor Evaluation and Aerobic Plate Count in Mahi‐Mahi (Coryphaena hippurus)
Determination of volatile bases in seafood using the ammonia ion selective electrode : Collaborative study.
-
Regulatory DQO Test Plan for Determining Method Detection Limits, Estimated Quantitation Limits, and Quality Assurance Criteria for Specified Analytes
In this method, ammonia is determined potentiometrically using an ion selective ammonia electrode and a pH meter with an expanded millivolt scale or a specific ion meter.
-
Tank characterization report for single-shell tank 241-B-201
B-102 B2-69 Tank 241-B-201 Analytical Results: Ammonia ( Ion Selective Electrode ) . . .
-
Tank characterization report for single-shell tank 241-S-111
B2-66 Tank 241-S-111 Analytical Result.w Ammonia ( Ion Selective Electrode ) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Determination of nitrogen dioxide, sulfur dioxide, ozone, and ammonia in ambient air using the passive sampling method associated with ion chromatographic and ...
An ammonia ion selective electrode model IS 570-NH3 (PHILIPS, Hamburg, Germany) was used for potentiometric measurements of ammonium ion.
Indicates content that may require registration and/or purchase.