-
Supplier: Accuris
Description: Aerospace Series Nickel Base Alloy NI-B40001 Filler Metal for Brazing Amorphous Foil
-
Supplier: Accuris
Description: Aerospace Series Nickel Base Alloy NI-B46001 Filler Metal for Brazing Amorphous Foil
-
Supplier: Accuris
Description: Aerospace series - Nickel base alloy NI-B13001 (NiP11) - Filler metal for brazing - Amorphous foil
-
-
Supplier: Accuris
Description: Nickel Base Alloy NI-41202 (NiCr14Si5B3) - Filler Metal for Brazing - Amorphous Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Melt-Spun Foil is made by rapid solidification, a process that enables the manufacture of amorphous metals which can not be manufactured by conventional cold or hot rolling techniques. Melt-Spun Foil preforms are commonly used to braze heat exchanger
- Melting Range: 1,490 to 1,564 F
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Melt-Spun Foil is made by rapid solidification, a process that enables the manufacture of amorphous metals which can not be manufactured by conventional cold or hot rolling techniques. Melt-Spun Foil preforms are commonly used to braze heat exchanger
- Melting Range: 1,103 to 1,202 F
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Melt-Spun Foil is made by rapid solidification, a process that enables the manufacture of amorphous metals which can not be manufactured by conventional cold or hot rolling techniques. Melt-Spun Foil preforms are commonly used to braze heat exchanger
- Melting Range: 1,725 to 1,790 F
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. Melt-Spun Foil is made by rapid solidification, a process that enables the manufacture of amorphous metals which can not be manufactured by conventional cold or hot rolling techniques. Melt-Spun Foil preforms are commonly used to braze heat exchanger
- Melting Range: 1,508 to 1,760 F
- Joining Process / Product Form: Strip / Sheet / Foil
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.48000000000000037 watts
- Open Circuit Voltage: 7.4 volts
- Short Circuit Current: 0.128 amps
- Peak Voltage: 4.8 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate
- Power: 0.30000000000000004 watts
- Open Circuit Voltage: 9.3 volts
- Short Circuit Current: 0.064 amps
- Peak Voltage: 6 volts
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all
- Power: 0.00006800000000000004 watts
- Peak Voltage: 1.6 volts
- Peak Current: 0.000043 amps
- Material: Amorphous Silicon
-
Supplier: PowerFilm, Inc.
Description: This thin-film amorphous silicon flexible indoor solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect artificial lighting in indoor settings such as warehouses, offices, and retail spaces. Electrical Specifications: Max Voc all
- Power: 0.00016599999999999991 watts
- Peak Voltage: 2.1 volts
- Peak Current: 0.000079 amps
- Material: Amorphous Silicon
-
Supplier: AENOR
Description: Aerospace series - Nickel base alloy NI-B13001 (NiP11) - Filler metal for brazing - Amorphous foil
-
Supplier: AENOR
Description: Aerospace series - Nickel base alloy NI-B40001 (NiSi5B3) - Filler metal for brazing - Amorphous foil
-
Supplier: AENOR
Description: Aerospace series - Nickel base alloy NI-B21001 (NiCr15B4) - Filler metal for brazing - Amorphous foil.
-
Supplier: AENOR
Description: Aerospace series - Nickel base alloy NI-B40002 (NiSi4B2) - Filler metal for brazing - Amorphous foil
-
Supplier: Plansee SE
Description: nitride-coated tools. The titanium nitride crystals are embedded in an amorphous Si3N4 matrix and together form a ceramic nanocomposite coating. TiSiN layers are applied to the tool using the reactive magnetron sputtering or arc evaporation process. Our targets and cathodes are available from
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
providing heat and chemical resistance, improved insulation and electrical characteristics and reduced transmission loss in antennas and sensors. It also enables strong adhesion and lamination to other materials such as smooth copper foils. Transparent Amorphous Fluoropolymer (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
wire, Litz wire, and copper and aluminum foil. Inductor and Choke Capabilities at Triad Magnetics To meet the needs of our clients, Triad Magnetics can design chokes and inductors to meet a broad variety of specific application needs. Some examples include (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Brazing Inconel 625 Using Two Ni/(Fe)-Based Amorphous Filler Foils
Because amorphous foils are featured with uniform chemical composition, they are suitable to be applied as brazing fillers.
-
Polymer Composites and Polymer Testing
Therefore, the custom-designed nickel-based filler metal is prepared by means of melt spinning in form of amorphous foil in this paper.
-
The Role of Crystallinity on Polymer Interaction with Oxygen Plasma
It is also important to note that longer treatments (longer then 30 s) already caused the burning of amorphous foil , while this was not the case for semicrystal- line polymer.
-
Microstructures and Properties of Transient Liquid Phase Diffusion Bonded Joints of DZ22 Superalloy
Two interlayer alloys developed for DZ22 were employed, a powder alloy with the particle size of 100 μm named Z2P, and an amorphous foil with the thickness of 40 μm named Z2F.
-
Brazing with (NiCoCr)–B–Si amorphous brazing filler metals: alloys, processing, joint structure, properties, applications
On the other hand, the very presence of metalloids at or near the eutectic concentration promotes RS conversion of such alloys into a ductile amorphous foil .
-
Brazing
On the other hand, the very presence of met- alloids at or near the eutectic concentration pro- motes RS conversion of such filler metals into a ductile amorphous foil .
-
Influence of copper on amorphous nickel based brazing alloy
The most important advantage of amorphous foil is its ductility.
-
Sputtered ductile amorphous Fe80 B20 foils
Ductile amorphous foils of FesoB20 have been sputter-deposited.
-
Impact of substrate materials on the processing and properties of melt-spun nickel-metalloid ribbons
…AMS4778 (i.e. 9.4 at % compared to 12.8at % B in the regular alloy), were chosen because the two metalloid lean melts form crystalline foils when melt spun with a copper wheel, while higher metalloid melts form amorphous foils .
-
Zero-Carbon Energy Kyoto 2010
As insert materials, commercial amorphous foil (Fe (Bal.)–3B–5Si, #2605S-2, 25 mm, METGLAS® ) and pure boron were used for TLPB process.
Indicates content that may require registration and/or purchase.