Products/Services for Ampule Sealing

  • Sealing Machines-Image
    Sealing Machines - (425 companies)
    Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal. Sealing machines close and seal an individual package or provide a long continuous horizontal...
  • Self-sealing Fasteners-Image
    Self-sealing Fasteners - (34 companies)
    Self-sealing fasteners have an elastomeric insert or captive O-ring that simultaneously provides sealing and locking. Self-sealing fasteners have an elastomeric insert or captive o-ring that provides simultaneous locking and sealing. They offer...
  • Impregnation and Sealing Equipment-Image
    Impregnation and Sealing Equipment - (42 companies)
    Finishing and coating systems, equipment and components, are used to prepare and apply paint, organic and inorganic coatings on to surfaces in industrial applications. Impregnation equipment and sealing equipment uses vacuum, pressure, vacuum...
  • Sealing and Impregnation Services-Image
    Sealing and Impregnation Services - (58 companies)
    Sealing and impregnation services use uses vacuum, pressure, vacuum and pressure (VPI), and/or wicking-action techniques to drive resins or coating materials into parts and seal pores. There are many different types of impregnation and sealing...
  •  
    Sealing Glands - (146 companies)
    Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal. Sealing glands are compression fittings that seal an element when...
  •  
    Hermetic Sealing Services - (49 companies)
    Hermetic seals provide a vacuum or leak tight seal such as a brazed glass-to-metal seal. How To Select Hermetic Sealing Services. Image Credit: PFC| Schott. Hermetic seals provide a vacuum or leak-tight seal, insulate or channel electricity...
  •  
    Switch Sealing Boots - (69 companies)
    Switch sealing boots protect switches from contaminants such as dirt, dust, gas, and liquids. They are generally tough, pliable silicone rubber devices for toggle, pushbutton, rocker, and rotary switches. Accordion bellows and protective boots guard...
  •  
    Glass Fabrication Services - (307 companies)
    ...pressing or molding, and off hand forming. In encapsulation of components, chemicals or materials using a glass ampule or vessel, typically the glass vessel is evacuated or filled with a protective gas. Extrusion or drawing of a molten or plastic glass...
  •  
    Filling Machines - (657 companies)
    ...with a predetermined volume of product, such as food, cosmetics, or medicine. Filling machines load previously formed packages with a specific product quantity, but do not provide closing or sealing action. Manual machines aid in the setting...
  •  
    Vacuum Greases and Vacuum Pump Oils - (77 companies)
    Vacuum greases and vacuum pump oils are suitable for vacuum sealing, diffusion pumps and other vacuum fluid applications. Typically, vacuum greases and vacuum pump oils are used with vacuum pumps or generators, which remove air from a system...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire