-
Supplier: Accuris
Description: STEEL BARS, FORGINGS, AND TUBING 4.1Cr-4.2 Mo - 1.0V (0.80 - 0.85C) Premium Bearing Quality, Double Vacuum Melted
-
Supplier: SAE International
Description: This specification covers a premium-bearing-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: Accuris
Description: Steel Bars, Forgings, and Tubing 4.1Cr - 4.2Mo - 1.0V (0.80 - 0.85C) Premium Aircraft-Quality for Bearing Applications, Double Vacuum Melted
-
Supplier: Accuris
Description: Steel Bars, Forgings, and Tubing 4.1Cr - 4.2Mo - 1.0V (0.80 - 0.85C) (M-50) Premium Aircraft-Quality for Bearing Applications, Double Vacuum Melted
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: Accuris
Description: (R) Steel Bars, Forgings, Mechanical Tubing and Forging Stock 4.1Cr - 4.2Mo - 1.0V (0.80 - 0.85C) (M-50) Premium Aircraft-Quality for Bearing Applications, Double Vacuum Melted
Find Suppliers by Category Top
More Information Top
-
Characterization of Wear and Surface Reaction Layer Formation on Aerospace Bearing Steel M50 and a Nitrogen-alloyed Stainless Steel
The goal of this paper is to compare the reaction layer formation on a standard aerospace bearing steel AMS 6491 ͑M50͒ with that on a high strength stainless steel grade AMS 5898 exhibiting a nominal chemical compositions of 0.82C-4.1Cr …
-
Rolling Contact Fatigue Evaluation of Advanced Bearing Steels
AMS 6491 .
-
Failure Analysis of Horizontal Hinge Pin Components from an Army Cargo Helicopter
The chemical contents of a lead and lag roller along with a section from each mating ring were determined to meet AMS 6491 (the specification for VIM-VAR M50) required by each roller bearing set (see Table 1).
-
Rolling contact fatigue behaviour of heat resistant bearing steels at high operational temperatures
Abstract On approach something maggot to estimate the endurance limit in rolling contact fatigue in dependence of the operationally conditions for the bearing steels M50 ( AMS 6491 ), M50 Nile and the nitrogen‐alloyed Cronidur 30 by investigating the changes in the residual stress …
-
Development of CSS-421™, A High Performance Carburizing Stainless Steel for High Temperature Aerospace Applications
The frequently specified SAE Aerospace Material Specification AMS 6491 (M50) alloy provides good wear resistance but is deficient in both fracture toughness and corrosion resistance.
-
Rolling Contact Fatigue Behavior of Heat Resistant Bearing Steels at High Operational Temperatures
ABSTRACT: An approach was made to estimate the endurance limit in rolling contact fatigue in dependence of the operational conditions for the bearing steels M50 ( AMS 6491 ), M50 NiL (AMS 6278) and the nitrogen-alloyed Cronidur 30 (AMS 5898) by investigating the …
-
Aircraft Hydraulic Pump Tests with Advanced Fire-Resistant Hydraulic Fluids
For Test-29, the main bearing (AISI 52100) was replaced with an M-50 ( AMS 6491 ) bearing.
-
Electrical Fluting Failure of a Tri-Lobe Roller Bearing
M50 ( AMS 6491 .
Indicates content that may require registration and/or purchase.