-
Supplier: Radwell International
Description: DIN RAIL, SLOTTED, ALUMINUM, (NOT ANODIZED), 1 METER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hammond Manufacturing Company Inc.
Description: 35 lbs. each (70 lbs. per pair) Units are 1.8” (45.7mm) long, 0.4” (10.1mm) wide - overall Sold in packages of 2 Example: DIN Clip shown mounted to our 1591ATBU and clipped to a panel mounted DIN rail. Two screws per clip. 35 mm wide DIN rail not included but - is
- Length / Height: 1.65 inch
- Width/Diameter: 2.02 inch
- Depth: 0.32 inch
- Material: Aluminum
-
Supplier: igus® inc.
Description: Special features Material: AlMgSi 0.5 F22 Roundness: DIN 12020 Straightness: DIN 12020 Hardness: 75 HB Surface: hard anodized Surface hardness: 450-550 HV Delivered off the shelf Please note that it refers to a technical surface. Due to to coat thickness optical color variations
- Guide Width or Diameter: 0.4724412 to 1.574804 inch
- Guide Length: 157.4804 inch
- Material: Aluminum
- Guide / Rail Shape: Round Shaft
-
-
Supplier: Radwell International
Description: CONNECT ASCII ETHERNET TCP/IP GATEWAY, 12-24VDC, 115K BAUD, ANODIZED ALUMINUM, DIN RAIL MOUNT, LED. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Gateway, Router
-
Supplier: METCASE
Description: Stylish 3U Instrument Enclosures Modern 10.5" and 19" width rack mount cases Robust yet lightweight aluminum construction Conforms to DIN 41494 & IEC 297-1 Designed to accept standard 3U subracks, chassis and front panels Attractive design with die cast front and rear bezels and
- Length / Height: 6.18 inch
- Width/Diameter: 10.5 to 19 inch
- Depth: 13.78 to 17.72 inch
- Rack Height: 3 U
-
Supplier: STEGO
Description: This compact enclosure heater with PTC heating element prevents condensation from forming in enclosures. It is a convection heater for small enclosures and casings. The heater body is designed in anodized aluminum profile. Wide voltage range for electrical connection PTC heating
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.01 to 0.03 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: METCASE
Description: Modern Desktop Mini-Rack Enclosures to DIN 41494 and IEC 297-1 Cohesive design with no visible fixing screws. Robust yet lightweight aluminum construction Designed to accept standard subracks, chassis and front panels Die cast bezels fit flush with the case body for a smooth appearance
- Length / Height: 6.13 to 11.37 inch
- Width/Diameter: 10.5 to 19 inch
- Depth: 12.99 to 15.75 inch
- Rack Height: 3 to 6 U
-
Supplier: Pfannenberg
Description: Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized
- Maximum Operating Temperature: 158 to 185 F
- Heating Capacity: 0.25 to 0.4 kW
- AC Voltage Required: 104 to 250 volts
- Maximum Air Flow: 29 to 94 SCFM
-
Supplier: OMEGA Engineering, Inc.
Description: Thermostatic bi-metal Contact Type (1-Pole): Normally Closed (NC), opens with rising temperature Connection Cable: AWG 18 to 14 (1.0 to 2.5 mm²), length 3 ft (1 m) Housing: Aluminum, silver anodized Mounting: Clip for 35 mm DIN rail, EN 60715 screw mounting M5, optional
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 1.5 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: Pfannenberg
Description: Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized
- Maximum Operating Temperature: 221 to 302 F
- Heating Capacity: 0.045 to 0.15 kW
- AC Voltage Required: 110 to 250 volts
- Maximum Operating (Sheath) Temperature: 221 to 302 F
-
Supplier: Pfannenberg
Description: Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum FEATURES Easy Mounting Options Unit can be connected to a standard DIN
- Maximum Operating Temperature: 95 to 140 F
- Heating Capacity: 0.01 to 0.03 kW
- AC Voltage Required: 110 to 250 volts
- Maximum Operating (Sheath) Temperature: 95 to 140 F
-
Supplier: STEGO
Description: class T5 Ex Protection type Ex II 2 GD Gases Dusts Ex db IIC T5 Gb Ex tb IIIC T100 °C Db IP66 Ambient temperature -76 to +122 °F (-60 to +50 °C) Surface temperature max. +212 °F (+100 °C) Heating element high performance cartridge Heater body aluminum profile, silver anodized
- Maximum Operating Temperature: -76 to 185 F
- Heating Capacity: 0.05 to 0.1 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: -76 to 185 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: 50/60 Hz Circulation Power: 20 CFM Free Blowing Axial Fan: Ball Bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Resistance heating element with temperature limiter Heating Body: Extruded aluminum, black anodized Connection: 3 pole terminal for 12 AWG
- Heating Capacity: 0.25 kW
- Heater Type: Enclosure Heater
-
Supplier: STEGO
Description: capacity AC 250 V 10 A 1 Min. switching capacity DC 1.5 V 5 mA Max. inrush current AC 16 A for 12 sec. Connection silicone cable (halogen-free) 3 x AWG 18 (1.0 mm²), length 3 ft (1 m) Connection PE AWG 18 to 14 (1.0 to 2.5 mm²) Mounting clip for 35 mm DIN rail, EN 60715 screw mounting
- Temperature Set Point Range: 59 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
Anodizing: MIL-A-8625 Type III hardcoat (50-70μm) for: 30% better wear resistance vs. untreated aluminum Salt spray resistance: 1,000+ hours (ASTM (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. The lid is recessed to accommodate a membrane keypad, front plate or product label. Most models are available with polypropylene (PP) lid retaining straps. Two versions feature transparent lids.Threaded screw bosses are provided in the base and lid for PCBs, mounting plates and DIN rails. Cable (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
bosses are provided in the base and lid for PCBs, mounting plates and DIN rails. Cable glands and other accessories are also available. ROLEC aluCASE is available in 29 sizes from 2.95” x 1.97” x 1.30” to 16.93” x 11.81” x 4.72” and with ingress protection (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
- Transparent acrylic case that elegantly displays Raspberry Pi board. VESA mount type is also available. 3) Raspberry Pi DIN rail box RPD series - DIN rail mountable Raspberry Pi 4B enclosure. (read more)
Browse PC Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
hinges and lid retaining straps. All the fixings are hidden beneath trims: aluminum for aluDOOR; plastic (POM) for aluCASE. Inside, the two enclosures have pillars for PCBs, mounting plates and DIN rails. ROLEC offers aluDOOR in 10 sizes (3.54“ x 4.72“ x 2.76“ to (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Versatile 1U rack mount enclosures Modern aluminum 19 inch rack mount cases Conforms to DIN 41494 and IEC 297-1 Attractive design incorporating unique 'comfort-handles' Robust folded case body with removable base panel (read more)
Browse Rack Enclosures Datasheets for METCASE -
choice of Book Mounting or DIN Rail. ASEM™ 6300-JB1 PCs come with the Windows® 10 IoT Enterprise 2021 operating system but are also available without an operating system. These compact box PCs also come with the new ThinManager®-ready BIOS preinstalled, allowing you to take a new (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation -
Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated
More Information Top
-
WIEGMANN Radiant Enclosure Heater,10-1/5 in. L - Enclosure Heaters - 1ZHC3|EHG150 - Grainger Industrial Supply
Enclosure Heaters ⢠Anodized , extruded aluminum body 35mm DIN rail clip countHeaters maintain minimum temperatures in enclosures and help prevent condensation.
-
WIEGMANN Radiant Enclosure Heater,30W,4 in. L - Enclosure Heaters - 1ZHB7|EHG030 - Grainger Industrial Supply
Enclosure Heaters ⢠Anodized , extruded aluminum body 35mm DIN rail clip countHeaters maintain minimum temperatures in enclosures and help prevent condensation.
-
HS122DR Crydom | Heat Sinks
Heat Sink Passive DIN Rail Aluminum 1.2°C/W Black Anodized .
-
VCC Optoelectronics - 5139-038 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Lens; LED, GREEN, 0.625 in.; Black Anodized Aluminum ; Nickel Plated Brass DIN Rail Products > DIN Mounting Rails .
-
Easy Handling ‘METTEC’ 19†Rack Cases from OKW
… depths of 167 mm, 267 mm and 367 mm, the cases conform to DIN 41594 and IEC … Internal guide rails are included for mounting PCBs and chassis plates. Uniquely, the anodised aluminium front panel can be removed while the case is still in the rack.
-
Bud Industries - CU-2109-B - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Indicator Light; 30 V; Black Anodized Aluminum ; High Temperature Lexan Power Supply;AC-DC;24V@0.3A;85-264V In;Enclosed; DIN Rail Mount;PS5R Series .
-
Keystone Electronics - 521 - Handles - Round Section - Allied Electronics
DIN RAIL TS 35 X 7.5 ALUMINIUM SLOTTED 1M LENGTH Ferrules for Round Handles, Aluminum, Black Anodize .
-
Custom Connector - C-106-2PM - DIN Rail Products - DIN Mounting Rails - Allied Electronics
Brush; 7/16 in.; 1-3/16 in.; 1/8; 6-7/16; Horse Hair; Anodized Aluminum End Clip; Holds Sockets to DIN Rail ; Plastic; w/Locking Screw; 42 mm L .
-
TE Connectivity - 843996-6 - Connector and Crimp Tooling - Insertion and Extraction Tools - Allied Electronics
Accessory, DIN Rail ,Steel,2 m Brush; 7/16 in.; 1-3/16 in.; 1/8; 6-7/16; Horse Hair; Anodized Aluminum .
-
Plato Products - 170LX - Tools - Cutters - Allied Electronics
Accessory, DIN Rail ,Steel,2 m Brush; 7/16 in.; 1-3/16 in.; 1/8; 6-7/16; Horse Hair; Anodized Aluminum .
Indicates content that may require registration and/or purchase.