-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : Thermoset Environmental Protection Type : Elastomer Sealed Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Black Anodized Configuration Features Contacts Preloaded : No Number of
- Voltage Rating: 115 volts
- Number of Contacts: 1 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Reed Switch Developments Corp.
Description: FEATURES CUSTOM OPTIONS Anodized aluminum cup-style housing Leads--18” standard, 22 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and
- Operating Temperature: -40 to 221 F
- Power Requirements: AC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: DJ Instruments
Description: Low Profile Pressure Sensor Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated Available In Pressure Ranges: 100 Psig To 10,000 Psig Maximum Overload Pressure With No Damage: 2 x F.S. or 10,000 Psig, whichever Is less. Zero Balance: ±0.5mV/V Full Scale Output:
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Reed Switch Developments Corp.
Description: FEATURES CUSTOM OPTIONS Anodized aluminum cup style housing 6” standard leads, 24 AWG, PVC insulated, 105� Celcius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black UL File # E102207; Recognized to U.S. and Canadian requirements under
- Operating Temperature: -40 to 221 F
- Power Requirements: AC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Rated current 15A, can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic
- Number of Circuits: 3
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 15 amps
Find Suppliers by Category Top
Featured Products Top
-
INNOVACERA provides precision anode assemblies designed for INFICON MPG400 / MPG401 cold cathode vacuum gauge repair and refurbishment applications.Manufactured with high purity alumina ceramic insulation, precision metallization and vacuum brazing technology,the assembly delivers reliable high (read more)
Browse Oxide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Aluminum nitride ceramic flanges are precision ceramic components manufactured from advanced aluminum nitride (AlN) materials. They provide excellent thermal conductivity, electrical insulation, high temperature resistance (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
adhesives, demands extremely flat and smooth surfaces, and AIN substrates deliver on these fronts. Aluminum Nitride Wafer Substrates are indispensable in the modern semiconductor industry, offering a combination of thermal conductivity, electrical insulation, and mechanical strength that few (read more)
Browse Specialty Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
width 500 x height < 350 mm, and Outer diameter 500 x height < 500 mm Hot-pressed aluminum nitride ceramic components feature: Excellent thermal conductivity High electrical insulation High dielectric strength Resist high (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Reliable Casting for Complex Parts Aluminum gravity casting utilizes the natural flow of molten metal under gravity to fill molds, significantly reducing porosity and slag (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
consistency. Features High thermal conductivity: 170–230 W/m·K. A thermal expansion coefficient close to silicon helps limit thermal expansion mismatch in silicon-based assemblies. Electrical insulation and dielectric properties (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Aluminum nitride (AlN) is a ceramic material with high thermal conductivity and electrical insulation properties. (read more)
Browse Ceramic Fabrication Services Datasheets for Top Seiko Co., Ltd. -
smelting process goes as follows: Electric power is used to ensure that the alumina is fully dissolved in molten cryolite. This is through carbon anodes in the aluminum reduction cell. By keeping the (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Product Overview Aluminum nitride (AlN) ceramic substrates are precision components with excellent thermal conductivity, electrical insulation, high temperature resistance, and dimensional stability. Laser cutting enables the production of (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Astigmatism in tapered slot antennas
The gold coated stainless steel plates were clamped between aluminium blocks anodised to provide electrical insulation .
-
Non-intercepting diagnostics for the HIF neutralized transport experiment
Aluminum can be hard anodized for electrical insulation , eliminating the need for organic or fiber base inorganic insulation which are less vacuum compatible.
-
A thermometer for high-speed aircraft
The sensitive element is made up of a platinum resistance wtre of 50 s.w.g. wound on to a thin-walled former made of a super-pure aluminium base alloy, anodized for electrical insulation , on which has been cut a thread…
-
Nonintercepting diagnostic for the HIF neutralized transport experiment
Aluminum can be hard anodized for electrical insulation , eliminating the need for organic or fiber base inorganic insulation wbicb are less vacuum compatible.
-
Electron-beam diagnostic for space-charge measurement of an ion beam
Aluminum coils were machined from 6061-T6 aluminum , then hard anodized for electrical insulation , eliminating the need for organic or fiber based inorganic insulation, which would be less vacuum compatible.
-
Studies of quench propagation in a superconducting window frame magnet
The surface of the aluminum was anodized to provide further electrical insuLation .
-
Purification of Wastewater From Paper Factory by Superconducting Magnetic Separation
For the conduction cooling path, aluminum alloy was used at both sides of double pancake coil and the surface of the aluminum alloy plate was an- odized for electrical insulation .
-
Compact, low-power precision beam-steering mirror
The bobbins are aluminum for damping and deeply anodized for electrical insulation .
-
A radiation hard dipole magnet coils using aluminum clad copper conductors
This is accomplished by replacing the existing copper conductor with a cop- per conductor having a thin aluminum skin which is anodized to provide the electrical insulation .
-
Mechanical modeling of bend sensors exploited to measure human joint movements
A stepper motor provided the rotation movements of an hinge made of anodized aluminum , so to furnish the necessary electrical insulation .
Indicates content that may require registration and/or purchase.