-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Snap-on Industrial Brands
Description: APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL 440 LB CAPACITY 1-3/16 INCH EYE OUTER DIAMETER 3/4 INCH EYE INNER DIAMETER 1-3/16 EYE OUTER DIAMETER - FRACTIONAL 1.1875 EYE OUTER DIAMETER - DECIMAL .75 EYE INNER DIAMETER -
- Maximum Load Capacity: 0.22 tons
- Threaded Length: 1 inch
- Shank Length: 1 inch
- Eye Inside Diameter: 0.75 inch
-
Supplier: Proto® Industrial Tools
Description: DIAMETER 1.44 INCH EYE INNER DIAMETER 2.81 EYE OUTER DIAMETER - DECIMAL 1.44 EYE INNER DIAMETER - DECIMAL PROTO. BRAND TENSILE STRENGTH 5000 LB EYE INNER DIAMETER - DECIMAL - UOM IN EYE OUTER DIAMETER - DECIMAL - UOM IN LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER -
- Maximum Load Capacity: 2.5 tons
- Threaded Length: 2 inch
- Eye Inside Diameter: 1.44 inch
- Inch: 3/4"
-
-
Supplier: Hardware House, LLC
Description: 56-8683 1/4x6 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 6"Qty/Pack: 25/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Hardware House, LLC
Description: 56-6331 3/16x3 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 3"Qty/Pack: 50/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Hardware House, LLC
Description: 56-9541 1/4x4 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 4"Qty/Pack: 50/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Hardware House, LLC
Description: 56-6299 3/8"x4 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/8x4"Qty/Pack: 25/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Wiper Master, Inc.
Description: Drop-forged eye-bolt with 5,000-lb. rated anchor point. Easy, one-hand operation ideal for wide range of applications. Fits holes with 13/16" to 7/8" dia. and 1 3/8" to 1 9/16" wall thickness. Lightweight, 1 1/2 lbs. Meets OSHA 1926 and ANSI Z359 standards.
- Type: Deadweight Anchors
-
Supplier: Peco Fasteners, Inc.
Description: 1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE HEX HEAD TYPE 3/8 INCH ANCHOR SIZE VERTIGO[R] BRAND POINT STYLE ANSI WEDGE-BOLT (OT) USED ON CONCRETE APPLICATION PIPE HANGING, CONDUIT, EYE ROD, CABLE TRAY, LIGHTING SYSTEM, STRUT CHANNEL, OVERHEAD UTILITIES,
- Hole Size (Diameter): 0.375 inch
-
Supplier: Saginaw Control & Engineering
Description: stiffeners for extra rigidity. Door and side openings are flanged to provide extra strength and smooth edges. Flange trough collar around all sides of door opening. Heavy duty lifting eyes anchor into reinforced top. Concealed hinge. Removable and interchangeable doors. Black zinc die cast
- Length / Height: 70.87 to 84 inch
- Width/Diameter: 23.62 to 78 inch
- Depth: 18 to 24 inch
- Height: 70.87 to 84 inch
-
Supplier: Waterman Industries, Inc.
Description: valve will not "hang open" from slight pipe sagging or off grade. A positive stop prevents over opening. The flange model (PF-25F) may be furnished with either iron or bronze seat faces. Bronze hinge pins are standard. Drilling is ANSI 125 lb. standard. • Cast Iron Body • Flange or
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to bolt together in any number of units for maximum flexibility and ease of transportation. The UHDM system consists of a Master enclosure to house the flange mounted disconnect switch and interlocking Slave enclosures which may be added or removed as required. Master
- Type: Electronic and Instrument Enclosures
Find Suppliers by Category Top
Featured Products Top
-
and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
IEEE Trial-Use Design Guide for Wood Transmission Structures
Galvanized steel eye bolts should meet the specifications of ANSI C135.4-1987 [71.
-
Sell eye bolt
We are a professional manufacturer of fasteners in China. our main products include hex bolts,pressing part, U-shape stainless steel bolt,singlehead bolt foundation bolt, eye bolt ,stud,the sizes ranging from … M36,and the standard inclubes ( ANSI , DIN and BS) .
Indicates content that may require registration and/or purchase.