Products/Services for Anti-fatigue Vibrating Floor Mat

  • Industrial Floor Mats-Image
    Industrial Floor Mats - (476 companies)
    There are many types of industrial floor mats. Anti-fatigue mats are springy in order to reduce the fatigue that workers experience from standing for long periods of time. Anti-static mats are conductive or semi-conductive in order to prevent...
    Mat Type
    Wet Area Mat
    Modular / Interlocking
  • Safety Mats-Image
    Safety Mats - (159 companies)
    Safety mats are presence-sensing devices used to guard a floor area around a machine or robot. Safety mats are used to guard a floor area around a machine or robot. A matrix of interlocking safety mats is laid around the hazardous area and any...
  • Safety Mat Controllers-Image
    Safety Mat Controllers - (41 companies)
    Safety mat controllers monitor areas where injury is possible due to moving mechanical parts or other similar hazards. When pressure is detected on a mat, a stop signal is sent to the surrounded machine. Safety mat controllers are used to send...
  • Floor Coatings-Image
    Floor Coatings - (334 companies)
    Floor coatings are tough protective layers used in applications where heavy surface wear or corrosion is expected. Typical applications include warehouses, chemical plants, and manufacturing floors. Floor coatings are tough, protective layers used...
  • Floor Locks-Image
    Floor Locks - (26 companies)
    Floor locks are mechanical components with an adjustable-height pad. They prevent portable equipment from rolling. Floor locks can be mounted to the underside of carts, lift tables, and platform trucks. They are recommended for use on level surfaces...
  •  
    Floor Decking - (223 companies)
    Description. Floor decking includes all types of structural decking materials that are used as walkway surfaces. Most products are made of wood, plastic, metal or composite materials. Types. Wood. Wood decking is relatively inexpensive, but requires...
  •  
    Ground Protection Mats and Portable Roadway - (21 companies)
    Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...
  •  
    Roof Hatches and Floor Hatches - (70 companies)
    Roof and floor hatches allow access through a building 's roof or floor. Roof and floor hatches allow access through a building 's roof or floor. There are many different types of products. Most are made of metal and provide access over fixed...
  •  
    Roof and Floor Trusses - (143 companies)
    Roof trusses and floor trusses are support structures that consist of one or more triangular units that are made with straight, slender members and connected at the ends as joints. Roof trusses are used for roof framing and roof support. By contrast...
  •  
    Floor Scrubbers - (154 companies)
    Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors and parking areas. Scrubbers Information. Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire