-
Supplier: DeZURIK, Inc.
Description: surge relief valve is typically installed downstream of the check or pump control valves on the pump discharge header with the valve inlet connected to the side outlet of a tee and the valve outlet piped to the sump. The Surge Relief Valve has
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: power supply voltage) when it detect exceed the security angle value, drive electromagnetic valve shut off the hydraulic system, also can drive buzzer and alarm lamp, automatically warning the operator for safety construction. This product is mainly used for control various kinds of
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical delivery
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: signals (drive current 1A)when when it detect exceed the security angle value, open the electronic valve to control the corresponding hydraulic leg leveling. This product with design precision, again to compensate the temperature and linearity, integrated short-circuit, high-voltage
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: it will output the switch signal (output voltage = supply voltage) when exceeds the safety angle value, the drive solenoid valve will cut off the hydraulic system, also can drive the buzzer and warning lights, automatically warn the worker to operate safely .The products are mainly used to
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
Find Suppliers by Category Top
Featured Products Top
-
The SmartCHECK Pump Control Valve with integrated swing check and electric motor operator combines the functionality of a full-featured pump control valve with the best features of APCO''s CVS-6000 swing check valve. It is the valve you need when you want to control pressure surge during (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Redundant Anti-Siphon Capability: Combined use of Relief Valve & Vacuum Breaker An engineering firm recently specified two seemingly unrelated valves to provide redundant siphon prevention in a (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
control valve with the best features of APCO’s premium CVS-6000 swing check valve. The SmartCHECK Pump Control Valve controls pressure surges during normal pump startup and shutdown, and closes positively upon power. For more information visit DeZURIK.com. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
ADVANTAGES OF RESILIENT HINGE CHECK VALVES OVER TRADITIONAL SWING CHECK VALVES Check valves are very old. There is evidence that Romans began using check valves to control water flow through their cities between 312 and 270 BC. These were simple “flap” style (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
hammer, reverse flow and backspin in pump flow control applications. DeZURIK Pump Check Valves reduce the possibility of water hammer throughout the system by controlling valve opening and closing speeds so the operation does not cause pressure surges in either direction. Pump Check Valves (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Back Pressure Valves—also known as loading valves or anti-siphon valves—play a crucial role in pump application by controlling the pressure on the discharge side of a pump. Prevent premature component wear, improve safety, enhance efficiency, and support multi-pump systems with this critical system accessory. (read more)
Browse Backflow Preventers Datasheets for Blacoh Fluid Control, Inc. -
. Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges, pump damage, even catastrophic failure. This tutorial explains how to safeguard your system from damage (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Matters for Fluid Control Systems Good fluid handling equipment is a must for manufacturing facilities and processing plants. Whether you’re keeping a treatment facility online or driving throughput in a chemical reactor loop, the integrity of your pulsation dampeners, surge (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc.
More Information Top
-
Reducing Gas Flaring by Improving Turndown Ratio of Centrifugal Compressor
opens the Anti surge control valve .
-
Dynamic Remote Control System for Subsea Well Stream Boosting
Local Anti - Surge Valve Control .
-
Surge control of natural gas centrifugal compressor
There has been used the control valve with pneumatic diaphragm actuator of type 1030 DN 100 PN40 (manufacturer GULDE, Germany) as the anti - surge control valve .
-
Maximum Recovery of Gas Compression Waste Energy
This anti-surge control system for compressor capacity control usually results in wasting of large amount of compression energy since the pressure of already compressed gas is let-down in a throttling valve called anti - surge control valve and recycles back to …
-
CR4 - Thread: Anti Surge Control
Anti - surge control valve Open condition should be starting inter-lock for compressor.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7889/1/Reza_Salamat_Thesis_2012.pdf
HYSYS also has transient analysis capabilities but it is more geared towards dynamic issue such as compressor surge, anti - surge control valve design, determining stonewall region and the settle out pressures in case of compressor trip.
-
Technical Status and Development Needs for Subsea Gas Compression
Anti - surge control valve – development of subsea control valve must be performed.
-
The Path to Zero Flaring in ZADCO
Specific design features such as independent anti - surge control valves and an electric motor that operates at widely differing requirements had to be incorporated.
-
Unconventional Flare Gas Recovery Systems (FGRS)
Operating the atmospheric compressors with closed anti - surge control valve will improve reliability and life span of the compressors.
-
Subsea All-Electric
The scope of work included the linear anti - surge control valves and actuators with mechanical failsafe systems, as well as a small spectrum of rotational actuators both with and without mechanical failsafe sys- tems.
Indicates content that may require registration and/or purchase.