-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools designed to
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: SHENZHEN Description Semi Automatic And Automatic Switching Speicialty Gas Changeover Manifold Panel With Semiconductor Valve Manifold Box Gas Pressure Regulators Product Description JW-300 Series Semi-automatic Changeover Device It is suitable for high pressure
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gauge Size: 2″ Port: SHENZHEN Description Semi Automatic Gas Changeover Manifold System Manual Changeover Manifold Panel Single Stage Automatic Switchover Board Gas changeover systems are vital in industries and settings like laboratories, manufacturing, and medical
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Quantachrome Instruments
Description: out from the crowd... these include low leak-rate metal seals, stainless steel manifold, dedicated Po transducer, built-in programmable degassing, multiple gas inputs, 3 liter analysis dewar, and full version software.
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Features: Other
- Measurement Type: Size
-
Supplier: Isotech North America
Description: refrigerated by liquid nitrogen or liquid argon, for the calibration of thermometers on the International Temperature Scale of 1990. The boiling Point Apparatus will maintain the liquid-vapour equilibrium of nitrogen (-195.198°C) or of argon (-185.8468°C) indefinitely, provided
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Temperature
-
Supplier: ESAB Welding and Cutting Products
Description: can be used to further minimize the penetration and oxide film formed on the surface of the weld. Typical applications include automobile catalytic converters, manifolds, mufflers, exhaust systems. For welding in the spray mode of metal transfer, the shielding gas should be
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Festo Corporation
Description: Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
- Maximum Pressure: 0 to 232.06032 psi
- Maximum Flow (Liquid): 2,323.2 GPM
- Temperature Range: 14 to 140 F
- Size: 3/4"
-
Supplier: Festo Corporation
Description: manifold block MRS-2 Size=2, Max. number of valve positions=2, Operating pressure=-0,9 - 10 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Max. tightening torque, valve mounting=2,5 Nm
- Maximum Pressure: -13.053393 to 145.0377 psi
- Size: 3/8"
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Festo Corporation
Description: sub-base PAML-CP-90-HP3-G114 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
- Maximum Pressure: 0 to 725.1885 psi
- Temperature Range: 41 to 140 F
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Setting values secured by locking the rotary knob Without pressure gauge Size: mini
- Maximum Pressure: 21.755655 to 145.0377 psi
- Maximum Flow (Liquid): 264 GPM
- Temperature Range: 23 to 122 F
- Size: 1/2"
-
Supplier: Environics, Inc.
Description: precise gas standards for rapid multi-point calibration of analyzers. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: your unit anywhere. The Environics® Series 4020 is a computerized gas mixing/dilution system which offers the unique capability of mixing or diluting gases in a single chassis. The gas mixes can be used in generating precise gas calibration standards, creating gaseous
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: that now automatically mixes up to seven individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes
- Maximum Pressure: 9.7175259 to 73.0990008 psi
- Temperature Range: 32 to 104 F
- Size: 1/4"
- Valve Power: 115 VAC, 230 VAC
-
Supplier: Radwell International
Description: PNEUMATIC MANIFOLD, FOR VALVE MANIFOLD ISO, 16 BAR, 232 PSI. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Description: Features Safely Dispenses Hazardous Process Gases Configurable for Standard or Bulk Gas Delivery Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: on our expertise to improve safety and uptime performance. We can also help with your expansion and upgrade projects. Our gas systems and equipment expertise includes: Bulk special gas systems (BSGS) Gas cabinets and gas distribution manifolds Valve manifold
- Application: Gas
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's
- Application: Gas
-
Supplier: IMI Bimba
Description: ranging from 10-32 (F) to ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MT’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Tee configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Description: Features Safely Distributes Hazardous or Inert Process Gases Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs Various Gas Stick Designs Available LED Lights Provide Constant System Status Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or
- Maximum Flow (Gas / Air): 130 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Linde North America, Inc.
Description: Linde's 1710 Series Gas Delivery Purge Panel is designed for use with inert gases in ultra high purity (UHP) applications. This panel offers a three valve configuration which includes a low pressure vent valve. The 1710 Series panel is constructed with all stainless steel components using
- Application: Gas
-
Description: petrochemical analyzer sampling systems, gas delivery systems, laboratories and welding gases.
- Maximum Pressure: 3,000 psi
- Temperature Range: -40 to 165 F
- Application: Gas, General Purpose
- Features: Other
-
Description: Features Continuously Detects Trace Level Contaminants Adjustable High or Low Alarm Set Points Digital Interface Sensor Failure Alarm Remote Monitoring Option Available PLC Controller Event Log LED Display
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: Linde's gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate.
- Application: Gas
-
Supplier: Advanced Gas Technologies
Description: Gas Mixing Systems 2 and 3 gas mixers available to mix most gas combinations including flammable and non- flammable gases. Gas analyzers and alarm systems. Optional stainless steel NEMA 4X enclosures for food packaging applications. Flow capacities up to 20,000 SCFH (525
- Maximum Flow (Gas / Air): 20,000 SCFM
- Application: Food Processing, Gas
- Body Material: Stainless Steel
-
Supplier: IMI Bimba
Description: Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MS’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Union configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique requirement
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Description: Features Safely Distributes Bulk Hazardous Process Gases Includes Fully Loaded Gas Stick Design Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or Shutdown Line Status LED Indicators
- Maximum Flow (Gas / Air): 350 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 1,500 psi
- Temperature Range: 200 F
-
Supplier: Linde North America, Inc.
Description: The Series 9500 and 9510 Gas Regulator Towers are custom designed to accommodate a maximum of 10 individual panel assemblies which can be flush mounted into each tower. The Series 9500 and 9510 Gas Regulator Tower Panels can be equipped with either brass components (Series 9500) or
- Application: Gas
Find Suppliers by Category Top
Featured Products Top
-
, distribution cabinets, VMB cabinets, VDB cabinets, VDP cabinets, BSGS systems, exhaust gas treatment equipment, etc. An Automatic Gas Switchover System, also known as an Automatic Switchover Manifold or Automatic Gas Cylinder Switchover, is a critical setup used to ensure a continuous and (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
An inert gas manifold assembly, installed in the argon gas manifold shelter,provides cover gases for the welding process to prevent oxidation of the welded area.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82456/863062633-MIT.pdf?sequence=2
Figure 30: The LBE corrosion furnace and its constituent parts...........................................56 Figure 31: Shown above is the final argon gas manifold design.
-
Spent Nuclear Fuel [SNF] Project Canister Storage Building [CSB] Final Safety Analysis Report [FSAR] Annex A [Sec 1-4]
An inert gas manifold assembly, installed in the argon gas manifold shelter,provides cover gases for the welding process to prevent oxidation of the welded area.
-
Acoustic Thermometry Results from 271 to 552 K
Any impuri- ties in the argon were readily detected using a gas chromatograph mounted directly to the argon gas manifold .
-
Development of In-Core Gas Release Devices for Fast Flux Test Facility Fuel Failure Monitoring System Testing
The test apparatus used included a small sodium pot and argon gas manifold .
-
Development of a brazing process for sealing instrumentation leads using a lithium bearing braze alloy
ARGON GAS MANIFOLD .
-
Journal of Energy > Alkali Metal Space Power Technology Applicable to National Energy Research and Development
LIQUID POTASSIUM & ARGON GAS OUTLET MANIFOLD .
-
Fuels Preparation Department monthly report, May 1962
Installation of a new argon gas bottle manifold was completed on May 3o .
-
Spray casting project final report
4.1.5 Argon Gas Supply and Vacuum Manifolds The argon gas supply manifold will supply argon to all process equipment to maintain an inert atmospherethroughout and to the gas heater to be used as an atomizinghrrier gas in the nozzle.
-
Test of a virtual cylindrical acoustic resonator for determining the Boltzmann constant
A common manifold supplied argon gas from a single source to both resonators through a tee union.
Indicates content that may require registration and/or purchase.