-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.5 to 40.75 %
- Industrial Gases: Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like nitrogen, argon, or
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Brooks Instrument
Description: UL listed (aluminum body only) as compressed gas regulator for use with the these gases: air, argon, helium, hydrogen, krypton, neon, nitrogen, oxygen or xenon Benefits Metal diaphragm eliminates hydrocarbon outgassing Compact, economical design is suitable for line or
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gauge Size: 2″ Port: SHENZHEN Description Semi Automatic Gas Changeover Manifold System Manual Changeover Manifold Panel Single Stage Automatic Switchover Board Gas changeover systems are vital in industries and settings like laboratories, manufacturing, and medical facilities where a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: environments. Regular maintenance, including valve inspections and leak tests, ensures long-term performance. These panels deliver precision, safety, and durability for demanding industrial gas management needs. It is suitable for high pressure gas cylinders and pressure relief
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
Find Suppliers by Category Top
Featured Products Top
-
or fuel cell electric power train) require a pressure regulator to reduce the stored gas (CNG or Hydrogen) pressure from 700, 500, 350 or 200 bar (or 70, 50, 35 and 20 MPa) to operating pressure. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
and accumulation zones when designing a hydrogen monitoring strategy. Hydrogen Storage Systems Bulk storage tanks, cylinder storage rooms, and gas transfer systems all require continuous monitoring because leaks commonly occur around valves, regulators, and connection (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Steam Methane Reforming Methanation Pyrolysis Anion Exchange Membrane Electrolyzers (AEM) High-Temperature Solid Oxide Fuel Cells Small Gas Turbines Gas Storage and Handling Systems Compressors, Regulators, and Valves (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
consists of a manifold, pressure regulators, valves, and sensors. The manifold connects multiple gas cylinders, allowing seamless transition from an empty cylinder to a full one. Pressure regulators maintain consistent gas pressure, ensuring safe and efficient delivery to the application. Sensors (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, regulators, and other mechanisms required for calibration. It provides not only the convenience of use but also better accuracy of the gas concentration. The gases testable are: Hydrogen (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
GAS CHROMATOGRAPHY
CGA-350 Gas Cylinder Pressure Regulator For use with hydrogen , methane, or 5% methane in argon gas cylinders.
-
Transient liquid-phase infiltration of a powder-metal skeleton
The gas of 95% Argon / 5% Hydrogen was supplied from a low pressure regulator and rapidly introduced to the liquid metal in the pressure vessel by opening a ball valve and having a relatively small volume of gas that must change…
-
Deviations from the local thermal equilibrium in the axial channel of an inductively coupled argon-plasma
This gas mixing station allows Druckminderer corresponding fibers (lime MD 622), Durchflul3 regulator (Brooks) and Schwebek6rperdurchflul3messer (Rota) the dosage of argon , hydrogen , oxygen and nitrogen of pressure gas cylinders into the aerosol gas stream.
-
Quantitative DTA under a changed gas atmosphere
Two gases (pure argon as inert and hydrogen as reactive) were connected to its DTA cell through a two-way selector valve and flow control regulator (Fig. 2).
-
Deposition of Gd/sub 2/O/sub 3/ buffer layers on Ni-based substrates by aerosol spray pyrolysis
…system: (1) cooling tank, (2) power pack, (3) transducer, (4) solution tank, (5) mist chamber, (6) pyrolysis chamber, (7) substrate heater, (8) temperature controller, (9) argon , (10) hydrogen , (11) forming gas mixer, (12) mass flowmeter … cooling system, (19, 20) regulator and flowmeter.
-
External diffusion control in the gas-phase dehydrogenation of hydrocarbons on a catalyst pellet
Schematic of the experimental setup: (1) hydrogen cylinder, (2) pressure regulator , (3) manometer, (4) tank with the liquid reagent, (5) valve, (6 … 12)reactor, (13) catalyst pellet, (14) thermocouples, (15) condenser, (16) spent gas outlet, (17) argon cylinderfor purging the system.
Indicates content that may require registration and/or purchase.