-
Supplier: Kuriyama of America, Inc.
Description: QD AG Ball 3/4" Female x 3/4" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD AG Ball 3/8" Male x 3/8" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD ISO A 1/4" Male x 1/4" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
-
Supplier: Kuriyama of America, Inc.
Description: QD ISO B 1/2" Female x 1/2" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QB-ISO-B
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
Find Suppliers by Category Top
Featured Products Top
-
Kuriyama Hydraulic Connections Quick Release Couplings features the Argus line of products from Alfagomma®. Argus couplings are made from high strength carbon steel with TOP COAT chrome-III zinc plating that provides superior resistance to oxidation. Available parts with sizes from (read more)
Browse Quick Couplers Datasheets for Kuriyama of America, Inc.
More Information Top
-
Orders are up | Archive | Process Engineering
As China overhauls its petrochemical industry, the polypropylene plant at Dalian has ordered £250,000 of anti-abrasive flanged valves comprising Worcester and Argus valves from Invensys Flow Control.
-
Hydraulic system
Abb. 8.24 ball valves as stop valve ( Argus .
-
CR4 - Thread: ARGUS Ball Valve
ARGUS Ball Valve .
-
CR4 - Thread: How Can I determine if.....
Next in Forum: ARGUS Ball Valve .
-
CR4 - Thread: MIMIC BOARD, Macerator pumps
Previous in Forum: ARGUS Ball Valve .
-
http://www.davidsuzuki.org/publications/downloads/2001/Climate_Crisis.pdf
Specialized pig valves manufactured by Argus .
-
MORPHOLOGY OF THE DIATOM GENUS CAMPYLONEIS (BACILLARIOPHYCEAE, BACILLARIOPHYTA), WITH A DESCRIPTION OF CAMPYLONEIS JULIAE SP. NOV. AND AN EVALUATION OF THE FUN...
(a–c) Grunow’s drawings of C. argus Grunow showing sternum valve (a), raphe-sternum valve with its valvocopula (b) and whole frustule (c).
-
CR4 - Thread: balll valve selection
If it has to be ball vave try Argus ,Mogas, valve technologie inc,or Metso.
-
Taxonomy and geographical distribution of the diatom genus Epithemia Kützing in water bodies of Central Asia
Another variety (E. argus var. testudo) represents small valves forming throughout the life cycle of typi cal E. argus.
-
Late Pleistocene-Holocene and Recent Ostracoda of the Laptev Sea and their importance for paleoenvironmental reconstructions
Eucythere argus (Sars, 1866): (15) left valve , external view, no. 292/23, ×100, (16) right valve, internal view, no. 292/24, ×100; Holocene of the eastern Laptev Sea shelf.
Indicates content that may require registration and/or purchase.