-
Supplier: ASTM International
Description: This specification covers the standard for carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses. All castings shall undergo heat treatment either by full annealing, normalizing, normalizing and
-
Supplier: ASTM International
Description: This specification covers the inspection requirements agreed upon by the purchaser and producer of steel castings for the sample castings prior to production of the completed order. This specification identifies when a new sample needs to be developed and covers several
-
Supplier: ASTM International
Description: Specification for Steel Castings for Highway Bridges
-
-
Supplier: ASTM International
Description: This specification covers Hadfield austenitic manganese steel castings and alloy modifications. The castings shall be suitably heat treated to achieve toughness and ductility. This heat treatment shall consist of uniformly heating the castings to a temperature applicable
-
Supplier: Impro Industries USA, Inc.
Description: Impro is capable of meeting material specifications according to ASTM, SAE, AISI, ACI, DIN, EN, ISO, and GB standards. We pour investment castings of more than 100 different ferrous and non-ferrous alloys. We have both green sand and resin sand casting processes for iron sand
- Materials: Aluminum / Aluminum Alloy, Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Nickel / Nickel Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Titanium
- Casting Type: Centrifugal Casting, Investment Casting, Permanent Mold Casting, Sand Casting
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making
-
Supplier: Eastern Alloys, Inc.
Description: composition containing rare earth metals, Cerium and Lanthanum. The principle feature of Galfan™-coated products is the ductility of the zinc coating. As a result, Galfan™-coated products offer creative solutions for intricately shaped products requiring the strength and formability of steel.
- UNS Number: 31,710
- Overall Width / OD: 3.375 to 22.8 inch
- Overall Thickness: 1.625 to 18 inch
- Overall Length: 26 to 33.6 inch
-
Supplier: Gilson Company, Inc.
Description: Gilson offers a wide selection of cube and prism molds for use with cement, mortar, grout, and capping compound. Metal molds meet most ASTM and AASHTO specifications, but lighter plastic molds often suffice for internal QC programs. All molds are 3-gang except for single specimen, 6in (152mm)
-
Supplier: Dura-Bar
Description: Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 65,000 psi
-
Supplier: Victaulic Co. of America
Description: ADAPTER TYPE CARBON STEEL MATERIAL 8 OVERALL LENGTH 4 SIZE A 4 SIZE B 40 S SCHEDULE UL (CANADA AND US), FM, CTP, LPCB, VDS APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME AND CUSTOM CASTING
- English Size: 4 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Nipple
-
Supplier: Media Valve, Inc.
Description: stem. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC - INVESTMENT CAST - 316 SS ASTM A744 CF3M (AL/BRZ, ALLOY 20, HASTALLOY C, MONEL ALSO
- Valve Size: 2.99 inch
- Flow (Cv): 3 to 429
- Valve Type: Butterfly Valves
-
Description: Quality Standard for Steel Castings for Valves, Flanges, Fittings, and Other Piping Components - Visual Method for Evaluation of Surface Irregularities (ANSI-approved American National Standard) This Standard Practice is intended to supplement the requirements of ASTM
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Gas-Shielded Wires, Low Alloy Description A 110,000 psi tensile, high performance metal cored wire for use with high strength, low alloy steels such as ASTM 514, HY-100 and T1 steels. Formulated to have low smoke and fume levels while maintaining excellent
- Diameter / Thickness: 0.045 inch
- Welding Filler Types: Steel - Low Alloy Carbon
- Joining Process / Product Form: Tubular Wire
-
Supplier: National Bronze & Metals Inc.
Description: BUILDERS HARDWARE: Brackets FASTENERS: Washers for Engines, Nuts INDUSTRIAL: Crank Shafts, Bushings, Machine Parts, High Speed, Heavy Load Bearings, Pumps, Pressure Tight Castings, Impellers, Corrosion Resistant Castings, Bushings for high speed and heavy pressure., Applications
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- CDA Grade: 937
- UNS C Number: 93,700
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Belmont Metals, Inc.
Description: in the 1700’s; but, it was not until 1839 that Isaac Babbitt patented a bearing with a Steel or Bronze shell lined with a Tin-base alloy. The alloy mentioned in the patent was 89% Tin, 9% Antimony and 2% Copper, which is amazingly close to today’s very popular ASTM B-23 Grade 2
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: in the 1700’s; but, it was not until 1839 that Isaac Babbitt patented a bearing with a Steel or Bronze shell lined with a Tin-base alloy. The alloy mentioned in the patent was 89% Tin, 9% Antimony and 2% Copper, which is amazingly close to today’s very popular ASTM B-23 Grade 2
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: in the 1700’s; but, it was not until 1839 that Isaac Babbitt patented a bearing with a Steel or Bronze shell lined with a Tin-base alloy. The alloy mentioned in the patent was 89% Tin, 9% Antimony and 2% Copper, which is amazingly close to today’s very popular ASTM B-23 Grade 2
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: in the 1700’s; but, it was not until 1839 that Isaac Babbitt patented a bearing with a Steel or Bronze shell lined with a Tin-base alloy. The alloy mentioned in the patent was 89% Tin, 9% Antimony and 2% Copper, which is amazingly close to today’s very popular ASTM B-23 Grade 2
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: High Performance Alloys, Inc.
Description: NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 55,000 psi
- Elongation: 35 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: FluoroSeal, Inc.
Description: FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. WCB). Low porosity PFA (Perfluoroalkoxy) as standard liner All cast parts have
- Valve Type: Plug Valves
- Media: Water
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Overall Width / OD: 0.5 to 8 inch
- Tensile Strength (UTS, Break): 68,000 to 405,000 psi
-
Supplier: Washington Alloy Co.
Description: (20 spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 410NiMo is designed for welding ASTM CA6NM castings as well as light gauge 405, 410 and 410S stainless steels.
-
Supplier: Hartzell Air Movement
Description: The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast of 319 aluminum in compliance with
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: American Cast Iron Pipe Company
Description: nuts. Bolts are specified in ANSI B18.2.1, and nuts are specified in ANSI B18.2.2. Bolts and nuts of low-carbon steel conforming to ASTM A307 are specified in the Appendix of AWWA C110 and C115 for flanged pipe when rubber gaskets are used. Nuts of regular or heavy hex design are used
- Features: Flanged
- Material: Iron (Ductile)
Find Suppliers by Category Top
Featured Products Top
-
(typically Iron, but also Bronze, Brass, Cooper, CNC, Steel). The sand casting process involves the use of a furnace, metal, pattern, and sand mold (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
this ia new sand for alloy steel casting,more environmental protection than quartz sand is a refractory material particle made from high-quality bauxite through processes such as electric melting, high-temperature melting, granulation, and screening. Advantage: (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Reliable Casting for Complex Parts Aluminum gravity casting utilizes the natural flow of molten metal under gravity to fill molds, significantly reducing porosity and slag (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
materials, particularly in aerospace, nuclear transport, and construction, and that people and assets are protected in emergencies. ASTM standards also minimize danger. When a foam product is supported by test data, it is possible to simulate worst-case scenarios, obtain regulatory approvals, meet (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
Mars Metal Company, Specialty Casting Division is able to work with you to design any configuration of Stackable Steel Test Weights. Various individual weights can be designed to achieve the desired weight build by stacking or nesting various weight combinations. This allows the (read more)
Browse Weights Datasheets for MarsMetal -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX® -
its construction. These benefits are put to the test with both a crush test to test core strength and an ASTM B117-Inspired Salt Water Corrosion Resistance Experient to test its corrosion-resistance. Electri-Flex Company provides five varieties of jacketed stainless steel flexible conduits (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
5 SUPERIOR ADVANTAGES OF STAINLESS STEEL Stainless steel tubing is a premier material choice due to its exceptional corrosion resistance, heat and fire resistance, hygiene, and durability. Known (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
it a powerful candidate in materials selection. Engineers, specifiers and designers often underestimate or overlook these values because of what is viewed as the higher initial cost of stainless steel. However, over the total life of a project, stainless is often the best value option (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Steel Castings Handbook
They are produced from ASTM A148 Grade 90/60 cast steel .
Indicates content that may require registration and/or purchase.