Products/Services for ASTM A 706 Grade 60

  • Rebar-Image
    Rebar - (115 companies)
    Other grades include Grade 40 rebar and Grade 75 rebar. Common specifications are ASTM A 615 for carbon steel rebar, ASTM A 706 for seismic rebar, ASTM A 955 for stainless steel rebar, and ASTM A 996 for rail steel rebar and axle steel rebar.
  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  •  
    Reagents and Laboratory Chemicals - (295 companies)
    Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM...
  •  
    Earth Moving and Site Development Services - (398 companies)
    Earth moving and site development services perform scraping, grading, hauling, compacting, excavation, and other tasks to prepare construction sites and building lots. Some companies specialize in bulk excavation and trucking, excavating and grading...
  •  
    Gage Blocks - (104 companies)
    Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...
  •  
    Nanoparticle and Powder Processing Services - (145 companies)
    Nanoparticle and powder processing services perform milling, crushing, classifying, screening, grading, atomizing, coating, or production of metal or chemical powders and nanomaterials on a contractual basis. How to Select Nanoparticle and Powder...
  •  
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
  •  
    Braze and Brazing Alloys - (133 companies)
    Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point ( >800 F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion.
  •  
    Metal Plates and Plate Stock - (716 companies)
    ...on a design 's required size and shape, and then on either material types or grades as certain design specifications or application constraints require. Substitute materials can be selected and qualified based on the required material properties...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire