-
Supplier: ASTM International
Description: 1.1 These test methods describe the procedures for determining the physical properties of O-rings and changes in these properties due to aging. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only. 1.3 This
-
Supplier: Daemar Inc.
Description: pellets/15% O-rings per ASTM D 395B) and improved seal force retention. It is a carbon black filled compound utilizing new and proprietary cure chemistry technology with mechanical properties designed for improving sealing performance in both high temperature environments and
- Inside Diameter (ID): 7.975 inch
- Cross-section: 0.275 inch
- Outside Diameter (OD): 8.5 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: SAE International
Description: required by test type. These O-ring sizes include, but are not limited to, AS568-xxx O-ring sizes. Other testing details such as ASTM or other test methods, etc. are covered elsewhere such as the specific AMS-7xxx specification, etc. and are beyond the scope of
-
-
Supplier: ASTM International
Description: 1.1 This classification system covers the properties of vulcanized rubber materials (natural rubber, reclaimed rubber, synthetic robbers, alone or in combination) that are intended for use in rubber products found in natural gas pipeline applications (for example, elastomeric couplings,
-
Supplier: Gilson Company, Inc.
Description: F Pycnometer meets ASTM D 2041 and AASHTO T 209. The large, 10L capacity pycnometer is suited for mixes with aggregates up to 2in (51mm). High-strength plastic vessel with 9.38in (238mm) I.D. has four metal clamps and an O-Ring seal to prevent leakage. An adjustable valve
- Instrument Type: Pycnometer
-
Supplier: A & D Rubber Products Company
Description: meet exacting aerospace, electronic and military standards. With our rubber extrusion equipment, we can produce extruded rubber products in all shapes: O-rings, cord stock, tubing, squares, and rectangles. Our extrusion capabilities include production of the following: NASA Low Outgas
- Size Capabilities: 0.005 to 7 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Grinding, Machining, Water / Abrasive Jet Cutting
-
Supplier: Hayward Flow Control
Description: Cell Class 12454 per ASTM D1784 CPVC Cell Class 23447 per ASTM D1784 GFPP Cell Class 85580 per ASTM D4101 Eastar FPM and EPDM O-Ring Seals
- Pressure Rating: 150 psi
- Screen Opening: 0.82 to 1.22 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: DeZURIK, Inc.
Description: 225°F and can withstand maximum working pressures of 250 psi. Inside the actuator walls are polished and impregnated with molydisulfide for reduced friction and wear. The piston seal is a long-lasting O-ring. The piston rod is sealed with a lip seal, which is protected by a rod wiper
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: NIBCO INC.
Description: Natural Polypropylene (Chem-Pure) valves for use with deionized water systems, clean chemical processes, pharmaceutical operations and food processing. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service temperature 180°F, True Bloc® design, FKM O-ring,
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: NIBCO INC.
Description: Red Kynar® (PVDF) valves for use with hot corrosive liquids, chemical processing, industrial plating, and waste treatment systems. Valve pressure rating 150 psi at 73°F water non-shock full-port, Maximum service temperature 280°F, Full port, True Bloc® design, FKM O-ring, Female
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 psi
- Media Temperature: 280 F
- Number of Ports: 2
-
Supplier: Traffic Safety Warehouse
Description: for 360° Nighttime Conspicuity • Fluorescent Background Colors for Excellent Daytime Visibility • Conforms to ASTM F1891 for Arc Thermal Performance -Storm Fly Front Overall w/2" Silver Reflective Tape. Hook & Loop Take Up straps at cuffs. Self Material Suspenders w/Quick Release Buckles.
-
Description: static exposure to elevated pressure and vapor phase sour gas environments, e.g., gaseous hydrocarbons with hydrogen sulfide, and is not designed to be an immersion or a functional test. It is designed for testing O-rings or specimens of elastomeric vulcanites cut from standard sheets
-
Supplier: Gilson Company, Inc.
Description: F Pycnometer meets ASTM D 2041 and AASHTO T 209. The large, 10L capacity pycnometer is suited for mixes with aggregates up to 2in (51mm). High-strength plastic vessel with 9.38in (238mm) I.D. has four metal clamps and an O-Ring seal to prevent leakage. An adjustable valve
- Instrument Type: Pycnometer
-
Supplier: Gilson Company, Inc.
Description: F Pycnometer meets ASTM D 2041 and AASHTO T 209. The large, 10L capacity pycnometer is suited for mixes with aggregates up to 2in (51mm). High-strength plastic vessel with 9.38in (238mm) I.D. has four metal clamps and an O-Ring seal to prevent leakage. An adjustable valve
- Instrument Type: Pycnometer
-
Supplier: Clark Solutions
Description: conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are rated
- Valve Size: 1.25 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Flow (Cv): 81
-
Supplier: Anton Paar
Description: complies with the following industry standards: Kinematic viscosity (ASTM D7042, EN 16896, DIN 51659-2) Density (EN ISO 12185, ASTM D4052, IP 365) Dynamic viscosity (ASTM D7042) Viscosity Index (VI) (ISO 2909, ASTM D2270) API grades (ISO 91, API 2540, ASTM D1250,
- Dynamic Viscosity Range: 0.2 to 30,000 cps
- Industry / Application: Aerospace, Automotive, Diesel / HFO Blending, Fuel Testing, Petroleum / Oil & Gas
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature
-
Supplier: Traffic Safety Warehouse
Description: Background Material for Excellent Daytime Visibility • 2" Silver Reflective Tape Reflects Light for 360° Nighttime Conspicuity • Flame Resistant Rested ASTM D6413 Ideal Applications: Utilities, Telecommunications, Construction, Transportation, DOT's, Municipalities, Waste Management, and
-
Description: designed for testing O-rings or specimens of elastomeric vulcanizates cut from standard sheets (see Paragraph 2.1.9). This standard is not applicable to the testing of cellular rubber or porous compositions. Historical Document 1996
-
Supplier: Waterman Industries, Inc.
Description: pipe. A special gasket is furnished for use with O.D. sized steel pipe. This model is standard with a cast iron frame with machined seat face and a cast iron cover with a resilient neoprene rubber seat face. Follow ring is cast iron with rubber wedge gasket and plated steel draw bolts.
-
Supplier: Douglas Electrical Components
Description: ASTM E-595 low outgassing specification with just 0.26% weight loss and less than 0.002% VCM. COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF/QF/KF flange ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
-750 (AMS 5542, 5582, 5598, 5667) Waspaloy (AMS 5544, 5586, 5706, 5708) Other metal options are available. Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G-45204) Teflon (AMS 2515) Other plating options are available. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-
Testing and Materials (ASTM D1418) and as FPM by the International Organization for Standardization (ISO). FFKM:Also known as perfluoroelastomer, this variant contains over 70% fluorine, enabling it to withstand temperatures up to 325 °C and maintain almost universal (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
thermal resistance (withstanding temperatures exceeding 2000°F/1093°C) Chemical and abrasion resistance Low outgassing for vacuum compatibility Lightweight strength to improve fuel efficiency Each of the capabilities enable the high (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
thickness; however, it may also be ordered as OD & ID or ID and Wall Thickness. Although tubing has three dimensions (O.D., I.D. and wall thickness) only two may be specified with tolerances and the third is theoretical. Tubing is usually ordered and held to tighter and more stringent tolerances (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc.