Products/Services for Astro MIG Welder
-
Welding, Brazing, and Soldering Equipment - (1406 companies)Welders and welding machines include all manner of devices used for welding, brazing and soldering. Welding, brazing, and soldering equipment is used to join two materials --often metals --together. The equipment itself may consist of a complete...Equipment TypeEquipment TypeArc / Resistance Processes -
Stud Welders - (38 companies)Stud welders use a specialized stud welding gun to fuse weld studs, weld nuts, or weld fasteners to a metal workpiece. An arc is struck between the welding stud or fastener and workpiece that solidly fuses the welding fastener to the substrate. Stud...
-
Arc and Resistance Welding Equipment - (246 companies)Welding machines and joining machines include all manner of devices used for welding, brazing and soldering. Welding machines and joining machines cover devices used in a wide array of joining processes including arc welding (MIG, TIG, stick...
-
Plastic Welding and Assembly Equipment - (111 companies)Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials. They use either single-phase or three-phase power. Single-phase... -
Welding Accessories - (611 companies)Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding. Welding accessories include products used in conjunction with welding processes. Examples include torches, nozzles, regulators, safety... -
Welding Gloves - (110 companies)Welding gloves are specialized, personal protection equipment worn on a welder's hands during material fabrication applications. They are resistant to high heat, metal splatter, abrasion, and electricity while providing dexterity to the fingers...
-
Welding Jackets and Clothing - (98 companies)Welding jackets and clothing are items of personal protective equipment (PPE) apparel that protect welders from the high heat and molten splatter during the welding process. This Learn More specifically features varieties of caps, jackets, aprons...
-
Hand Brushes - (102 companies)Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes. Hand brushes have a handle or hand grip to allow the brush to be held in a hand and rubbed against...
-
Welding and Fabrication Services - (3840 companies)Welding Services. Through coalescence metals and thermoplastics are adhered by high heat and/or pressure. Many methods of welding exist, though the science is always based upon the aforementioned principle. Video credit: Hobart Welders via Youtube / CC...
-
Filler Alloys and Consumables - (677 companies)...unit. The electrodes are highly conductive alloys and are resistant to arc erosion and deformation at high temperatures. Visit the Arc and Resistance Welders Selection Guide and SpecSearch for more information. GTAW and Plasma Arc Welding Electrodes...
Product News
-
NDE Professionals Inc.
Welder Performance Qualifications (WPQ) Inspection NDE Professionals, Inc. now has equipment, staff and procedures to help with your Welder Performance Qualifications (WPQ) or Performance Qualifications inspection and testing requirements. These are vital steps when assigning a job to a welder. We conduct a welder qualification test (WQT) to determine the skill of a welder and if they can produce a sound weld. Once it has been determined that you have a need to qualify welders to a process or position, we can provide: CWI/VT Level II Inspectors... (read more) -
Clean Air Industries
Webinar: Mission to Protect Young Welders Missed our recent webinar? You can now watch "Forged by Fire: Nate Bowman 's Journey & the Mission to Protect Young Welders " on-demand. In this session, Nate shares the experiences that shaped his mission, the risks facing emerging welders, and how the industry can support the next generation. Watch the full recording at your convenience and catch up on the insights you may have missed. (read more)Browse Welding Accessories Datasheets for Clean Air Industries -
Vortec
Welders Stay Cool with Vortec Cooling Respiratory equipment uses Vortec 's Cooling Tube. ArcOne manufactures and distributes personal protective equipment for industrial welders including auto-darkening welding helmets, safety glasses & goggles and respiratory protection products. The firm, founded in 1992, has developed a reputation for innovative technology through expert in-house design and engineering. Its technologically advanced products have made this Taunton, MA-based company a leader in providing high-quality products... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Inductotherm Group
Smarter Welding with Thermatool MPACT™ HF Welder Engineered for reliability and built for performance, the MPACT TM High Frequency Welder from Thermatool is a compact and economical welder with control, energy efficiency, and exceptional weld quality. With power options ranging from 50 kW to 600 kW, it provides stable, consistent welds using a fixed frequency. The MPACT TM High Frequency Welder is also enabled with IIoT. Through the WeldMetric TM platform, operators can access real-time production data, performance metrics, and predictive... (read more)Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
Inductotherm Group
Thermatool® XPERT™ HF Welder: Maximize Efficiency Explore next-generation precision and efficiency with Thermatool 's XPERT TM High Frequency Welder. Engineered to elevate your tube and pipe production. Designed for wide product ranges and high-performance materials, Thermatool 's XPERT TM High Frequency Welder delivers unmatched reliability, minimal scrap, and precise weld heat input control across any grade of steel. Its lightweight, modular HF power design and patented AutoMatch TM technology ensure rapid response to mill changes... (read more)Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
Clean Air Industries
Wall-Mounted Fume Extractors for Welding Booths Fume Dog (R) Wall-Mounted Fume Extractors capture hazardous welding fumes directly at the source, preventing toxic fumes and smoke from entering the welder 's breathing zone. Designed for fixed workstations and welding booths, these compact wall-mounted systems provide efficient fume control without occupying valuable floor space. Built with durable all-metal construction, Fume Dog wall-mounted welding fume extractors are the trusted choice of welding professionals, delivering proven... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Kuriyama of America, Inc.
Autolock - Braided Push-On Hose GENERAL APPLICATIONS. Air tools. Pneumatic and low-pressure hydraulic systems. Lubricating oils, diesel fuel and antifreeze solutions. Water lines for molding and blow-forming machines. Robotic welders. Chemical and paper industries. Automation and machine (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Electro Optical Components, Inc.
Versatile Precision Micro Arc Welding Machine With pre-adjusted parameters for a variety of alloys and metals and its broad yet finely tunable performance spectrum, the Lampert Micro Arc Welder masters even the most challenging welding tasks in a wide variety of industries. The Lampert Fine Welding Principle. The welding process with Lampert precision welding machines is largely automatic, which allows the welding process to be carried out very easily and reproducibly. After the operator has made the basic settings on the welding machine... (read more)Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
High Performance Alloys, Inc.
Custom Large Diameter Pipe Customer designed components can be machined or fabricated. Full machining capabilities in-house, including : turning, milling, drilling, boring, tapping, centerless grinding, surface grinding, and blanchard grinding. Welding including TIG and MIG can be performed on small fabrications, and assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can... (read more) -
Clean Air Industries
Is Your Fume Extractor All Bark and No Bite? Introducing the Fume Dog Portable Weld Fume Extractor - a 1,200 CFM portable fume extractor for TIG, MIG, and Stick welding. Unlike others, this dog doesn 't just bark - it clears the air like a loyal shop companion. Whether you 're welding MIG, TIG, or Stick for 1 -2 shifts a day, this steel-built beast is ready to roll. And unlike those plastic units that melt faster than your patience on a hot job site, Fume Dog PT is built with rugged steel --because plastic + heat = sadness. Need... (read more)
-
Napa welder?
Re: Napa welder ? Get a hold of Daytona MIG . NAPA, Matco, Mac, Astro , Revco, and Marquette all have a tendency of being rebadged versions of one …
-
Other Manufacturers - Page 7
Astro Power Mig 130 Liner swap Jobsmart welder .
-
AstroMig MIG13 : Issue with used welder :(
… going to be a good deal at the time on an AstroMig MIG13 welder from a guy. … available for this manufacturer (other than this parts diagram http://files.pbepro.com/ Astro %20Pneu.../bds/MIG13.pdf … MIG , TIG, Stick, And Oxy/Fuel Welding .
-
Jasic WSE200P
Astro So, it's been a few years since you first bought the Jasic TIG welder . MIG , TIG, Stick, And Oxy/Fuel Welding .
-
Small Garage Press Part 2
Master Welder I changed a u joint today out of an Astro van. MIG , TIG, Stick, And Oxy/Fuel Welding .
-
Small Garage Press Part 2
Master Welder I changed a u joint today out of an Astro van. … of these came from millers on line info on SMAW techniques but the same applies to mig .
-
Shopping In Other - Big Bruin
Eastwood 22995 - 8 inch Magnetic Copper Welding Backer - Welder tool Use as a hands-free backing support … • Eastwood Mig & Tig Weld Welding Jacket - Size XXL • Astro Pneumatic 608PT ONYX Pistol Grip Punch/Flange Tool .
-
MIG, TIG, Stick, And Oxy/Fuel Welding - Page 29
mad welder 4 Straighten .042 Steel MIG Wire for TIG or Oxy-Acetylene Rod Astro Power Powermig 110 Torch Liner Conduit Replacement .
-
Metco, Linde, AMI orbital, Miller GS 600/Tig Rig for sale
Master Welder … Tig Rig and WP1, also an Arc Machines 109-6 orbital machine, and several Astro -Arc heads. MIG , TIG, Stick, And Oxy/Fuel Welding .
-
Praxis Manned Spaceflight Log 1961–2006
A 30 kg (66 lb) portable electron beam welder was carried outside, together with the control panel … … T12 mission and shortly after landing, Volk piloted both the Tupolev 154 and MiG 25 with adapted … Round-the-clock Astro -1 payload operations in the celestial sphere in UV and X-Ray astronomy .
Indicates content that may require registration and/or purchase.