Versatile Precision Micro Arc Welding Machine

Featured Product from Electro Optical Components, Inc.

More Info Email Supplier Request a Quote

With pre-adjusted parameters for a variety of alloys and metals and its broad yet finely tunable performance spectrum, the Lampert Micro Arc Welder masters even the most challenging welding tasks in a wide variety of industries.

The Lampert Fine Welding Principle

The welding process with Lampert precision welding machines is largely automatic, which allows the welding process to be carried out very easily and reproducibly.

After the operator has made the basic settings on the welding machine regarding the metal type and welding situation, precision welding can begin.  The welding process in micro pulse welding is initiated by lightly touching the workpiece with the electrode tip . The welding process itself is automatic and requires no further intervention from the operator.

Lampert’s precision welding technology delivers precise welds with the highest accuracy while minimizing thermal stress on the workpiece and minimizing deformation.

Applications Include:

  • Metalworkers
  • Toolmaker
  • Medical Technician
  • Developer
  • Car restorer
  • Prototype builder
  • Armourer
  • Aerospace
  • Racing

Metals you can Weld:

  • Stainless steel
  • Steel
  • Titanium
  • Aluminum
  • Brass
  • Copper
  • Precious metals
  • Thin sheet metal
  • Heat shields
  • Thermal Sensors
  • Sensors
  • Thin wires

Uses for the Lampert Micro Arc Welder:

  • Surface Repair
  • Edge repair
  • Toolmaking
  • Electrical contacting
  • Battery cell contacting
  • Stapling and fixing
  • Automotive restoration
  • Prototype construction
  • Weapon repair
  • Weapon restoration
  • Repair welding
  • Distortion-free welding
  • Welding with low heat input