Balanced Photoreceivers for Differential Measuring

Featured Product from Electro Optical Components, Inc.

More Info Email Supplier Request a Quote

The FEMTO HBPR series Low-Noise Balanced Photoreceivers offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled.  Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes.

Details on how Balanced Photoreceivers work and the options avaiable:

Applications Include:

  • Optical spectroscopy
  • Coherent heterodyne detection
  • Homodyne detection of optical quantum states
  • Optical coherence tomography (OCT)
  • Interferometric measurements
  • Optical delay measurements
  • Differential optical front end for oscilloscopes, spectrum analyzers, A/D converters and lock-in amplifiers

FEMTO offers a full range of Signal Recovery Amplifiers when you need the BEST.