Ultrahigh Sensitivity Scientific Mini Spectrometer
Featured Product from Electro Optical Components, Inc.
The EOC-SI-6500 has a tailor designed ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is much lower (3x).
- Detector?2048×64 pixel back-thinned CCD, cooled down to -15 ?
- Spectral range: 190-1100nm
- Ultra-low noise CCD signal processing circuit with Ultra-high dynamic range, Ultra-low Etalon effect and a Quantum efficiency>90%
- EOC-SI-6500 receive lights via SMA905 connector or free space, and it outputs spectrum data via USB2.0/UART.
- EOC-SI-6500 requires only 5V DC supply, and has easy to use integration.
Electro Optical Components has a full range of Mini Spectrometer Systems for applications from UV to Mid IR. They can be portable and handheld, used in airborne applications or in the laboratory environment.
More Featured Products