Products/Services for Astrophysics X-ray Machines

  • X-ray Instruments and X-ray Systems-Image
    X-ray Instruments and X-ray Systems - (267 companies)
    The common doctor’s office “X-ray machine” falls into this category. X-ray generators and sources are not full X-ray instruments and X-ray systems. They are system components that generate X-rays or gamma rays for radiographic...
    Pulsed Unit
    Programmable / Digital Control Unit
    Instrument / System Type
  • X-ray Sources-Image
    X-ray Sources - (61 companies)
    Values for most waveforms encountered in diagnostic X-ray machines are: constant potential, 1.0; three-phase, 12 pulse, 0.99; three-phase, 6-pulse, 0.96; single-phase, 0.71. Although the joule is the basic unit for energy and heat, it is not always...
  • X-Ray Fluorescence Spectrometers-Image
    X-Ray Fluorescence Spectrometers - (90 companies)
    X-ray fluorescence spectrometers (XRFs) use a spectroscopic technique that is commonly used with solids, in which X-rays are used to excite a sample and generate secondary X-rays. The X-rays broadcast into the sample by X-ray fluorescence...
  •  
    Tomography and Digital Imaging NDT Systems - (99 companies)
    ...tomography, and Zeeman-Doppler imaging. Typically, tomography systems are used in radiology, archaeology, biology, geophysics, oceanography, materials science, astrophysics and other sciences.
  • Telescopes-Image
    Telescopes - (59 companies)
    Telescopes are lens assemblies designed to magnify and view distant objects.
  •  
    Machine Vision Systems - (618 companies)
    ...system to collect the required, visual information. Specific image sources for machine visions systems can be area scan cameras, line scan cameras, high speed or brightness, thermal or infrared, multi-spectral, optical microscopes, x-ray, UV...
  •  
    Diffractometers - (36 companies)
    Diffractometers are used to measure crystal structure, grain size, texture, and/or residual stress of materials and compounds through the interaction of X-ray beams, gamma rays, electron beams, or neutron beams with a sample. Traditional...
  •  
    Grinders and Grinding Machines - (994 companies)
    Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
  •  
    Machine Guards - (129 companies)
    Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise. Machine guards provide a physical barrier between...
  •  
    Drilling and Tapping Machines - (514 companies)
    Drilling machines and tapping machines are used to drill or thread holes in a surface. Drilling machines and tapping machines vary from the tiny bench machine used in the finest jeweler 's operation to the huge, heavy-duty machines that bore large...

Product News

Conduct Research

- all in one. ABTech met the challenge. Two machines were delivered to Columbia University's Nevis Astrophysics Lab in quick fashion, putting the project back on schedule....

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire