-
Supplier: Xoxide
Description: against them. With better airflow your system will run cooler, and possibly with better stability as cool air goes straight to your hot components like your processor and hard drive instead of being blocked. These special rounded cables have been additionally coated so that in normal
-
Supplier: Xoxide
Description: against them. With better airflow your system will run cooler, and possibly with better stability as cool air goes straight to your hot components like your processor and hard drive instead of being blocked. These special rounded cables have been additionally coated so that in normal
-
Supplier: RS Components, Ltd.
Description: Kingston OTM8S1S3256Q-B00 SSD
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: WD PURP 2TB 3.5" 5KRPM SATAIII 128MB Engineered for mainstream surveillance systems Multiple Cameras, Multiple Streams Wide Compatibility. Seamless Integration. Enhanced Workload Ratings Support for S.M.A.R.T.
- Capacity: 2,000 GB
- Width: 3.9763801 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
Supplier: Advantech
Description: SG AV 3.5" 8TB 7KRPM SATA 256MB HDD 24x7 continuous operation ImagePerfect firmware Low power management High workload up to 180 TB per year Support for S.M.A.R.T.
- Capacity: 8,000 GB
- Width: 4.00000216 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
Supplier: Advantech
Description: Seagate 2.5" 2TB SATAIII 5KRPM 128MB HDD 2 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 2,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- 100% Pre-Screened Parts --
- Capacity: 1 to 8 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Visual Sound, Inc.
Description: RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2)
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 40 GB
- Transfer Rate: 0.035 GB/sec
- Width: 3.54 inch
- Length: 5.91 inch
-
Supplier: TapeOnline.com
Description: Seagate Momentus 5400.6 500GB - ST9500325ASThe Seagate Momentus ST9500325AS hard drive is ideal for laptop computers. The fast 3.0Gbps SATA connection fits most laptops. Momentus' 500GB of storage capacity makes it ideal for storing entire music libraries or for editing video.Momentus
- Device Type: Hard Drive
-
Supplier: Verbatim Corporation
Description: 500GB Acclaim™ USB Portable Hard Drive - Pink Experience Verbatim's performance-driven Acclaim™--this compact and stylish USB portable hard drive is one of the smallest in the industry. Acclaim™ is compatible with all USB connections and includes Turbo USB software and
- Capacity: 500 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.011 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various
- Capacity: 2 GB
- Width: 17.716545 inch
- Length: 25.590565 inch
- Height: 5.2362233 inch
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: Want the fastest SSDs that Corsair makes? Choose Force Series GT. Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Built for speed. You probably already know that solid-state
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N1T1DD1W is a network storage device with a DVD rewriter which serves as an additional backup option storing up to 8.5GB on a dual layer DVD disc or up to 4.7GB on a single layer DVD disc. LG Super-Multi NAS N1T1 is a network storage device with a DVD
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Western Digital Caviar Blue Internal Hard Drive 250GB - WD2500AAKSWestern Digital's 250GB Caviar Blue internal hard drive uses a SATA (Serial ATA) port coupled with 16MB of onboard cache to achieve a fast 3.0 Gbps maximum data transfer rate. Caviar Blue is ideal
- Device Type: Hard Drive
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
Supplier: MagicRAM, Inc.
Description: MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional
- Capacity: 1 to 2,000 GB
- Transfer Rate: 0.43 to 0.51 GB/sec
- Width: 2.750001485 inch
- Length: 3.94094701 inch
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance. Various capacity options SSD PC upgrade kits
- Capacity: 512 to 5,000 GB
- Transfer Rate: 0.55 to 0.75 GB/sec
- Mounting Options: Chassis Mount
- Device Type: Hard Drive, Solid State Disk
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.02 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Seagate - Barracuda 2TB Internal Hard Drive - ST2000DM001 7200rpm 64MB cache 3.5" form factor SATA 6.0 Gbps Acu-Trac TechnologySeagate's Barracuda drives incorporate 1TB per disk technology, which stores 340,000 tracks in one inch.This storage density allows for higher storage
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6 GB/S, TLC NAND, 960GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Interlink Electronics by SMK-Link Holds up to 1GB Memory. Can be used as a receiver for VP4450 and VP4910. Operates via USB port. Store your documents, even the PowerPoint Viewer in case you have to use someone elses computer! Don't email your presentation, bring it with you!
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: MagicRAM, Inc.
Description: With its small size and JEDEC MO-297 standard compliant,MagicRAM Slim SATA III SSD is an ideal solution for business-critical embedded,networking and industrial applications. MagicRAM Slim SATA III SSD offers a wide range of features such as S.M.A.R.T.based Life Time Monitoring, TRIM, advanced Wear
- Capacity: 1 to 256 GB
- Transfer Rate: 0.195 to 0.53 GB/sec
- Width: 1.5354339 inch
- Length: 2.1259854 inch
-
Supplier: Hewlett Packard Enterprise
Description: ProLiant drives for Gen8 and Gen9 ProLiant Servers. Total support can grow up to 96 LFF or 200 SFF drives. Capacity 960 TB maximum, depending on drive capacity and form factor Drive description 96 HPE LFF SAS/MDL SAS/SSD or 200 HPE SFF SAS/SATA/SSD, Maximum, depending on
- Capacity: 960,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionStorage fully converged cloud storage features massive scale-out capabilities designed for cloud-based architectures. The on-board storage system software combines the local storage resources of standard x86 servers into fully distributed storage pools, allowing a single system to
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 120 GB
- Transfer Rate: 0.06 GB/sec
- Width: 4.5 inch
- Length: 7.25 inch
-
Supplier: Global American, Inc.
Description: The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers
- Capacity: 8 GB
- Width: 8.012 inch
- Length: 8.465 inch
- Height: 2.795 to 3.17 inch
Find Suppliers by Category Top
Featured Products Top
-
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Using 64bit Nic for cable, any benefit?
You would see more improvement for a Video Editing system with a Promise TX2000 66 Mhz PCI Slot Raid Controller on that slot (if your 64 bit slot is also 66 Mhz) and a couple large ATA 133 Hard drives !
-
Application of wavelet denoising to improve compression efficiency while preserving integrity of digital micrographs
Image processing and analysis procedures were executed using an AMD Athlon XP 2800+ (1950 MHz) machine equippedwith1GBDDRRAM(333MHz)andaRAID0matrix comprising two ATA 133 hard drives .
-
XP install problems
I am in desperate need of HELP I have upgraded my sons computer I have installed an Asrock775i65G mobo,Intel Pentium 4 D 820 Dual Core CPU,250 GB Samsung IDE ATA 133 Hard Drive ,1GB DDR400 PC3200 Ram Major brand.I …
-
Maxtor DiamondMAX 16 Hard Drive.
I have a Maxtor DiamondMAX 16 120 gb ATA 133 hard drive , that I removed from an obsolete satellite DVR box.
-
XP install problems
I am in desperate need of HELP I have upgraded my sons computer I have installed an Asrock775i65G mobo,Intel Pentium 4 D 820 Dual Core CPU,250 GB Samsung IDE ATA 133 Hard Drive ,1GB DDR400 PC3200 Ram Major brand.I …
-
System Upgrades - Page 280 - Techist - All Things Tech
ata 133 hard drive .
-
Testing the waters... as I dip my toe.. - MacRumors Forums
1AGP slot, 1PCI slot..onboard LAN, Firewire and USB 2.0 (front connectors), intergrated 6 channel audio...supports Ultra ATA 133 hard drives .
-
Forensic Computing
In July 2001, Maxtor announced the Ultra ATA / 133 hard drive interface.
-
ATA/133...
I'd just like to ask something about this new ATA/133...I seem to be missing something, but why would anyone buy an ATA / 133 hard drive when these 7200rpm hard drives can't even utilize the bandwidth of ATA/100?
-
128MB XGI Volari V3XT AGP Card -= www.bigbruin.com =-
40GB Maxtor ATA - 133 hard drive .
Indicates content that may require registration and/or purchase.