-
Supplier: SEEPEX Inc.
Description: SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SEEPEX Inc.
Description: Rectangular open hopper, variable length Flanged connection on the hopper for flushing or dilution Separate sliding compression casing Auger feed screw with enlarged pitch and diameter Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TVES
- Maximum Discharge Flow: 530 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Features: Cast Iron, None, Pump Only, Plastic, Progressing Cavity Pumps, Screw Pumps, Stainless Steel, Wastewater Treatment Pumps
-
Supplier: SEEPEX Inc.
Description: to 24 bar (350 psi) Extended compression casing with stationary cutting mechanisms Rectangular open hopper, variable length Extended auger feed screw with rotating knives in the compression zone Compact design with directly flange-mounted drive (block type) Available with free bare
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 10 inch
- Features: Cast Iron, Macerator Pumps, None, Pump Only, Plastic, Progressing Cavity Pumps, Screw Pumps, Stainless Steel
-
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias For medium to highly viscous products with low flowability Properties Conveying capacity: 50 l/h – 100 m³/h (0.22 – 440 USGPM) Pressure: up to 24 bar (350 psi) Compact
- Maximum Discharge Flow: 440 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 6 inch
- Horsepower: 75 HP
Find Suppliers by Category Top
More Information Top
-
Practices of Irrigation & On-farm Water Management: Volume 2
Helical rotor pumps force water through with an auger type action.
-
eCommons - Machinery evaluation in a case-control study of farm machinery injuries in the prairie region of Canada
There were 15 different types of machinery inspected, ranging from air seeders, augers and combines to front-end-loaders, mix-mills and water pumps .
-
Practical Tunnel Construction
… Wire Fabric Reinforcing Bar Application References New Austrian Tunneling Method and Norwegian Method of Tunneling References Water Handling Panning Pumping Dewatering Deep Wells Wellpoint … … Reference Trenchless Excavation Ramming Auger Boring Horizontal Directional Drilling … … and Microtunneling Drive Lengths Types of Excavators Box Jacking …
-
ASTM MNL42 - RCRA Waste Management: Planning, Implementation, and Assessment of Sampling Activities
Rotating Corer Spoon Scoops/Trowel Shovel AutoSampler, Non V. Peristaltic Pump Syringe Sampler Lidded Sludge/ Water Penetrating Probe Split Barrel Trier Coring Type w/Valve COLIWASA Reuseable Point Drum Thief Valved … … Thin Walled Tube Codng Type w/Valve Bucket Auger Rotating Corer Scoops, Trowel …
-
Experiments on dispersion of tracer stones under lower‐regime plane‐bed equilibrium bed load transport
… crested weir located at the downstream end of the head tank; (3) pressure tubes (piezometers) used to measure water surface levels, which were … … test reach, via an auger - type sediment feeder, for a … … where it was jet- pumped back (with a gravel …
-
Systems study of drilling for installation of geothermal heat pumps
… mixes one bag at a time in standard mixer and pumps it throughtremie with positive … … Rig Characteristics- &ve (mudrotary, auger , hammer,etc.):Mud rotary … … Rogers (Olathe, KS) Drive type :Top drive ofAxles:2 … … trucks - one has 1000gal water tank and pulls rig …
-
Water Wells and Boreholes
… 22 Root constant, 63 Rorabaugh equation for drawdown in a pumping well, 322 Safety, see … … issues Salinity, of irrigation water , 79–81, 469–470 Sampling, see … … construction materials strength, 144–145 type bridge slot, 152, 153 … … velocity, 159, 168–173 Screw auger , 217 Seepage velocity, linear …
Indicates content that may require registration and/or purchase.